- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Mfr | MSL | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Note | Output Current | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96709 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | n/a | TSOT23-6 | - | Yes | - | n/a | MOSFET Driving Circuits | - | n/a | - A | - | - | - | - | - | - | - | ||
![]() 99138 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | n/a | SSOP16 | - | Yes | - | n/a | MOSFET Driving Circuits | - | n/a | 2 A | - | - | - | - | - | - | - | ||
![]() 99549 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | n/a | MSOP8 | - | Yes | - | n/a | MOSFET Driving Circuits | - | n/a | 1,1 A | - | - | - | - | - | - | - | ||
![]() 99534 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | n/a | TSOT23-6 | - | Yes | - | n/a | MOSFET Driving Circuits | - | n/a | - A | - | - | - | - | - | - | - | ||
![]() 99565 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | n/a | MSOP8 | - | Yes | - | n/a | MOSFET Driving Circuits | - | n/a | 1,4 A | - | - | - | - | - | - | - | ||
![]() 99554 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | n/a | MSOP10-EP | - | Yes | - | n/a | MOSFET Driving Circuits | - | n/a | 6 A | - | - | - | - | - | - | - | ||
![]() ICL7667CBA-T HARRIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | ICL7667 | - | 0.8V, 2V | Harris Corporation | - | Bulk | Obsolete | - | 0°C ~ 70°C (TA) | - | - | 4.5V ~ 15V | - | - | Inverting | 20ns, 20ns | Independent | 2 | N-Channel MOSFET | - | - | ||
![]() MAX620CPN Analog Devices | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | MAX620 | High-Side | 0.8V, 2.4V | Analog Devices Inc./Maxim Integrated | - | Tube | Obsolete | - | 0°C ~ 70°C (TA) | - | - | 4.5V ~ 16.5V | - | - | Non-Inverting | 1.7µs, 2.5µs | Independent | 4 | N-Channel MOSFET | - | - | ||
![]() 1SP0335D2S1C-XXXX (2)(3)(4)(5) Power Integrations | In Stock | - | - | - | - | - | - | - | - | Power Integrations | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSPM9000AL1R Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4428CSA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX4428 | Low-Side | 0.8V, 2.4V | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Active | - | 0°C ~ 70°C (TA) | - | - | 4.5V ~ 18V | - | - | Inverting, Non-Inverting | 20ns, 20ns | Independent | 2 | N-Channel, P-Channel MOSFET | 1.5A, 1.5A | - | ||
![]() FAN7190M Fairchild | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 1.2V, 2.5V | Fairchild Semiconductor | - | Tube | Obsolete | - | -40°C ~ 150°C (TJ) | - | - | 10V ~ 22V | - | - | Non-Inverting | 25ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 4.5A, 4.5A | 600 V | ||
![]() IRS21814PBF International Rectifier | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-DIP | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | 10V ~ 20V | - | - | Non-Inverting | 40ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 1.9A, 2.3A | 600 V | ||
![]() IRS2001PBF International Rectifier | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | IRS2001 | Half-Bridge | 0.8V, 2.5V | International Rectifier | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | 10V ~ 20V | - | - | Non-Inverting | 70ns, 35ns | Independent | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA | 200 V | ||
![]() IR2102PBF International Rectifier | 1950 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | IR2102 | Half-Bridge | 0.8V, 3V | International Rectifier | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | 10V ~ 20V | - | - | Inverting | 100ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 210mA, 360mA | 600 V | ||
![]() IR2130PBF International Rectifier | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-DIP | - | Half-Bridge | 0.8V, 2.2V | International Rectifier | - | Bulk | Obsolete | - | -40°C ~ 125°C (TA) | - | - | 10V ~ 20V | - | - | Non-Inverting | 80ns, 35ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 420mA | 600 V | ||
![]() FAN73832N Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Half-Bridge | 1.2V, 2.9V | Fairchild Semiconductor | - | Tube | Obsolete | - | -40°C ~ 150°C (TJ) | - | - | 15V ~ 20V | - | - | Non-Inverting | 50ns, 30ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 350mA, 650mA | 600 V | ||
![]() MCZ33198EFR2 Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MCZ33 | High-Side | 1.5V, 3.5V | Freescale Semiconductor | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | 7V ~ 20V | - | - | Non-Inverting | 10µs, 280µs | Single | 1 | N-Channel MOSFET | - | - | ||
![]() IRS2609DSPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IRS2609DSPBF | Half-Bridge | 0.8V, 2.2V | International Rectifier | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | 10V ~ 20V | - | - | Non-Inverting | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | ||
![]() IR25601SPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 0.8V, 2.3V | International Rectifier | - | Bulk | Active | - | -40°C ~ 125°C (TJ) | - | - | 10V ~ 20V | - | - | Non-Inverting | 200ns, 100ns | Independent | 2 | IGBT, N-Channel MOSFET | 60mA, 130mA | 600 V |