- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Mfr | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2114SSTRPBF International Rectifier | In Stock | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | - | Half-Bridge | 0.8V, 2V | International Rectifier | Bulk | Active | -40°C ~ 150°C (TJ) | - | 11.5V ~ 20V | Non-Inverting | 24ns, 7ns | Independent | 2 | IGBT | 2A, 3A | 600 V | ||
![]() IRS2807DSPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | PG-DSO-8-903 | - | High-Side or Low-Side | 0.8V, 2.2V | International Rectifier | Bulk | Active | -40°C ~ 125°C (TA) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | ||
![]() LM5107MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 0.8V, 2.2V | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | 8V ~ 14V | Non-Inverting | 15ns, 15ns | Independent | 2 | N-Channel MOSFET | 1.3A, 1.4A | 118 V | ||
![]() IR7304SPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 0.8V, 2.3V | International Rectifier | Bulk | Active | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 200ns, 100ns | Independent | 2 | IGBT, N-Channel MOSFET | 60mA, 130mA | 700 V | ||
![]() LM5104MX National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM5104 | Half-Bridge | 0.8V, 2.2V | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | 9V ~ 14V | Inverting, Non-Inverting | 600ns, 600ns | Synchronous | 2 | N-Channel MOSFET | 1.6A, 1.6A | 118 V | ||
![]() IR21363JTRPBF International Rectifier | In Stock | - | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44-PLCC, 32 Leads (16.58x16.58) | - | Half-Bridge | 0.8V, 3V | International Rectifier | Bulk | Active | -40°C ~ 150°C (TJ) | - | 12V ~ 20V | Inverting | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | ||
![]() LM5101BMA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 2.3V, - | National Semiconductor | Bulk | Obsolete | -40°C ~ 125°C (TJ) | - | 9V ~ 14V | Non-Inverting | 570ns, 430ns | Independent | 2 | N-Channel MOSFET | 2A, 2A | 118 V | ||
![]() IR21084SPBF International Rectifier | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | IR21084SPBF | Half-Bridge | 0.8V, 2.9V | International Rectifier | Bulk | Active | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | ||
![]() MAX4427ESA TGA7 Analog Devices | In Stock | - | - | - | - | - | MAX442 | - | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX15492GTA/V TW Analog Devices | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-TDFN-EP (2x2) | MAX15492 | Half-Bridge | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | -40°C ~ 105°C (TA) | Automotive, AEC-Q100 | 4.2V ~ 5.5V | Non-Inverting | 14ns, 7ns | Synchronous | 2 | N-Channel MOSFET | 2.2A, 2.7A | 30 V | ||
![]() ATA6836C-PXQW19 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5100BMA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 2.3V, - | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | 9V ~ 14V | Non-Inverting | 570ns, 430ns | Independent | 2 | N-Channel MOSFET | 2A, 2A | 118 V | ||
![]() IR21091SPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IR21091SPBF | Half-Bridge | 0.8V, 2.9V | International Rectifier | Bulk | Active | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | ||
![]() LM27222M National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM27222 | Half-Bridge | - | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | 4V ~ 6.85V | Non-Inverting | 17ns, 12ns | Synchronous | 2 | N-Channel MOSFET | 3A, 4.5A | 33 V | ||
![]() IR2106STRPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 0.8V, 2.9V | International Rectifier | Bulk | Active | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | ||
![]() IRS2184STRPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Bulk | Active | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 40ns, 20ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 1.9A, 2.3A | 600 V | ||
![]() MAX17605ASA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX17605 | Low-Side | 2V, 4.25V | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | -40°C ~ 150°C (TJ) | - | 4V ~ 14V | Inverting, Non-Inverting | 40ns, 25ns | Independent | 2 | IGBT, SiC MOSFET | 4A, 4A | - | ||
![]() IR2155PBF International Rectifier | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Half-Bridge | - | International Rectifier | Bulk | Active | -40°C ~ 125°C (TA) | - | 10V ~ 20V | RC Input Circuit | 80ns, 45ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | ||
![]() IRS26072DSPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 0.8V, 2.5V | International Rectifier | Tube | Obsolete | -40°C ~ 150°C (TJ) | - | 10V ~ 20V | Non-Inverting | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | ||
![]() MD1715DB2 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |