- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Package Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Voltage - Supply | Supply Voltage | Number of Outputs | Configuration | Note | Interface | Output Configuration | Output Current | Input Type | Rise Time | Product Type | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Fault Protection | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Current - Peak Output | Load Type | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LG02ACCC11M Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2QG020CDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PG010CDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PG010CCC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUIRS2110STR International Rectifier | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | AUIRS2110S | - | Half-Bridge | - | - | - | - | International Rectifier | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 3V ~ 20V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | Independent | 2 | - | - | - | 500 V | - | - | - | - | - | ||
![]() FAN7191MX-F085 Fairchild | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Half-Bridge | - | 0.8V, 2.5V | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | 10V ~ 22V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 25ns, 25ns | - | - | Independent | 2 | - | IGBT, N-Channel MOSFET | 4.5A, 4.5A | 600 V | - | - | - | - | - | ||
![]() IR2132JPBF International Rectifier | In Stock | - | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44-PLCC, 32 Leads (16.58x16.58) | IR2132 | - | Half-Bridge | - | 0.8V, 2.2V | - | - | International Rectifier | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | Inverting | - | - | - | 80ns, 35ns | - | - | 3-Phase | 6 | - | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | - | - | - | ||
![]() MAX8791GTA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-WQFN Exposed Pad | 8-TQFN (3x3) | MAX8791 | - | Half-Bridge | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | 4.2V ~ 5.5V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 10ns, 8ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | 2.2A, 2.7A | - | - | - | - | - | - | ||
![]() 6ED2231S12TXUMA1 Infineon | 19 |
| - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 24 Leads | PG-DSO-24-21 | - | - | Half-Bridge | - | 0.7V, 2.3V | - | + 125 C | Infineon Technologies | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 20 V | 13 V | -40°C ~ 125°C (TA) | - | - | 3-Phase / Three Phase | - | - | - | 13V ~ 20V | - | 3 Output | Inverting | - | - | - | 650 mA | Non-Inverting | 35 ns | - | - | 35ns, 20ns | - | - | 3-Phase | 6 | - | IGBT, SiC MOSFET | 350mA, 650mA | 1200 V | - | - | IGBT, MOSFET Gate Drivers | - | - | ||
![]() IGI60F200A1LAUMA1 Infineon | In Stock | - | - | Surface Mount | 21-TQFN Exposed Pad | PG-TIQFN-21-1 | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | CoolGaN™ | - | General Purpose | - | - | - | - | - | - | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | ||
![]() 260172 Microchip | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | n/a | SO16 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | n/a | - | - | 1,2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD2320EFJ-LAE2 ROHM Semiconductor | 2485 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-HTSOP-J | - | - | High Side and Low Side | - | 1.7V, 1.5V | - | + 125 C | Rohm Semiconductor | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | HTSOP-J8 | Active | - | 14.5 V | 7.5 V | -40°C ~ 125°C (TA) | - | - | High-Side, Low-Side | - | - | - | 7.5V ~ 14.5V | 32V | 2 Output | Inverting | - | - | - | 4.5 A | Non-Inverting | 8 ns | - | - | 8ns, 6ns | - | - | Independent | 2 | - | N-Channel MOSFET | 3.5A, 4.5A | 100 V | - | - | Isolated Gate Drivers | - | - | ||
![]() 1SP0635S2M1-FZ1400R33HE4 Power Integrations | In Stock | - | - | - | - | - | - | Power Integrations | - | 6 | - | Power Integrations | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | 1SP0635S2M1 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | ||
![]() 1SP0635S2M1C-CM1800HC-66X Power Integrations | In Stock | - | - | - | - | - | - | Power Integrations | - | 6 | - | Power Integrations | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | 1SP0635S2M1C | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | ||
![]() 1SP0635S2M1-DIM1500ESM33-PR500 Power Integrations | In Stock | - | - | - | - | - | - | Power Integrations | - | 6 | - | Power Integrations | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | 1SP0635S2M1 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | ||
![]() 1SP0635S2M1C-CM1500HC-66R Power Integrations | In Stock | - | - | - | - | - | - | Power Integrations | - | 6 | - | Power Integrations | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | 1SP0635S2M1C | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | ||
![]() 1SP0635V2M1C-CM2400HCB-34N Power Integrations | In Stock | - | - | - | - | - | - | Power Integrations | - | 6 | - | Power Integrations | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | 1SP0635V2M1C | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | ||
![]() 1SP0635V2M1C-FZ1200R12HP4 Power Integrations | In Stock | - | - | - | - | - | - | Power Integrations | - | 6 | - | Power Integrations | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | 1SP0635V2M1C | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers |