- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Bridge Type | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Supply Voltage | Number of Outputs | Note | Output Current | Input Type | Logic Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Product Category | Time Delay |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 99567 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | DFN8 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | 3,2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 174004 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | SO14 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | 0,65 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118927 Microchip | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | TO220-5 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48629 Texas Instruments | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | SO18 | - | Yes | - | - | - | - | - | Driving Circuits | - | - | - | - | - | 0,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5111-4M/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Low-Side | - | 0.8V, 2.2V | - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 3.5V ~ 14V | - | - | - | - | Inverting, Non-Inverting | - | - | - | 14ns, 12ns | Independent | 2 | N-Channel MOSFET | 3A, 5A | - | - | - | - | ||
![]() SKHI 10/12 R Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Semikron | L5002255 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKHI 22A H4 R Semikron | In Stock | - | - | Surface Mount | - | - | - | - | Half Bridge | Half Bridge | - | - | Semikron | L5012522 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6V | 2 | - | 8 A | - | CMOS | - | - | - | - | 2 | - | - | - | - | - | 1.15µs | ||
![]() 93208 Analog Devices | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | DIP20 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | 0,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99558 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | MSOP8 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | 2,4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22702EASA T Maxim | In Stock | - | - | - | SOIC-Narrow-8 | - | - | Maxim Integrated | - | - | 2500 | - | Maxim Integrated | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | Reel | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | Gate Drivers | - | ||
![]() 2SP0320V2A0-FF1000R17IE4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | 15.5 V | 14.5 V | - | - | Plug-and-Play | Half-Bridge | - | - | - | 2 Output | - | 20 A | - | - | 7 ns | - | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | - | ||
![]() MD1712K6-G M933 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC4605-2YM T5 Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX17605ASA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX17605 | - | - | Low-Side | - | 2V, 4.25V | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | - | - | - | - | Inverting, Non-Inverting | - | - | - | 40ns, 25ns | Independent | 2 | IGBT, SiC MOSFET | 4A, 4A | - | - | - | - | ||
![]() IR2155PBF International Rectifier | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | Half-Bridge | - | - | - | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | 10V ~ 20V | - | - | - | - | RC Input Circuit | - | - | - | 80ns, 45ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | - | ||
![]() IR21091SPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IR21091SPBF | - | - | Half-Bridge | - | 0.8V, 2.9V | - | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | - | - | - | Non-Inverting | - | - | - | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | - | ||
![]() LM27222M National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM27222 | - | - | Half-Bridge | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 4V ~ 6.85V | - | - | - | - | Non-Inverting | - | - | - | 17ns, 12ns | Synchronous | 2 | N-Channel MOSFET | 3A, 4.5A | 33 V | - | - | - | ||
![]() IR2102PBF International Rectifier | 1950 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | IR2102 | - | - | Half-Bridge | - | 0.8V, 3V | - | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | - | - | - | Inverting | - | - | - | 100ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 210mA, 360mA | 600 V | - | - | - | ||
![]() IR2130PBF International Rectifier | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-DIP | - | - | - | Half-Bridge | - | 0.8V, 2.2V | - | - | - | International Rectifier | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | 10V ~ 20V | - | - | - | - | Non-Inverting | - | - | - | 80ns, 35ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 420mA | 600 V | - | - | - | ||
![]() LM5101BMA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Half-Bridge | - | 2.3V, - | - | - | - | National Semiconductor | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 9V ~ 14V | - | - | - | - | Non-Inverting | - | - | - | 570ns, 430ns | Independent | 2 | N-Channel MOSFET | 2A, 2A | 118 V | - | - | - |