- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Class | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Technology | Voltage - Supply | Supply Voltage | Pin Count | Function | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Interface | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Topology | Current - Output High, Low | Logic Type | Rise Time | Specifications | Rise / Fall Time (Typ) | Channel Type | Current - DC Forward (If) (Max) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Gate Type | Current - Peak Output (Source, Sink) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Features | Shutdown |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8275GAD-IM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-14 | 14-DFN (5x5) | SI8275 | - | - | 2500 | 13.3 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | AEC-Q100 | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si8275 | Half-Bridge | - | RF Coupling | - | - | - | - | 2 Output | CQC, CSA, UL, VDE | 1000Vrms | - | - | - | - | 2 | - | - | 10 mA | - | - | - | 1.8A, 4A | - | 10.5 ns | - | 10.5ns, 13.3ns | - | - | 2 Driver | 75ns, 75ns | 200kV/µs | - | - | - | 8ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() Si823H6AB-IM1 Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-14 | - | - | - | - | 490 | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | AEC-Q100 | - | Details | 5.5 V | 3 V | - | - | Tray | Si823Hx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Si823H1BD-IS3 Skyworks Solutions, Inc. | In Stock | - | - | - | SOIC-14 | - | - | - | - | 46 | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | AEC-Q100 | - | Details | - | - | - | - | Tube | Si823Hx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCK420G,L3F Toshiba | In Stock | - | - | Surface Mount | WCSP6G-6 | 6-WCSPG (0.8x1.2) | - | - | High-Side | 5000 | - | 0.4V, 1.2V | + 85 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | 28 V | 2.7 V | - | -40°C ~ 85°C | MouseReel | - | High-Side | - | - | 2.7V ~ 28V | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | Single | - | 2 Driver | - | - | - | N-Channel MOSFET | - | - | - | - | MOSFET Gate Drivers | - | - | ||
![]() SI8275DAD-IM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-14 | 14-QFN (5x5) | SI8275 | - | - | 2500 | 13.3 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si8275 | Half-Bridge | - | - | - | - | - | - | 2 Output | CQC, CSA, UL, VDE | 1000Vrms | 4.2 V to 30 V | - | - | - | 2 | - | 8 mA | 10 mA | - | - | - | 1.8A, 4A | TTL | 10.5 ns | - | 10.5ns, 13.3ns | - | - | 2 Driver | 75ns, 75ns | 200kV/µs | - | - | - | 8ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | - | Shutdown | ||
![]() SI8751AB-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8751 | - | - | 2500 | - | - | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 105°C | Cut Tape | - | - | - | - | - | - | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | Non-Inverting | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Driver | - | 20kV/µs | - | - | - | - | - | - | Isolated Gate Drivers | - | - | ||
![]() TCK423G,L3F Toshiba | In Stock | - | - | Surface Mount | WCSP6G-6 | 6-WCSPG (0.8x1.2) | - | - | High-Side | 5000 | - | 0.4V, 1.2V | + 85 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | 28 V | 2.7 V | - | -40°C ~ 85°C | MouseReel | - | High-Side | - | - | 2.7V ~ 28V | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | Single | - | 2 Driver | - | - | - | N-Channel MOSFET | - | - | - | - | MOSFET Gate Drivers | - | - | ||
![]() TCK424G,L3F Toshiba | In Stock | - | - | Surface Mount | WCSP6G-6 | 6-WCSPG (0.8x1.2) | - | - | High-Side | 5000 | - | 0.4V, 1.2V | + 85 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | 28 V | 2.7 V | - | -40°C ~ 85°C | MouseReel | - | High-Side | - | - | 2.7V ~ 28V | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | Single | - | 2 Driver | - | - | - | N-Channel MOSFET | - | - | - | - | MOSFET Gate Drivers | - | - | ||
![]() SI8244BB-D-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8244 | Class-D | - | 2500 | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | 5.5 V | 4.5 V | 0.041226 oz | -40°C ~ 125°C (TA) | MouseReel | SI824x | Isolated Driver | Pre-Amplifier | - | 4.5V ~ 5.5V | - | - | Line Driver | - | - | - | - | - | - | - | 2 | Analog | 2.5 mA | 4 A | - | - | - | - | - | - | Class D | - | - | - | - | - | - | - | - | - | - | - | - | Audio Amplifiers | - | - | ||
![]() SI8244BB-D-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI8244 | - | - | 48 | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | - | - | - | Details | 5.5 V | 4.5 V | 0.017932 oz | -40°C ~ 125°C (TA) | Tube | SI824x | High-Side, Low-Side | Pre-Amplifier | - | 4.5V ~ 5.5V | - | - | Line Driver | - | - | - | - | - | - | - | 2 | Analog | 2.5 mA | 3.6 mA | - | - | - | - | - | - | Class D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Si8271BBD-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | SI8271 | - | - | 2500 | 13.3 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si8271 | Half-Bridge | - | - | - | - | - | - | 1 Output | CQC, CSA, UL, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 1 | - | 8 mA | 10 mA | - | - | - | 1.8A, 4A | TTL | 10.5 ns | - | 10.5ns, 13.3ns | - | - | 1 Driver | 75ns, 75ns | 200kV/µs | - | - | - | 8ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | - | Shutdown | ||
![]() SI8232DB-D-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8232 | - | - | 1250 | 20 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 60 ns, 60 ns | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | Si823x | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | - | - | 4.5 V to 5.5 V | - | - | 2 | - | - | - | - | - | - | - | - | 20 ns | - | 20ns, 20ns (Max) | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | - | - | - | 5.6ns | 4.5V ~ 5.5V | 500mA | Isolated Gate Drivers | - | - | ||
![]() SI8261ACC-C-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | - | - | 96 | 8.5 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 300 mW | Active | - | AEC-Q100 | - | Details | 30 V | 5 V | 0.017870 oz | -40°C ~ 125°C | Tube | Si8261 | - | - | - | - | 30V | 8 | - | 2 Output | CQC, CSA, UR, VDE | 3750Vrms | 0.4 V | - | Non-Inverting | Inverting | 1 | - | 2 mA | 600 mA | 2.8V (Max) | - | Isolated Gate Driver | 400mA, 600mA | - | 5.5 ns | - | 5.5ns, 8.5ns | - | 30 mA | 1 Driver | 60ns, 50ns | 35kV/µs | - | - | - | 28ns | 13.5V ~ 30V | 600mA | Isolated Gate Drivers | - | No | ||
![]() SI8261BBC-C-IPR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 | 8-DIP Gull Wing | SI8261 | - | - | 500 | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | 74 ns | AEC-Q100 | - | Details | 30 V | 5 V | 0.080001 oz | -40°C ~ 125°C | Cut Tape | Si8261 | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | - | 30 mA | - | 2.8V (Max) | - | - | 500mA, 1.2A | - | - | - | 5.5ns, 8.5ns | - | 30 mA | - | 60ns, 50ns | 35kV/µs | 6.5 kVrms | - | - | 28ns | 9.4V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8261BAC-C-IPR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 | 8-DIP Gull Wing | SI8261 | - | - | 500 | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | Through Hole | Tape & Reel (TR) | - | 300 mW | Active | 68 ns | AEC-Q100 | - | Details | 30 V | 5 V | 0.080001 oz | -40°C ~ 125°C | Cut Tape | Si8261 | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | - | 30 mA | - | 2.8V (Max) | - | - | 500mA, 1.2A | - | - | - | 5.5ns, 8.5ns | - | 30 mA | - | 60ns, 50ns | 35kV/µs | 6.5 kVrms | - | - | 28ns | 6.5V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8274GB1-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI8274 | - | - | 2500 | 13.3 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.2 W | Active | 105 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si8274 | Half-Bridge | - | - | - | - | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 2 | - | 8 mA | 10 mA | - | - | - | 1.8A, 4A | TTL | 10.5 ns | - | 10.5ns, 13.3ns | - | - | 1 Driver | 75ns, 60ns | 150kV/µs | - | - | - | 19ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | High and Low Sides Dependency | Shutdown | ||
![]() SI8261BCC-C-IP Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 | 8-DIP Gull Wing | SI8261 | - | - | 50 | 8.5 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | Through Hole | Tube | PDIP | 300 mW | Active | - | AEC-Q100 | - | Details | 30 V | 5 V | 0.080001 oz | -40°C ~ 125°C | Tube | Si8261 | - | - | - | - | 30V | 8 | - | 2 Output | CQC, CSA, UR, VDE | 3750Vrms | 0.25 V | - | Non-Inverting | Inverting | 1 | - | 2 mA | 4 A | 2.8V (Max) | - | Isolated Gate Driver | 500mA, 1.2A | - | 5.5 ns | - | 5.5ns, 8.5ns | - | 30 mA | 1 Driver | 60ns, 50ns | 35kV/µs | - | - | - | 28ns | 13.5V ~ 30V | 4A | Isolated Gate Drivers | - | No | ||
![]() SI8261BAC-C-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | - | - | 2500 | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | 69 ns | AEC-Q100 | - | Details | 30 V | 5 V | 0.019048 oz | -40°C ~ 125°C | MouseReel | Si8261 | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | - | 30 mA | - | 2.8V (Max) | - | - | 500mA, 1.2A | - | - | - | 5.5ns, 8.5ns | - | 30 mA | - | 60ns, 50ns | 35kV/µs | 4.5 kVrms | - | - | 28ns | 6.5V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8271BB-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | SI8271 | - | - | 96 | 13.3 ns | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | 0.019048 oz | -40°C ~ 125°C | Tube | Si8271 | Half-Bridge | - | - | - | - | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 1 | - | 8 mA | 10 mA | - | - | - | 1.8A, 4A | TTL | 10.5 ns | - | 10.5ns, 13.3ns | - | - | 1 Driver | 60ns, 60ns | 150kV/µs | - | - | - | 8ns | 6.7V ~ 30V | 4A | Isolated Gate Drivers | - | Shutdown | ||
![]() SI8261BCC-C-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | - | - | 2500 | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | AEC-Q100 | - | Details | - | - | 0.006122 oz | -40°C ~ 125°C | Cut Tape | Si8261 | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | - | - | - | 2.8V (Max) | - | - | 500mA, 1.2A | - | - | - | 5.5ns, 8.5ns | - | 30 mA | - | 60ns, 50ns | 35kV/µs | - | - | - | 28ns | 13.5V ~ 30V | 4A | Isolated Gate Drivers | - | - |