- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Collector- Emitter Voltage VCEO Max | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Input Voltage-Max | Input Voltage-Min | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Number of Outputs | Configuration | Output Current | Input Type | Output Power | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SP0115T2B0-FF300R17ME3 Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 20 C | - | - | - | - | - | N | - | - | 18.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 1 W | 5 ns | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 1SP0635S2M1-5SNA1000N330300 Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | N | - | - | 7.3 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2.2 W | 9 ns | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2B0-CM600DX-24T Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 20 C | - | - | - | - | - | Details | - | - | 7.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 1 W | 5 ns | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2C0C-FF1400R17IP4 Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635S2M1-CM1500HC-66R Power Integrations | In Stock | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | 8.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 2SP0115T2B0C-FF450R17ME3 Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | 13 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 15 A | - | 1.2 W | 5 ns | - | - | - | - | - | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 1SP0635S2M1-DIM800NSM33-F000 Power Integrations | In Stock | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | N | - | - | 6.9 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 2SP0115T2B0C-FF300R17ME4 Power Integrations | In Stock | - | - | - | - | - | 1700 V | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | 21 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 15 A | - | 1.2 W | 5 ns | - | - | - | - | - | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 1SP0635D2S1-CM1800HC-66X Power Integrations | In Stock | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | 8.6 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 35 A | - | 2.6 W | 9 ns | - | - | - | - | - | IGBT Drivers | 6 mm | 137.3 mm | 44 mm | ||
![]() 1SP0635S2M1-MBN1500E33E2 Power Integrations | In Stock | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | N | - | - | 6 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 2SP0115T2B0-2MBI800XNE120-50 Power Integrations | In Stock | - | - | - | - | - | 1200 V | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | N | - | - | 9 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 15 A | - | 1.2 W | 5 ns | - | - | - | - | - | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 1SP0340D2S0-CM1500HC-90XA Power Integrations | In Stock | - | - | - | - | - | 4500 V | - | 6 | 25 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | N | - | - | 10 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 35 A | - | 2.8 W | 10 ns | - | - | - | - | - | IGBT Drivers | 7 mm | 198 mm | 37 mm | ||
![]() 1SP0335D2S1-FZ500R6KE3 Power Integrations | In Stock | - | - | - | - | - | 6500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | N | - | - | 6.9 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 35 A | - | 3.3 W | 9 ns | - | - | - | - | - | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 2SP0115T2A0C-FF300R17ME4 Power Integrations | In Stock | - | - | - | - | - | 1700 V | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | 21 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | 15 A | - | 1.2 W | 5 ns | - | - | - | - | - | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 2SP0115T2B0-CM450DX-24T Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 20 C | - | - | - | - | - | Details | - | - | 9.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 1 W | 5 ns | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2B0-FF300R12ME3 Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 20 C | - | - | - | - | - | N | - | - | 22 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 1 W | 5 ns | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2B0-2MBI225VN-120-50 Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 20 C | - | - | - | - | - | N | - | - | 24 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 1 W | 5 ns | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 1SP0635V2M1-1MBI1500UE-330B Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | - | - | N | - | - | 5.1 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2.2 W | 9 ns | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 1EDB6275FXUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | PG-DSO-8-51 | - | High-Side | 2500 | - | - | - | - | + 125 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 1EDB6275F SP005550375 | Active | Details | 15 V | 3 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | Half-Bridge | 3V ~ 15V | 1 Output | Inverting, Non-Inverting | 9 A | Non-Inverting | - | 8.3 ns | 8.3ns, 5ns | Single | 1 | N-Channel MOSFET | 5A, 9A | Isolated Gate Drivers | - | - | - | ||
![]() 2EDS8265HXUMA3 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | PG-DSO-16-30 | - | Half Bridge | 1500 | - | - | - | -, 1.65V | + 125 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2EDS8265H SP005634862 | Active | Details | 3.5 V | 3 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | EiceDriver™ | High-Side, Low-Side | 20V | 2 Output | Non-Inverting | 8 A | Non-Inverting | - | 6.5 ns | 6.5ns, 4.5ns | Independent | 2 | N-Channel, P-Channel MOSFET | 4A, 8A | MOSFET Gate Drivers | - | - | - |