- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Collector- Emitter Voltage VCEO Max | Current Limit | Development Kit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Logic voltage-VIL, VIH | Manufacturer Part Number | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Maximum Turn-On Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Turn-off Time | Turn-on Time | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Output Type | Power Supplies | Temperature Grade | Configuration | Interface | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Input Type | Output Power | Switch Type | Logic Type | Rise Time | Ratio - Input:Output | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Interface IC Type | Fault Protection | Screening Level | Channel Type | Number of Drivers | Output Peak Current Limit-Nom | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | High Side Voltage - Max (Bootstrap) | Motor Type - AC, DC | Motor Type - Stepper | Current - Peak Output | Load Type | Step Resolution | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1EDN7146GXTMA1 Infineon Technologies | 20 |
| Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | PG-VSON-10-4 | - | - | - | - | High Side or Low Side | 4000 | - | - | - | - | - | - | + 125 C | - | - | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | PG-VSON-10 | 1EDN7146G SP005422704 | - | - | Active | - | - | - | - | - | Details | - | - | 11 V | 4.2 V | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | MouseReel | EiceDRIVER™ | - | - | - | High-Side | - | - | - | - | 4.2V ~ 11V | - | - | - | - | 11V | - | - | 11 | - | - | 1 Output | - | - | - | - | - | Non-Inverting | - | - | - | - | 500 mA | - | - | Inverting, Non-Inverting | - | - | - | 11 ns | - | - | 11ns, 11ns | - | - | - | - | Independent | 2 | - | - | N-Channel MOSFET | 500mA, 500mA | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | - | ||
![]() LMG3422R030RQZT Texas Instruments | In Stock | - | Datasheet | Surface Mount | VQFN-54 | - | 54-VQFN (12x12) | - | - | - | - | - | 250 | 21 ns | - | - | - | - | - | + 125 C | 65 ns | 52 ns | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | 26 mOhms | - | - | Details | - | - | 18 V | 7.5 V | - | GaN | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | LMG3422R030 | - | - | - | Low-Side | - | Synchronous Buck Converters | - | - | 7.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - 14 V, 5 V | - | - | - | Inverting, Non-Inverting | Logic, PWM | 13 mA | - | Half Bridge | 50 mA, 1 A | - | - | - | - | - | CMOS | 4 ns | - | 7.5V ~ 18V | - | 1.2A | - | Current Limiting, Over Current, Over Temperature, UVLO | - | - | 1 Driver | - | 35mOhm | - | - | - | - | - | - | 1.2A | Inductive, Capacitive | - | Driver ICs - Various | - | - | - | - | - | ||
![]() DRV8328BRUYR Texas Instruments | In Stock | - | Datasheet | Surface Mount | WQFN-28 | - | 28-WQFN (4x4) | - | - | - | DRV8328AEVM | - | 5000 | - | - | - | - | - | - | + 150 C | - | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | 4 ns | - | 4.5 Ohms | - | - | Details | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8328 | - | - | - | - | - | General Purpose | - | NMOS | 4.5V ~ 60V | - | - | - | - | - | - | - | - | - | Controller - Current Management | - | - | - | - | - | - | - | PWM | - | - | Pre-Driver - Half Bridge (3) | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | Half-Bridge Drivers | - | - | - | - | - | ||
![]() VNQ9080AJTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | PowerSSO-16 | - | PowerSSO-16 | - | - | 13.6A | - | - | 2500 | - | - | - | - | - | - | + 150 C | - | - | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | PowerSSO-16 | - | - | - | Active | - | AEC-Q100 | - | - | - | Details | - | - | 28 V | 4 V | - | VIPower | - | - | 0.004339 oz | - | -40°C ~ 150°C (TJ) | MouseReel | - | - | - | - | High-Side | - | - | - | - | - | - | - | - | - | 28V | - | - | 16 | - | - | 4 | - | - | N-Channel | - | - | - | Parallel | - | 13.6A | High Side | 2.2 A | 4V ~ 28V | - | Non-Inverting | - | General Purpose | CMOS | - | 1:1 | - | - | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | - | 86mOhm | - | - | - | - | - | - | - | - | - | Isolated Gate Drivers | Load Discharge, Status Flag | 13V | - | - | - | ||
![]() 1ED44171N01BXTSA1 Infineon Technologies | 448 |
| - | Surface Mount | PG-SOT23-5 | - | PG-SOT23-5-1 | - | - | - | - | Low-Side | 3000 | - | - | - | - | 1.2V, 1.9V | - | + 125 C | - | - | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 1ED44171N01B SP005613975 | - | - | Active | - | - | - | - | - | - | - | - | 20 V | 12.7 V | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | Low-Side | - | - | - | - | 12.7V ~ 20V | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 5ns, 5ns | - | - | - | - | Single | 1 Driver | - | - | IGBT, N-Channel, P-Channel MOSFET | 2.6A, 2.6A | - | - | - | - | - | - | - | Driver ICs - Various | - | - | - | - | - | ||
![]() 1EDN9550BXTSA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | PG-SOT23-6 | - | PG-SOT23-6 | - | - | - | - | High-Side and Low-Side | 3000 | 4.5 ns | - | - | - | - | - | + 150 C | - | - | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1EDN9550B SP005570668 | - | - | Active | 55 ns | - | - | - | - | Details | - | - | 20 V | 4.5 V | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | EiceDRIVER™ | - | - | - | High-Side, Low-Side | - | - | - | - | 4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | 4 A, 8 A | - | - | Inverting, Non-Inverting | - | - | - | 6.5 ns | - | - | 1ns, 1ns | - | - | - | - | Single | 1 Driver | - | - | N-Channel MOSFET, SiC MOSFET | 5.2A, 9.4A | - | 400 V | - | - | - | - | - | Driver ICs - Various | - | - | - | - | - | ||
![]() UCC27284DRCR Texas Instruments | In Stock | - | Datasheet | Surface Mount, Wettable Flank | VSON-10 | - | 10-VSON (3x3) | - | - | - | - | Half-Bridge | 3000 | 10 ns | - | - | - | 1.3V, 1.9V | - | + 125 C | - | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | 30 ns | - | - | - | - | Details | - | - | 16 V | 5.5 V | - | - | - | - | - | - | -40°C ~ 125°C | Reel | UCC27284 | - | - | - | Half-Bridge | - | - | - | - | 5.5V ~ 16V | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 2.2 mA | - | - | 3.5 A, 2.5 A | - | - | Non-Inverting | - | - | - | 12 ns | - | - | 10ns, 10ns | - | - | - | - | Independent | 2 Driver | - | - | N-Channel MOSFET | 3A, 3A | - | 100 V | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | - | ||
![]() 5962-8850301PA Maxim Integrated | In Stock | - | - | - | - | NO | - | 8 | - | - | - | - | 50 | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | 5962-8850301PA | - | - | - | - | - | - | 1 | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | - | 5962 | Obsolete | DIP | - | - | - | - | 20 | 7.52 | N | No | This product may require additional documentation to export from the United States. | 18 V | 4.5 V | - | - | 0.06 µs | 0.12 µs | - | Military grade | - | Tube | 5962 | e0 | No | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 240 | 2 | - | 2.54 mm | not_compliant | 8 | R-GDIP-T8 | - | - | Not Qualified | - | - | 4.5/18 V | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | MIL-STD-883 Class B | - | - | 1.5 A | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8705HQRHBRQ1 Texas Instruments | In Stock | - | Datasheet | Surface Mount, Wettable Flank | VQFN-32 | - | 32-VQFN (5x5) | - | - | - | - | - | 3000 | - | - | - | - | - | - | + 125 C | - | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 850 ns | - | - | - | - | Details | - | - | 37 V | 4.9 V | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8705-Q1 | - | - | - | Half-Bridge | - | Automotive | - | - | 4.9V ~ 37V | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | 1 Output | - | - | - | - | - | - | PWM, SPI | - | - | Half Bridge (2) | 5 mA | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | Half-Bridge Drivers | - | - | - | - | - | ||
![]() NCV84090DR2G ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOIC-8 | - | 8-SOIC | - | - | 24A | - | - | 2500 | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | SOIC | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -0.3 → 41V dc | - | - | 8 | - | - | 1 | - | - | P-Channel | - | - | - | On/Off | - | 24A | High Side | 24 A | Not Required | - | Non-Inverting | - | General Purpose | CMOS | - | 1:1 | 4V ~ 28V | - | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | - | - | - | - | 90mOhm | - | - | - | - | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | 28V | - | - | - | ||
![]() LMG3425R050RQZT Texas Instruments | In Stock | - | Datasheet | Surface Mount | VQFN-54 | - | 54-VQFN (12x12) | - | - | - | - | - | 250 | 21 ns | - | - | - | - | - | + 125 C | - | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | 18 V | 7.5 V | - | GaN | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | LMG3425R050 | - | - | - | High-Side, Low-Side | - | General Purpose | - | - | 7.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | Non-Inverting | PWM | - | - | Half Bridge | - | - | - | - | - | - | - | 2.5 ns | - | 7.5V ~ 18V | - | 1.2A | - | Over Current, Over Temperature, UVLO | - | - | 1 Driver | - | 43mOhm | - | - | - | - | - | - | 1.2A | Inductive, Capacitive, Resistive | - | Half-Bridge Drivers | Bootstrap Circuit, Latch Function, Slew Rate Controlled | - | - | - | - | ||
![]() 1SP0635S2M1C-MBN1200E33D Power Integrations | In Stock | - | - | - | - | - | - | - | 3300 V | - | - | - | 6 | 30 ns | - | 15.5 V | 14.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 10 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 3 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0335V2M1-FZ500R6KE3 Power Integrations | In Stock | - | - | - | - | - | - | - | 6500 V | - | - | - | 6 | 30 ns | - | 26.5 V | 23.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 7.4 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 3.5 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 10 mm | 190 mm | 46.5 mm | ||
![]() 1SP0635D2S1-MBN1800F33E Power Integrations | In Stock | - | - | - | - | - | - | - | 3300 V | - | - | - | 6 | 30 ns | - | 15.5 V | 14.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 9.5 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 2.6 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 6 mm | 137.3 mm | 44 mm | ||
![]() 1SP0635S2M1-1MBI1200UE-330 Power Integrations | In Stock | - | - | - | - | - | - | - | 3300 V | - | - | - | 6 | 30 ns | - | 15.5 V | 14.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 8.1 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 3 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0635S2M1C-CM1200HC-66H Power Integrations | In Stock | - | - | - | - | - | - | - | 3300 V | - | - | - | 6 | 30 ns | - | 15.5 V | 14.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 6.6 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 3 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0335S2M1C-FZ750R65KE3 Power Integrations | In Stock | - | - | - | - | - | - | - | 6500 V | - | - | - | 6 | 30 ns | - | 26.5 V | 23.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 4.9 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 3.5 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 13 mm | 190 mm | 46.5 mm | ||
![]() 2SP0320T2A0-FF1200R12IE5 Power Integrations | In Stock | - | - | - | - | - | - | - | 1200 V | - | - | - | 3 | 25 ns | - | 15.5 V | 14.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 20 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | 3 W | - | - | 7 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 18 mm | 150 mm | 94 mm | ||
![]() 1SP0335V2M1C-CM1000HG-130XA Power Integrations | In Stock | - | - | - | - | - | - | - | 6500 V | - | - | - | 6 | 30 ns | - | 26.5 V | 23.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 9 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 3.5 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 10 mm | 190 mm | 46.5 mm | ||
![]() 1SP0635S2M1-FZ1200R33HE3 Power Integrations | In Stock | - | - | - | - | - | - | - | 3300 V | - | - | - | 6 | 30 ns | - | 15.5 V | 14.5 V | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 4 kHz | Scale-2 | - | - | - | - | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | 3 W | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Drivers | - | - | 13 mm | 197 mm | 44 mm |