- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector- Emitter Voltage VCEO Max | Factory Pack QuantityFactory Pack Quantity | Fall Time | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | SwitchingFrequency | Tradename | Packaging | Series | Output Voltage | Output Current | Output Power | Rise Time | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SD536F2-FZ2400R17KF6_Opt1 Power Integrations | In Stock | - | - | - | 4 | 20 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | N | 5.5 kHz | Scale-1 | Bulk | 1SD536F2 | - | 36 A | 5 W | 15 ns | IGBT Drivers | - | 193 mm | 50 mm | ||
![]() 1SP0635V2M1-CM1800HC-66X Power Integrations | In Stock | - | - | 3300 V | 6 | 30 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | Details | 10 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3 W | 9 ns | IGBT Drivers | 12 mm | 197 mm | 44 mm | ||
![]() 1SP0635S2M1-FZ1200R33KF2C Power Integrations | In Stock | - | - | 3300 V | 6 | 30 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | Details | 5.2 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3 W | 9 ns | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0635V2M1C-CM1200HC-66H Power Integrations | In Stock | - | - | 3300 V | 6 | 30 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | Details | 6.6 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3 W | 9 ns | IGBT Drivers | 12 mm | 197 mm | 44 mm | ||
![]() 1SP0335V2M1C-FZ500R6KE3 Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - 40 C | Details | 7.4 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3.5 W | 9 ns | IGBT Drivers | 10 mm | 190 mm | 46.5 mm | ||
![]() 1SP0335D2S1C-FZ600R65KE3 Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - 40 C | Details | 6.1 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3.3 W | 9 ns | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 1SD536F2-CM1200HC-50H_Opt1 Power Integrations | In Stock | - | - | - | 4 | 20 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | N | 7.5 kHz | Scale-1 | Bulk | 1SD536F2 | - | 36 A | 5 W | 15 ns | IGBT Drivers | - | 193 mm | 50 mm | ||
![]() 1SP0335D2S1C-FZ500R6KE3 Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - 40 C | Details | 6.9 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3.3 W | 9 ns | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 1SP0335S2M1C-FZ600R65KE3 Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - 40 C | Details | 6.5 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3.5 W | 9 ns | IGBT Drivers | 13 mm | 190 mm | 46.5 mm | ||
![]() 1SP0335V2M1C-FZ600R65KE3 Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - 40 C | Details | 6.5 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3.5 W | 9 ns | IGBT Drivers | 10 mm | 190 mm | 46.5 mm | ||
![]() 1SP0635V2M1C-MBN1200E33D Power Integrations | In Stock | - | - | 3300 V | 6 | 30 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | Details | 10 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3 W | 9 ns | IGBT Drivers | 12 mm | 197 mm | 44 mm | ||
![]() 1SP0335D2S1C-DIM1200ASM45-TS001 Power Integrations | In Stock | - | - | 4500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - 40 C | Details | 7 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3.3 W | 9 ns | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 2SP0115T2B0C-FF600R06ME3 Power Integrations | In Stock | - | - | 1200 V | 12 | 10 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | Details | 10 kHz | Scale-2 | Bulk | Plug-and-Play | - | 15 A | 1.2 W | 5 ns | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 1SP0335D2M1-CM1000HG-130XA Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - 40 C | N | 9 kHz | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 3.5 W | 9 ns | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 2SP0115T2C0C-FZ3600R12HP4 Power Integrations | In Stock | - | - | - | 12 | - | - | - | - | - | Details | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | ||
![]() 2SP0115T2C0C-FF1000R17IE4 Power Integrations | In Stock | - | - | - | 12 | - | - | - | - | - | Details | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | ||
![]() 2SP0115T2C0C-FZ3600R17KE Power Integrations | In Stock | - | - | - | 12 | - | - | - | - | - | Details | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | ||
![]() 1SP0635S2M1-FZ3600R17HP4 Power Integrations | In Stock | - | - | 1.7 kV | 6 | 30 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | N | - | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 2.2 W | 9 ns | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0635V2M1-FZ1200R12HP4 Power Integrations | In Stock | - | - | - | 6 | - | - | - | - | - | N | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | ||
![]() 1SP0635V2M1-FZ2400R17HP4_B29 Power Integrations | In Stock | - | - | 1.7 kV | 6 | 30 ns | 15.5 V | 14.5 V | + 85 C | - 40 C | N | - | Scale-2 | Bulk | Plug-and-Play | - | 35 A | 2.2 W | 9 ns | IGBT Drivers | 12 mm | 197 mm | 44 mm |