- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector- Emitter Voltage VCEO Max | Factory Pack QuantityFactory Pack Quantity | Fall Time | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Maximum Turn-On Delay Time | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Packaging | Series | Number of Outputs | Output Voltage | Operating Supply Current | Output Current | Output Power | Rise Time | Number of Drivers | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SP0335S2M1C-FZ600R65KE3 Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | Details | - | - | 6.5 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3.5 W | 9 ns | - | IGBT Drivers | 13 mm | 190 mm | 46.5 mm | ||
![]() 1SP0335V2M1C-FZ600R65KE3 Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | Details | - | - | 6.5 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3.5 W | 9 ns | - | IGBT Drivers | 10 mm | 190 mm | 46.5 mm | ||
![]() 1SP0635V2M1C-MBN1200E33D Power Integrations | In Stock | - | - | 3300 V | 6 | 30 ns | 15.5 V | 14.5 V | + 85 C | - | - | - 40 C | - | - | Details | - | - | 10 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3 W | 9 ns | - | IGBT Drivers | 12 mm | 197 mm | 44 mm | ||
![]() 1SP0335D2S1C-DIM1200ASM45-TS001 Power Integrations | In Stock | - | - | 4500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | Details | - | - | 7 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3.3 W | 9 ns | - | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 2SP0115T2B0C-FF600R06ME3 Power Integrations | In Stock | - | - | 1200 V | 12 | 10 ns | 15.5 V | 14.5 V | + 85 C | - | - | - 40 C | - | - | Details | - | - | 10 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 15 A | 1.2 W | 5 ns | - | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 1SP0335D2M1-CM1000HG-130XA Power Integrations | In Stock | - | - | 6500 V | 6 | 30 ns | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | N | - | - | 9 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3.5 W | 9 ns | - | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 1SP0335D2S1C-5SNA0750G650300 Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 26.5 V | 23.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 45 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0335D2S1-MBN1500FH45F-H Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | N | 26.5 V | 23.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 45 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SD536F2-5SNA2400E120100 Power Integrations | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | N | - | - | - | Scale-1 | Bulk | 1SD536F2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635V2M1C-5SNE1000E330300 Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 15.5 V | 14.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 120 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0635V2M1-CM1200H-66H Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 15.5 V | 14.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 120 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 2SP0115T2B0-CM800DX-24T1 Power Integrations | In Stock | - | - | - | 12 | 10 ns | - | - | + 85 C | 65 ns | 75 ns | - 40 C | SMD/SMT | - | Details | 15.5 V | 14.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 33 mA | - | - | 5 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 2SP0115T2A0-CM800DX-24T1 Power Integrations | In Stock | - | - | - | 12 | 10 ns | - | - | + 85 C | 65 ns | 75 ns | - 20 C | SMD/SMT | - | Details | 15.5 V | 14.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 33 mA | - | - | 5 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0335S2M1C-5SNA0500J650300 Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 26.5 V | 23.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 45 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0335S2M1C-CM600HG-130H Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 26.5 V | 23.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 45 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 2SP0430T2A0-FF1800R12IE5 Power Integrations | In Stock | - | - | - | 3 | - | - | - | + 85 C | 145 ns | 215 ns | - 40 C | SMD/SMT | 2 W | N | 16 V | 0 V | - | Scale-2 | Bulk | 2SP0430 | 2 Output | 16.5 V | 480 mA | 30 A | - | - | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0335V2M1-MBN800H45E2-H Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | N | 26.5 V | 23.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 45 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0335D2S1C-CM1200HG-90R Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 26.5 V | 23.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 45 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0635S2M1C-5SNA1800E330400 Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 15.5 V | 14.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 120 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0635V2M1C-5SNA1000N330300 Power Integrations | In Stock | - | - | - | 6 | 30 ns | - | - | + 85 C | 185 ns | 190 ns | - 40 C | SMD/SMT | - | Details | 15.5 V | 14.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 120 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - |