- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Memory Types | Turn Off Delay Time | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Access Time | Data Bus Width | Output Characteristics | Halogen Free | Rise Time | Fall Time (Typ) | Density | Output Polarity | Release Time | Core Architecture | Input Characteristics | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Programmable I/O | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6391D STMicroelectronics | 10000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Half-Bridge | 1.1V 1.9V | - | 200 ns | - | - | -40°C~150°C TJ | Tube | - | e4 | - | Active | 3 (168 Hours) | 14 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 800mW | 12.5V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | 800kHz | 40 | L6391 | 14 | - | - | - | 580V | 430mA | - | 15V | - | - | - | - | - | 100μA | - | 800mW | 290mA | - | 200 ns | - | Non-Inverting | 200 ns | - | - | - | - | - | 120ns | 70 ns | - | - | - | - | - | 75ns 35ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 430mA | YES | - | - | 600V | 1.65mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1427COA Microchip Technology | 2 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 3V | - | - | Commercial grade | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC1427 | 8 | - | 2 | - | 16V | 1.2A | - | - | - | - | - | - | - | 13mA | - | 470mW | 1.2A | 9mA | 75 ns | - | Non-Inverting | 125 ps | - | - | - | - | - | 35ns | 25 ns | - | - | - | - | - | 35ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | - | 1.2A | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | - | 1.42mm | - | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1403-E/SN Microchip Technology | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1403 | 8 | - | - | - | 25mV | 4.5A | - | - | 1 | - | - | - | - | 2mA | - | - | 4.5A | 2mA | 48 ns | - | Inverting | 48 ns | - | - | - | - | - | 28ns | 28 ns | - | - | - | - | - | 15ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.065 μs | 4.5A | - | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN73892MX ON Semiconductor | 56000 |
| Datasheet | - | ACTIVE, NOT REC (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | 1.206g | Half-Bridge | 0.8V 2.5V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Not For New Designs | 3 (168 Hours) | - | - | EAR99 | - | Tin (Sn) | - | - | - | 1.4W | 10V~20V | - | - | 260 | - | - | - | - | 30 | FAN73892 | - | - | 3 | - | - | 650mA | - | - | - | - | - | - | - | 500μA | - | 1.4W | 650mA | - | 650 ns | - | Inverting | - | - | - | - | - | - | 50ns | 30 ns | - | - | - | - | - | 50ns 30ns | - | - | 3-Phase | - | 6 | - | - | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3100CMPX ON Semiconductor | 1720 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | 6 | - | 30mg | Low-Side | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | - | - | 240mW | 4.5V~18V | DUAL | - | - | 1 | 12V | - | - | - | FAN3100 | - | - | - | - | - | 3A | 12V | - | - | - | - | - | - | 200μA | - | - | 3A | 350μA | 30 ns | - | Inverting, Non-Inverting | 30 ns | - | - | - | - | - | 20ns | 14 ns | - | - | - | - | - | 13ns 9ns | - | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | - | 1 | - | - | - | - | N-Channel MOSFET | 3A 3A | - | - | TRANSIENT | - | 750μm | - | 2mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4420VOA713 Microchip Technology | 44 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | EPROM | - | - | Yes | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC4420 | 8 | - | - | - | - | 6A | - | - | - | - | - | - | 2kB | 3mA | 72B | 470mW | - | 1.5mA | 75 ns | - | Non-Inverting | 75 ns | - | - | 8b | - | - | 35ns | 35 ns | - | - | - | PIC | - | 25ns 25ns | 20MHz | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 20 | 1 | - | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2113PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | Half-Bridge | 6V 9.5V | - | 20 ns | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2113PBF | - | - | 2 | - | 620V | 2.5A | - | 15V | - | - | - | - | - | 340μA | - | 1.6W | 2.5A | 340μA | 160 ns | - | Non-Inverting | 20 ns | - | - | - | - | - | 35ns | 25 ns | - | - | 120 ns | - | - | 25ns 17ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | - | 0.16 μs | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | 0.15 μs | TRANSIENT; UNDER VOLTAGE | 600V | 4.9276mm | - | 20.1676mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4420COA713 Microchip Technology | 2800 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | Commercial grade | - | 0°C~150°C TJ | Cut Tape (CT) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC4420 | 8 | - | - | - | - | 6A | - | - | - | SPI, Serial | - | - | - | 3mA | - | 470mW | - | 1.5mA | 75 ns | - | Non-Inverting | 75 ns | - | 100 ns | - | - | - | 35ns | 35 ns | 16 kb | - | - | - | - | 25ns 25ns | 5MHz | - | Single | - | 1 | - | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4421YM Microchip Technology | 6 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | - | Industrial grade | - | -40°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | 1.04W | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4421 | - | - | 1 | - | - | 9A | - | - | 1 | - | 18V | 4.5V | - | 1.5mA | - | 1.04W | 9A | - | 60 ns | - | Inverting | 60 ns | - | - | - | - | - | 75ns | 75 ns | - | - | - | - | - | 20ns 24ns | - | - | Single | - | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 9A 9A | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4469COE713 Microchip Technology | 4265 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Low-Side | 0.8V 2.4V | - | - | Commercial grade | - | 0°C~150°C TJ | Cut Tape (CT) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | Matte Tin (Sn) | - | - | - | 760mW | 4.5V~18V | DUAL | GULL WING | 260 | 4 | - | 1.27mm | - | 40 | TC4469 | 16 | - | - | - | - | 1.2A | - | - | - | - | - | - | - | 1.5mA | - | 760mW | 500mA | 4mA | 75 ns | - | Inverting, Non-Inverting | 75 ns | - | - | - | - | - | 15ns | 15 ns | - | - | - | - | - | 15ns 15ns | - | AND GATE BASED MOSFET DRIVER | Independent | - | 4 | 10μA | 0.1 μs | 1.2A | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | - | 2.3876mm | - | 10.4648mm | 7.5946mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33152PG ON Semiconductor | 6 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 4.535924g | Low-Side | 0.8V 2.6V | - | 90 ns | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | 1W | 6.1V~18V | DUAL | - | 260 | 2 | 12V | - | - | 40 | MC33152 | 8 | - | 2 | - | 10.8V | 1.5A | 12V | - | - | - | - | - | - | 10.5mA | - | 1W | 1.5A | - | 55 ns | - | Non-Inverting | 90 ps | - | - | - | - | Halogen Free | 36ns | 32 ns | - | - | - | - | - | 36ns 32ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | - | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 5.33mm | - | 10.02mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC3707N Texas Instruments | 920 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.053808g | Low-Side | 0.8V 2.2V | - | 180 ns | - | - | 0°C~70°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2W | 5V~40V | DUAL | - | - | 2 | 20V | - | - | - | UC3707 | 16 | - | - | - | - | 1.5A | 20V | - | - | - | - | - | - | 15mA | - | 2W | - | 15mA | - | - | Inverting, Non-Inverting | - | - | - | - | TOTEM-POLE | - | 60ns | 65 ns | - | TRUE AND INVERTED | - | - | STANDARD | 40ns 40ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.05 µs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | NO | 0.065 µs | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4426COA713 Microchip Technology | 9638 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | Commercial grade | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | 470mW | - | 4.5mA | 50 ns | - | Inverting | 50 ns | - | - | - | - | - | 30ns | 30 ns | - | - | - | - | - | 19ns 19ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | 1.75mm | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN73912MX ON Semiconductor | 1980 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 1.04g | Half-Bridge | 6V 9.5V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | yes | Active | 3 (168 Hours) | - | - | - | - | Tin (Sn) | - | - | - | - | 12V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25ns 15ns | - | - | Independent | - | 2 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 2A 3A | - | - | - | 1200V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP5901MNTBG ON Semiconductor | 497 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 10 hours ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | Half-Bridge | 1V 2V | - | 30 ns | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 4.5V~13.2V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | NCP5901 | 8 | - | - | Not Qualified | 35V | - | - | - | - | - | - | - | - | 12.2mA | - | - | - | - | 35 ns | - | Non-Inverting | 30 ns | - | - | - | - | Halogen Free | 16ns | 11 ns | - | - | - | - | - | 16ns 11ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | - | 2 | - | - | - | - | N-Channel MOSFET | - | YES | - | - | - | 950μm | - | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4431COA Microchip Technology | 1 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | High-Side or Low-Side | 0.8V 2.4V | - | - | Commercial grade | - | 0°C~150°C TJ | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~30V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC4431 | 8 | - | 1 | - | 29.2V | 1.5A | - | 4.5/30V | - | - | - | - | - | 4mA | - | 470mW | 1.5A | 4mA | 90 ns | - | Inverting | 90 ns | - | - | - | - | - | 40ns | 50 ns | - | - | - | - | - | 25ns 33ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | - | 3A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 1.42mm | - | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP81071ADR2G ON Semiconductor | 33000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 1.2V 1.8V | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Tin (Sn) | - | - | - | - | 4.5V~20V | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | - | - | - | Not Qualified | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 3mA | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ns 8ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | - | - | - | N-Channel MOSFET | 5A 5A | NO | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5102MM/NOPB Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Half-Bridge | 0.8V 2.2V | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.5mm | - | - | LM5102 | 10 | - | 2 | - | - | 1.8A | - | - | - | - | - | - | - | 3mA | - | - | 1.8A | 3mA | 56 ns | 400μA | Non-Inverting | 750 ns | - | - | - | - | - | 600ns | 600 ns | - | TRUE | 15 ns | - | - | 600ns 600ns | - | - | Independent | - | - | - | 0.056 µs | 1.8A | - | N-Channel MOSFET | 1.6A 1.6A | - | 0.056 µs | UNDER VOLTAGE | 118V | 1.07mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC37321P Texas Instruments | In Stock |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 440.409842mg | Low-Side | 1.1V 2.7V | - | - | - | - | 0°C~70°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 350mW | 4V~15V | DUAL | - | - | 1 | 14V | 2.54mm | - | - | UCC37321 | 8 | - | 1 | - | 150mV | 9A | - | - | - | - | - | - | - | 650μA | - | 350mW | 9A | 650μA | 70 ns | - | Inverting | 70 ns | 300mV | - | - | TOTEM-POLE | - | 70ns | 30 ns | - | TRUE AND INVERTED | - | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 0.07 µs | 9A | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2136JTRPBF Infineon Technologies | 25000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44 | - | - | Half-Bridge | 0.8V 3V | - | 550 ns | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | Active | 3 (168 Hours) | 32 | - | EAR99 | 100Ohm | - | - | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | IR2136JPBF | - | S-PQCC-J32 | - | Not Qualified | - | 350mA | - | 12/20V | - | - | - | - | - | - | - | 2W | - | - | - | - | Inverting | 550 ns | - | - | - | - | - | 190ns | 75 ns | - | - | - | - | - | 125ns 50ns | - | - | 3-Phase | - | 6 | - | - | - | 15V | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | 4.572mm | - | 16.6624mm | 16.6624mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |