- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Collector- Emitter Voltage VCEO Max | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Input Voltage-Max | Input Voltage-Min | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Number of Outputs | Output Voltage | Output Current | Input Type | Output Power | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SP0635D2S1-1MBI1500UE-330 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 4.7 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0635D2S1-1MBI1600VC-170E Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 3.9 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0335D2S1-5SNA0600G650100 Power Integrations | In Stock | - | - | - | - | - | - | 6500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 11 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 2SP0320T2C0C-FF1200R12IE5 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0335S2M1-33 Power Integrations | In Stock | - | - | Chassis Mount | Module | Module | - | 3300 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | Power Integrations | - 40 C | - | Bulk | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | Scale-2 | -40°C ~ 85°C | Bulk | Plug-and-Play | - | 23.5V ~ 26.5V | - | - | 35 A | - | 2.5 W | 9 ns | 9ns, 30ns | Single | 1 | IGBT | 35A, 35A | 3300 V | IGBT Drivers | - | ||
![]() 2SC0435T2G1C-17 Power Integrations | In Stock | - | - | Chassis Mount | Module | Module | 2SC0435 | - | - | 24 | 20 ns | 15.5 V | 14.5 V | - | + 85 C | Power Integrations | - 40 C | - | Bulk | Active | Details | This product may require additional documentation to export from the United States. | - | - | 100 kHz | SCALE | -40°C ~ 85°C (TA) | Bulk | SCALE-2+ | - | 14.5V ~ 15.5V | - | - | 35 A | - | 4 W | 20 ns | 20ns, 20ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 35A, 35A | 1700 V | IGBT Drivers, MOSFET Drivers | - | ||
![]() 2SC0108T2D0C-12 Power Integrations | In Stock | - | - | Chassis Mount | Module | Module | 2SC0108 | - | - | 30 | 15 ns | 15.5 V | 14.5 V | - | + 85 C | Power Integrations | - 40 C | - | Bulk | Active | Details | This product may require additional documentation to export from the United States. | - | - | 50 kHz | SCALE | -40°C ~ 85°C (TA) | Bulk | SCALE-2+ | - | 14.5V ~ 15.5V | - | - | 8 A | - | 1 W | 17 ns | 17ns, 15ns | Independent | 2 | IGBT | 8A, 8A | 1200 V | IGBT Drivers | - | ||
![]() 2SC0108T2F1C-17 Power Integrations | In Stock | - | - | Chassis Mount | Module | Module | 2SC0108 | - | - | 30 | 15 ns | 15.5 V | 14.5 V | - | + 85 C | Power Integrations | - 40 C | - | Bulk | Active | Details | This product may require additional documentation to export from the United States. | - | - | 50 kHz | SCALE | -40°C ~ 85°C (TA) | Bulk | SCALE-2+ | - | 14.5V ~ 15.5V | - | - | 8 A | - | 1 W | 17 ns | 17ns, 15ns | Independent | 2 | IGBT | 8A, 8A | 1700 V | IGBT Drivers | - | ||
![]() 2SC0435T2H0C-17 Power Integrations | In Stock | - | - | Chassis Mount | Module | Module | 2SC0435 | - | - | 24 | 20 ns | 15.5 V | 14.5 V | - | + 85 C | Power Integrations | - 40 C | - | Bulk | Active | Details | This product may require additional documentation to export from the United States. | - | - | 100 kHz | SCALE | -40 to 85 °C | Bulk | SCALE-2+ | IGBT and MOSFET Driver Module | 14.5V ~ 15.5V | - | 15 V | 35 A | - | 4 W | 20 ns | 20ns, 20ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 35A, 35A | 1700 V | IGBT Drivers, MOSFET Drivers | 14.5 to 15.5 V | ||
![]() 2SP0115T2B0-FF450R06ME3 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 20 C | - | - | - | N | - | - | - | 13 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 1 W | 5 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0635D2S1-CM800HC-66H Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 5.4 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0635D2S1-DIM800NSM33-F000 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 4.6 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0635D2S1-FZ2400R17HP4_B29 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 3.6 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0335D2S1-DIM1200ASM45-TS001 Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 4.8 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0635D2S1-5SNA1500E330305 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | SMD/SMT | - | - | N | - | 15.5 V | 14.5 V | 5.1 kHz | Scale-2 | - | Bulk | Plug-and-Play | High-Side, Low-Side | - | 1 Output | - | 35 A | - | 2 W | 9 ns | - | - | 1 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 1SP0635D2S1-FZ1800R17HP4_B29 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0635D2S1-FZ3600R12HP4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 3.3 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0335V2M1-MBN1000FH45F-H Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 15 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2.5 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0335D2S1-CM600HG-90H Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 11 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | ||
![]() 1SP0335D2S1-5SNA0500J650300 Power Integrations | In Stock | - | - | - | - | - | - | 6500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | - | N | - | - | - | 11 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | 2.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - |