- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Development Kit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Logic voltage-VIL, VIH | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Maximum Turn-On Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Number of Outputs | Configuration | Operating Supply Current | Output Current | Input Type | Logic Type | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Shutdown |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP2103FBZ-T7A Intersil (Renesas Electronics America) | In Stock | - | - | - | SOIC-8 | - | HIP2103DBEVAL1Z, HIP2103-4MBEVAL1Z | - | 250 | 17 ns | - | + 125 C | - | - | - | - 40 C | Yes | SMD/SMT | - | 950 mW | - | 46 ns | 15 Ohms | Details | 14 V | 4.5 V | - | - | MouseReel | - | Half-Bridge | - | 1 Output | Inverting | - | 200 mA | - | CMOS | 21 ns | - | - | 1 Driver | - | - | - | Half-Bridge Drivers | Shutdown | ||
![]() 1SP0635D2S1C-MBN1200F33F Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635D2S1C-FZ1200R33KF2C Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635D2S1C-CM1000HC-66R Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635V2M1-MBN1000E33E2 Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SP0115T2A0-CM450DX-24T Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SP0115T2A0-CM300DX-24T Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SP0320V2A0-DP1000B1700T103715 Power Integrations | In Stock | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635V2M1-MBN1500E33E3 Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SP0115T2A0-CM600DX-24T Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | - | - | + 85 C | - | - | - | - 20 C | - | SMD/SMT | - | - | - | - | - | Details | 15.5 V | 14.5 V | Scale-2 | - | Bulk | Plug-and-Play | High-Side, Low-Side | - | 2 Output | Inverting | - | - | - | - | 5 ns | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() LF2113BTR IXYS | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | - | Half-Bridge | 1500 | 13 ns | 5V, 9.5V | + 125 C | 94 ns | 105 ns | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.25 W | Active | 20 ns | - | Details | 20 V | 10 V | - | -40°C ~ 125°C (TA) | MouseReel | - | High-Side, Low-Side | 10V ~ 20V | 2 Output | - | 56 uA | - | Non-Inverting | CMOS | 15 ns | 15ns, 13ns | Independent | 2 Driver | IGBT, N-Channel MOSFET | 2.5A, 2.5A | 600 V | IGBT, MOSFET Gate Drivers | - | ||
![]() LF2104NTR IXYS | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | - | Half-Bridge | 2500 | 35 ns | 0.8V, 2.5V | + 125 C | 220 ns | 820 ns | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 625 mW | Active | 60 ns | - | Details | 20 V | 10 V | - | -40°C ~ 125°C (TA) | MouseReel | - | - | 10V ~ 20V | 2 Output | - | 350 uA | - | Inverting | CMOS, TTL | 70 ns | 70ns, 35ns | Independent | 1 Driver | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | Half-Bridge Drivers | - | ||
![]() LF2103NTR IXYS | In Stock | - | - | Surface Mount | SOIC-8 | 8-SOIC | - | Half-Bridge | 2500 | 35 ns | 0.8V, 2.5V | + 125 C | 220 ns | 820 ns | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 625 mW | Active | 60 ns | - | Details | 20 V | 10 V | - | -40°C ~ 125°C (TA) | MouseReel | - | Half-Bridge | 10V ~ 20V | 2 Output | - | 350 uA | - | Inverting | CMOS, TTL | 70 ns | 35ns, 35ns | Independent | 1 Driver | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | Half-Bridge Drivers | - | ||
![]() LF21904NTR IXYS | In Stock | - | - | Surface Mount | SOIC-14 | 14-SOIC | - | Half-Bridge | 2500 | 20 ns | 0.8V, 2.5V | + 125 C | 200 ns | 200 ns | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1 W | Active | 50 ns | - | Details | 20 V | 10 V | - | -40°C ~ 125°C (TA) | MouseReel | - | High-Side, Low-Side | 10V ~ 20V | 2 Output | - | 75 uA | - | Non-Inverting | CMOS, TTL | 25 ns | 25ns, 20ns | Independent | 2 Driver | IGBT, N-Channel MOSFET | 4.5A, 4.5A | 600 V | Driver ICs - Various | - | ||
![]() CGD1700HB2M-UNA Cree | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Half-Bridge | - | 2 Output | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | Isolated Gate Drivers | - | ||
![]() 1SP0635D2S1-5SNE1000E330300 Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | 30 ns | - | + 85 C | 185 ns | 190 ns | - | - 40 C | - | SMD/SMT | - | - | - | - | - | N | 15.5 V | 14.5 V | Scale-2 | - | Bulk | Plug-and-Play | - | - | 2 Output | - | 120 mA | - | - | - | 9 ns | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 1SP0335S2M1-MBN1800FH33F Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | 30 ns | - | + 85 C | 185 ns | 190 ns | - | - 40 C | - | SMD/SMT | - | - | - | - | - | N | 26.5 V | 23.5 V | Scale-2 | - | Bulk | Plug-and-Play | - | - | 2 Output | - | 45 mA | - | - | - | 9 ns | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 2SP0115T2C0-5SNA1200G450300 Power Integrations | In Stock | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335S2M1-CM400HG-130H Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | 30 ns | - | + 85 C | 185 ns | 190 ns | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | 26.5 V | 23.5 V | Scale-2 | - | Bulk | Plug-and-Play | - | - | 2 Output | - | 45 mA | - | - | - | 9 ns | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | ||
![]() 1SP0635D2S1C-YMIF1500-33 Power Integrations | In Stock | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |