- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Number of Outputs | Configuration | Output Current | Input Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX17603ASA Analog Devices | 43 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX17603 | - | Low-Side | - | 2V, 4.25V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | 4 A | Inverting | 6 ns | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | - | ||
![]() MAX15054AUT T Analog Devices | 948 | - | Datasheet | Surface Mount | SOT-23-6 | SOT-6 | MAX15054 | - | High Side | - | 1.8V, 3.9V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 4.6 V | - | -40°C ~ 150°C (TJ) | - | - | High-Side | - | 4.6V ~ 5.5V | 1 Output | - | 2 A | Non-Inverting | 18 ns | - | 18ns, 16ns | Single | 1 | N-Channel MOSFET | 2.5A, 2.5A | 65 V | MOSFET Gate Drivers | - | ||
![]() MAX5048AAUT#G16 Analog Devices | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | SOT-6 | MAX504 | - | Low-Side | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | 4V ~ 12.6V | - | - | - | Inverting, Non-Inverting | - | - | 82ns, 12.5ns | Single | 1 | N-Channel MOSFET | 1.3A, 7.6A | - | - | - | ||
![]() MAX15025HATB T Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX15025 | - | Low-Side | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 6.5V ~ 28V | - | - | - | Inverting, Non-Inverting | - | - | 48ns, 32ns | Independent | 2 | N-Channel MOSFET | 2A, 4A | - | - | - | ||
![]() SI823H5CB-IM1 Skyworks | In Stock | - | - | - | QFN-14 | - | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | Si823Hx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635V2M Power Integrations | In Stock | - | - | - | - | - | - | Power Integrations | - | 6 | - | Power Integrations | - | - | - | - | - | - | 1SP0635V2M1-MBN1200E33E | - | - | N | - | - | Scale-2 | - | Bulk | Plug-and-Play | - | PMIC - Power Management ICs | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | Gate Drivers | ||
![]() MAX17600AUA T Analog Devices | 25 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17600 | - | Low-Side | - | 0.8V, 2.1V | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | - | - | - | Inverting | - | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() MAX17604AUA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17604 | - | Low-Side | - | 2V, 4.25V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | 4 A | Non-Inverting | 6 ns | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | - | ||
![]() MAX17604ASA Analog Devices | 326 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX17604 | - | Low-Side | - | 2V, 4.25V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | 4 A | Non-Inverting | 6 ns | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | - | ||
![]() MAX17602ASA Analog Devices | 382 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX17602 | - | High Side and Low Side | - | 0.8V, 2.1V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | 4 A | Inverting, Non-Inverting | 6 ns | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | - | ||
![]() MAX15013AASA Analog Devices | 111 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX15013 | - | Half Bridge | - | 0.8V, 2V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 12.6 V | 8 V | - | -40°C ~ 150°C (TJ) | - | - | Half-Bridge | - | 8V ~ 12.6V | 2 Output | Non-Inverting | 2 A | Non-Inverting | 65 ns | - | 65ns, 65ns | Independent | 2 | N-Channel MOSFET | 2A, 2A | 175 V | MOSFET Gate Drivers | - | ||
![]() MAX17604AUA T Analog Devices | 42 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17604 | - | Low-Side | - | 2V, 4.25V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | 4 A | Non-Inverting | 6 ns | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | - | ||
![]() MAX17602AUA T Analog Devices | 12 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17602 | - | Low-Side | - | 0.8V, 2.1V | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | - | - | - | Inverting, Non-Inverting | - | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() MAX15024AATB T Analog Devices | 2032 | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX15024 | - | Low Side | - | 0.8V, 2V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - | 28 V | 4.5 V | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | 4.5V ~ 28V | 1 Output | Inverting, Non-Inverting | 8 A | Inverting, Non-Inverting | 22 ns | - | 22ns, 16ns | Single | 1 | N-Channel MOSFET | 4A, 8A | - | MOSFET Gate Drivers | - | ||
![]() LM5101AMR/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | 8-SO PowerPad | LM5101 | - | Half-Bridge | - | 2.3V, - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 9V ~ 14V | - | - | - | Non-Inverting | - | - | 430ns, 260ns | Synchronous | 2 | N-Channel MOSFET | 3A, 3A | 118 V | - | - | ||
![]() MAX8791GTA TGC1 Analog Devices | In Stock | - | - | - | - | - | MAX879 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRS21851SPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IRS21851SPBF | - | High-Side | - | 0.8V, 2.5V | - | - | International Rectifier | - | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | - | - | Non-Inverting | - | - | 15ns, 15ns | Single | 1 | IGBT, N-Channel MOSFET | 4A, 4A | 600 V | - | - | ||
![]() FAN73611M Fairchild | 95 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | High-Side | - | 0.8V, 2.5V | - | - | Fairchild Semiconductor | - | - | - | Tube | - | Obsolete | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | - | - | Non-Inverting | - | - | 70ns, 30ns | Single | 1 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | ||
![]() IR21091PBF International Rectifier | 7154 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | IR21091PBF | - | Half-Bridge | - | 0.8V, 2.9V | - | - | International Rectifier | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | - | - | Non-Inverting | - | - | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() LM5101ASD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-WSON (4x4) | - | - | Half-Bridge | - | 2.3V, - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 9V ~ 14V | - | - | - | Non-Inverting | - | - | 430ns, 260ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | 118 V | - | - |