- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Number of Outputs | Input Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR21363SPBF International Rectifier | 5018 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | IR21363SPBF | - | Half-Bridge | - | 0.8V, 3V | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 12V ~ 20V | - | Inverting | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() FAN7190MX Fairchild | 1262 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Half-Bridge | - | 1.2V, 2.5V | - | - | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 22V | - | Non-Inverting | - | - | 25ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 4.5A, 4.5A | 600 V | - | - | ||
![]() FAN3228CMPX Fairchild | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-MLP (3x3) | FAN3228 | - | Low-Side | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | 4.5V ~ 18V | - | Inverting, Non-Inverting | - | - | 12ns, 9ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | - | - | - | ||
![]() MAX15012BASA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX15012 | - | Half-Bridge | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | 8V ~ 12.6V | - | Inverting, Non-Inverting | - | - | - | - | 2 | - | - | 175 V | - | - | ||
![]() MAX22701EAWA T Maxim | In Stock | - | - | - | - | - | - | Maxim Integrated | - | 1000 | - | Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Reel | - | - | PMIC - Power Management ICs | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | Gate Drivers | ||
![]() LM5101ASD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-WSON (4x4) | - | - | Half-Bridge | - | 2.3V, - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 9V ~ 14V | - | Non-Inverting | - | - | 430ns, 260ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | 118 V | - | - | ||
![]() UCC37325P Unitrode | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | UCC37325 | - | Low-Side | - | 1V, 2V | - | - | Unitrode | - | - | - | Bulk | Active | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | 4.5V ~ 15V | - | Inverting, Non-Inverting | - | - | 20ns, 15ns | Independent | 2 | N-Channel, P-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() FAN3122CMPX Fairchild | 6901 | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-MLP (3x3) | - | - | Low-Side | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | 4.5V ~ 18V | - | Non-Inverting | - | - | 23ns, 19ns | Single | 1 | N-Channel MOSFET | 10.6A, 11.4A | - | - | - | ||
![]() MAX626MJA/883B Analog Devices | 48 | - | Datasheet | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | MAX626 | - | Low-Side | - | 0.8V, 2.4V | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Active | - | - | -55°C ~ 125°C (TA) | - | Military, MIL-STD-883 | - | - | 4.5V ~ 18V | - | Inverting | - | - | 25ns, 20ns | Independent | 2 | N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - | ||
![]() IR21364SPBF International Rectifier | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | IR21364 | - | Half-Bridge | - | 0.8V, 2.5V | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 11.5V ~ 20V | - | Non-Inverting | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() UCC27325P Unitrode | 9630 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | Low-Side | - | 1V, 2V | - | - | Unitrode | - | - | - | Bulk | Active | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | 4.5V ~ 15V | - | Inverting, Non-Inverting | - | - | 20ns, 15ns | Independent | 2 | N-Channel, P-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() MAX5077AUD Analog Devices | 116 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | 14-TSSOP-EP | MAX5077 | - | Low-Side | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Obsolete | - | 4.5 V | -40°C ~ 150°C (TJ) | - | - | Low-Side | - | 4.5V ~ 15V | 2 Output | RC Input Circuit | 10 ns | - | 10ns, 10ns | Synchronous | 2 | N-Channel MOSFET | 3A, 3A | - | - | - | ||
![]() FAN73611M Fairchild | 95 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | High-Side | - | 0.8V, 2.5V | - | - | Fairchild Semiconductor | - | - | - | Tube | Obsolete | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | Non-Inverting | - | - | 70ns, 30ns | Single | 1 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - | - | ||
![]() IR21091PBF International Rectifier | 7154 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | IR21091PBF | - | Half-Bridge | - | 0.8V, 2.9V | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | Non-Inverting | - | - | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() IRS25752LTRPBF International Rectifier | In Stock | - | - | Surface Mount | SOT-23-6 | PG-SOT23-6 | - | - | High-Side | - | - | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | -55°C ~ 150°C (TJ) | - | µHVIC™ | - | - | 10V ~ 18V | - | Non-Inverting | - | - | 85ns, 40ns | Single | 1 | N-Channel MOSFET | 160mA, 240mA | 600 V | - | - | ||
![]() LM5111-1M National Semiconductor | 100 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM5111 | - | Low-Side | - | 0.8V, 2.2V | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 3.5V ~ 14V | - | Non-Inverting | - | - | 14ns, 12ns | Independent | 2 | N-Channel MOSFET | 3A, 5A | - | - | - | ||
![]() SKHI 23/12 R Semikron | In Stock | - | - | - | - | - | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC5021YM TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF2106NTR Littelfuse | 2500 | - | - | - | SOIC-8 | - | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 20 V | 10 V | - | - | - | High-Side, Low-Side | - | - | 2 Output | - | 100 ns | - | - | - | 2 Driver | - | - | - | Driver ICs - Various | - | ||
![]() LF21814NTR Littelfuse | 2500 | - | - | - | SOIC-14 | - | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 20 V | 10 V | - | - | - | High-Side, Low-Side | - | - | 2 Output | - | 40 ns | - | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - |