- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Number of Outputs | Configuration | Note | Output Current | Input Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR21064SPBF International Rectifier | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | IR21064SPBF | - | High-Side or Low-Side | - | 0.8V, 2.9V | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | - | - | - | Non-Inverting | - | - | 150ns, 50ns | Independent | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() MAX15012BASA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX15012 | - | Half-Bridge | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | 8V ~ 12.6V | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 2 | - | - | 175 V | - | - | ||
![]() MAX22701EAWA T Maxim | In Stock | - | - | - | - | - | - | Maxim Integrated | - | 1000 | - | Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | Gate Drivers | ||
![]() IRS23365DMTRPBF International Rectifier | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad, 34 Leads | 48-MLPQ (7x7) | - | - | Half-Bridge | - | 0.8V, 2.5V | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 20V | - | - | - | - | Non-Inverting | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 180mA, 380mA | 600 V | - | - | ||
![]() IRS26310DJTRPBF International Rectifier | 554 | - | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44-PLCC, 32 Leads (16.58x16.58) | IRS26310 | - | Half-Bridge | - | 0.8V, 2.5V | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 12V ~ 20V | - | - | - | - | Non-Inverting | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() FAN7190MX Fairchild | 1262 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Half-Bridge | - | 1.2V, 2.5V | - | - | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 10V ~ 22V | - | - | - | - | Non-Inverting | - | - | 25ns, 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 4.5A, 4.5A | 600 V | - | - | ||
![]() FAN3228CMPX Fairchild | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-MLP (3x3) | FAN3228 | - | Low-Side | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | 4.5V ~ 18V | - | - | - | - | Inverting, Non-Inverting | - | - | 12ns, 9ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | - | - | - | ||
![]() IR21363SPBF International Rectifier | 5018 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | IR21363SPBF | - | Half-Bridge | - | 0.8V, 3V | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 12V ~ 20V | - | - | - | - | Inverting | - | - | 125ns, 50ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | ||
![]() FAN3122CMPX Fairchild | 6901 | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-MLP (3x3) | - | - | Low-Side | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | 4.5V ~ 18V | - | - | - | - | Non-Inverting | - | - | 23ns, 19ns | Single | 1 | N-Channel MOSFET | 10.6A, 11.4A | - | - | - | ||
![]() MAX626MJA/883B Analog Devices | 48 | - | Datasheet | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | MAX626 | - | Low-Side | - | 0.8V, 2.4V | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Active | - | - | - | -55°C ~ 125°C (TA) | - | Military, MIL-STD-883 | - | - | 4.5V ~ 18V | - | - | - | - | Inverting | - | - | 25ns, 20ns | Independent | 2 | N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - | ||
![]() MAX17604ATA T Analog Devices | 6 | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX17604 | - | Low-Side | - | 2V, 4.25V | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | - | - | - | - | Non-Inverting | - | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() MAX17602ATA T Analog Devices | 6 | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX17602 | - | Low-Side | - | 0.8V, 2.1V | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 4V ~ 14V | - | - | - | - | Inverting, Non-Inverting | - | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() MAX15013BASA T Analog Devices | 1655 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX15013 | - | Half-Bridge | - | 0.8V, 2V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 8 V | -40°C ~ 150°C (TJ) | - | - | High-Side, Low-Side | - | 8V ~ 12.6V | 2 Output | - | - | - | Inverting, Non-Inverting | 65 ns | - | 65ns, 65ns | Independent | 2 | N-Channel MOSFET | 2A, 2A | 175 V | - | - | ||
![]() MAX628MJA/883B Analog Devices | 23 | - | Datasheet | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | MAX628 | - | Low-Side | - | 0.8V, 2.4V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 55 C | Through Hole | - | Tube | Active | - | 18 V | 4.5 V | -55°C ~ 125°C (TA) | - | Military, MIL-STD-883 | Low-Side | - | 4.5V ~ 18V | 2 Output | Inverting, Non-Inverting | - | 2 A | Inverting, Non-Inverting | 20 ns | - | 25ns, 20ns | Independent | 2 | N-Channel, P-Channel MOSFET | 2A, 2A | - | MOSFET Gate Drivers | - | ||
![]() LM5110-1SDX/NOPB National Semiconductor | 413 | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-WSON (4x4) | - | - | Low-Side | - | 0.8V, 2.2V | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | 3.5V ~ 14V | - | - | - | - | Non-Inverting | - | - | 14ns, 12ns | Independent | 2 | IGBT, N-Channel MOSFET | 3A, 5A | - | - | - | ||
![]() LTC7067RMSE#PBF Analog Devices | 323 | - | Datasheet | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | - | - | High-Side | - | - | - | - | Analog Devices Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 140V | - | - | - | - | Non-Inverting | - | - | 18ns, 14ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | 15 V | - | - | ||
![]() 307969 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | n/a | TSOT23-6 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX17602ATA Analog Devices | 29 | - | Datasheet | - | - | - | MAX176 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Strip | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92608 Analog Devices | In Stock | - | Datasheet | THT | - | - | - | - | - | - | - | - | - | - | - | - | n/a | DIP20 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96411 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | n/a | SO16 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | - | - |