- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Package Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Technology | Voltage - Supply | Supply Voltage | Pin Count | Number of Outputs | Approval Agency | Voltage - Isolation | Max Output Current | Configuration | Note | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Input Type | Topology | Current - Output High, Low | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT9624FGQW Richtek | 4500 | - | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-WDFN (3x3) | - | High-Side or Low-Side | - | - | + 85 C | Richtek USA Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 13.2 V | 4.5 V | -40°C ~ 85°C (TA) | - | - | High-Side, Low-Side | - | - | - | - | 4.5V ~ 13.2V | - | - | 2 Output | - | - | - | Non-Inverting | - | - | - | - | - | 100 mA | - | - | Non-Inverting | - | - | 25 ns | 25ns, 12ns | Synchronous | 2 | - | - | N-Channel MOSFET | - | 15 V | - | - | - | MOSFET Gate Drivers | - | - | ||
![]() Si823H9BC-IS Skyworks | 44 | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | SI823 | - | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tube | SOIC | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | Si823Hx | - | - | - | - | Capacitive Coupling | - | 5.5V | 8 | - | CQC, CSA, UL, VDE | 3750Vrms | - | - | - | 1 | - | - | - | 6 A | - | - | - | Isolated Gate Driver | 4A, 4A | - | 12ns, 12ns (Max) | - | 1 | 30ns, 30ns | 125kV/µs | - | - | - | 5ns | 5.5V ~ 30V | 6A | Isolated Gate Drivers | - | - | ||
![]() MAX5062BASA Analog Devices | 23 | - | Datasheet | EOL (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX5062 | Half-Bridge | - | LAST TIME BUY (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | Compliant | - | - | -40°C ~ 150°C (TJ) | Bulk | - | - | 125 °C | -40 °C | 470.6 mW | - | 8V ~ 12.6V | - | - | 2 | - | - | 2 A | - | - | - | 12.6 V | 8 V | 3 mA | - | 3 mA | - | Inverting, Non-Inverting | - | - | 65 ns | 65ns, 65ns | Independent | 2 | - | - | N-Channel MOSFET | 2A, 2A | 125 V | - | - | - | - | - | Lead Free | ||
![]() IR7106STRPBF International Rectifier | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | Half-Bridge | 0.8V, 2.9V | - | - | International Rectifier | - | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 150ns, 50ns | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA, 350mA | 700 V | - | - | - | - | - | - | ||
![]() ICL7667EPA Analog Devices | 1000 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | ICL7667 | - | 0.8V, 2V | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | Tube | - | Active | - | 17 V | 4.5 V | 0°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4.5V ~ 17V | - | - | 2 Output | - | - | - | Inverting | - | - | - | - | - | 10 mA | - | - | Inverting | - | - | 20 ns | 20ns, 20ns | Independent | 2 | - | - | N-Channel MOSFET | - | - | - | - | - | MOSFET Gate Drivers | - | - | ||
![]() MAX4428MJA/883B Analog Devices | 25 | - | Datasheet | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8-CERDIP | MAX4428 | Low-Side | 0.8V, 2.4V | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | - | -55°C ~ 125°C (TA) | - | Military, MIL-STD-883 | - | - | - | - | - | 4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 20ns, 20ns | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | - | ||
![]() 95499 Analog Devices | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96410 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SSOP16 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99532 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | TSOT23-6 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99553 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211679 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | PowerSO10 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 0,7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96397 Analog Devices | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 1,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87208 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | - | Yes | - | - | - | - | n/a | Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 0,27 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5048BAUT#TG16 Analog Devices | In Stock | - | Datasheet | Obsolete (Last Updated: 3 years ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX5048 | Low-Side | 0.8V, 2.4V | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | -40°C ~ 150°C (TJ) | - | - | - | 125 °C | -40 °C | 727 mW | - | 4V ~ 12.6V | - | - | 1 | - | - | 7.6 A | - | - | - | 12.6 V | 4 V | 1.5 mA | - | - | - | Inverting, Non-Inverting | - | - | 82 ns | 82ns, 12.5ns | Single | 1 | - | - | N-Channel MOSFET | 1.3A, 7.6A | - | - | - | - | - | No | Lead Free | ||
![]() LM5102SD National Semiconductor | 703 | - | - | - | - | Surface Mount | 10-WDFN Exposed Pad | - | 10-WSON (4x4) | LM5102 | Half-Bridge | 0.8V, 2.2V | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | 9V ~ 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 600ns, 600ns | Independent | 2 | - | - | N-Channel MOSFET | 1.6A, 1.6A | 118 V | - | - | - | - | - | - | ||
![]() FAN7380MX Fairchild | 9886 | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | Half-Bridge | 0.8V, 2.5V | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 230ns, 90ns | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 90mA, 180mA | 600 V | - | - | - | - | - | - | ||
![]() IR25604SPBF International Rectifier | 2486 | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | IR25604SPBF | Half-Bridge | 0.8V, 2.9V | - | - | International Rectifier | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 150ns, 50ns | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | - | - | - | - | - | ||
![]() AUIRS2128S International Rectifier | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | High-Side | 0.8V, 2.5V | - | - | International Rectifier | - | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | 12V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | 80ns, 40ns | Single | 1 | - | - | IGBT, N-Channel MOSFET | 290mA, 600mA | 600 V | - | - | - | - | - | - | ||
![]() 83449 Microchip | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | SOT23-5 | - | - | Yes | - | - | - | - | - | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92608 Analog Devices | In Stock | - | Datasheet | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | n/a | DIP20 | - | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |