- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Voltage - Supply | Number of Outputs | Configuration | Note | Output Current | Input Type | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96411 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | SO16 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 99543 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | n/a | MSOP10 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() FAN3227TMX-F085 Fairchild | 36800 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Low-Side | 0.8V, 2V | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | - | 4.5V ~ 18V | - | - | - | - | Non-Inverting | - | 12ns, 9ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | - | - | ||
![]() VLA500K-11R Powerex | In Stock | - | - | - | - | - | - | - | - | - | Powerex Inc. | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXDI609YI Littelfuse | 2200 | - | - | - | TO-263-5 | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 35 V | 4.5 V | - | IXD_609 | Low-Side | - | 1 Output | Inverting | - | 9 A | - | 22 ns | - | - | 1 Driver | - | - | - | IGBT, MOSFET Gate Drivers | ||
![]() IXDI614YI Littelfuse | 1684 | - | - | - | TO-263-5 | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 35 V | 4.5 V | - | IXD_614 | Low-Side | - | 1 Output | Inverting | - | 14 A | - | 25 ns | - | - | 1 Driver | - | - | - | IGBT, MOSFET Gate Drivers | ||
![]() 2PG010DDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | Tamura | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXDD604D2TR Littelfuse | 4845 | - | - | - | DFN-8 | - | - | Low Side | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 35 V | 4.5 V | - | IXD_604 | Low-Side | - | 2 Output | Non-Inverting | - | 4 A | Logic | 9 ns | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | ||
![]() IR21091STRPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | 0.8V, 2.9V | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | 10V ~ 20V | - | - | - | - | Non-Inverting | - | 150ns, 50ns | Synchronous | 2 | IGBT, N-Channel MOSFET | 200mA, 350mA | 600 V | - | ||
![]() LM5110-1SDX/NOPB National Semiconductor | 413 | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-WSON (4x4) | - | Low-Side | 0.8V, 2.2V | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TJ) | - | - | 3.5V ~ 14V | - | - | - | - | Non-Inverting | - | 14ns, 12ns | Independent | 2 | IGBT, N-Channel MOSFET | 3A, 5A | - | - | ||
![]() LTC7067RMSE#PBF Analog Devices | 323 | - | Datasheet | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | - | High-Side | - | - | Analog Devices Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | 140V | - | - | - | - | Non-Inverting | - | 18ns, 14ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | 15 V | - | ||
![]() SI823H1BB-IM1 Skyworks | In Stock | - | - | - | QFN-14 | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 5.5 V | 3 V | - | Si823Hx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5101AMR/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | 8-SO PowerPad | LM5101 | Half-Bridge | 2.3V, - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TJ) | - | - | 9V ~ 14V | - | - | - | - | Non-Inverting | - | 430ns, 260ns | Synchronous | 2 | N-Channel MOSFET | 3A, 3A | 118 V | - | ||
![]() MAX8791GTA TGC1 Analog Devices | In Stock | - | - | - | - | - | MAX879 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW238-04 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW238-05 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW238-00 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 307969 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | TSOT23-6 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GD3160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2133PBF International Rectifier | 5427 | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-DIP | - | Half-Bridge | 0.8V, 2.2V | - | International Rectifier | - | - | - | Bulk | Obsolete | - | - | - | 125°C (TJ) | - | - | 10V ~ 20V | - | - | - | - | Inverting | - | 90ns, 40ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 250mA, 500mA | 600 V | - |