- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Factory Pack Quantity | Fall Time | Logic voltage-VIL, VIH | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Programmable | Propagation Delay - Max | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Number of Outputs | Configuration | Input Type | Logic Type | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG3113D EG Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG2181D EG Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP51152CADR2G onsemi | In Stock | - | Datasheet | - | SOIC-8 | - | - | - | 2500 | 8.3 ns | - | + 125 C | - 40 C | SMD/SMT | - | 1.25 W | - | 55 ns | - | RoHS Compliant | 20 V | 3 V | - | Reel | NCP51152 | - | Single | - | 1 Output | Inverting, Non-Inverting | - | TTL | 12 ns | - | - | 1 Driver | - | - | - | Gate Drivers | - | ||
![]() SGM48524AXTDB8G/TR SGMICRO | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX4342NETR IXYS | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-SOIC-EP | - | Low-Side | - | - | 0.8V, 2.5V | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | 4.5V ~ 18V | - | - | Inverting, Non-Inverting | - | - | 7ns, 7ns | Independent | 2 | N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | ||
![]() DRV8714SQRVJRQ1 Texas Instruments | In Stock | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | 56-VQFN (8x8) | DRV8714 | Half-Bridge | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | - | 3.3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | ||
![]() LTC7063RMSE#WTRPBF Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 12-TSSOP (0.118", 3.00mm Width) Exposed Pad | 12-MSOP-EP | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | - | 6V ~ 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1EDL8011XUMA1 Infineon Technologies | 2538 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EDF9275FXUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | PG-DSO-16-11 | 2EDF9275 | Half-Bridge | - | - | -, 1.65V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | EiceDriver? | Active | - | 20V | - | - | Non-Inverting | - | - | 6.5ns, 4.5ns | Independent | 2 | IGBT, SiC MOSFET | 4A, 8A | 650 V | - | - | ||
![]() R2J20658BNP#G0 Renesas Electronics Corporation | 150767 |
| - | - | - | - | R2J20658 | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | - | - | - | Bulk | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMC41420AUMA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPM2025-FC1R 3PEAK | 5 |
| Datasheet | Surface Mount | 10-WFQFN | 10-QFN (2x2) | - | Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 4.75V ~ 5.25V | - | - | Inverting, Non-Inverting | - | - | 450ps, 450ps | Independent | 2 | N-Channel MOSFET | 7A, 5A | - | - | - | ||
![]() TF2007U TF Semiconductor Solutions | 5033 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | - | Half-Bridge | - | - | 0.06V, 2.5V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 10V ~ 20V | - | - | Non-Inverting | - | - | 70ns, 35ns | Independent | 2 | IGBT, N-Channel MOSFET | 290mA, 600mA | - | - | - | ||
![]() IX4427NTR Littelfuse Inc. | 609 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | IX4427 | Low-Side | - | - | 0.8V, 2.4V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 4.5V ~ 30V | - | - | Non-Inverting | - | - | 10ns, 8ns | Independent | 2 | N-Channel, P-Channel MOSFET | 1.5A, 1.5A | - | - | - | ||
![]() TF2113M TF Semiconductor Solutions | 3346 |
| Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | High-Side and Low-Side | - | - | 6V, 9.5V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 10V ~ 20V | - | - | Non-Inverting | - | - | 15ns, 13ns | Independent | 2 | IGBT, N-Channel MOSFET | 2.5A, 2.5A | - | - | - | ||
![]() IXDD604SIATR Littelfuse Inc. | 25 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | IXDD604 | Low-Side | - | - | 0.8V, 3V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 4.5V ~ 35V | - | - | Non-Inverting | - | - | 9ns, 8ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() TF0227 TF Semiconductor Solutions | 6036 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | - | Low-Side | - | - | 0.7V, 2.4V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 4.5V ~ 18V | - | - | Inverting, Non-Inverting | - | - | 20ns, 20ns | Single | 2 | IGBT, N-Channel, P-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() IXDD604SITR Littelfuse Inc. | 2043 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-SOIC-EP | IXDD604 | Low-Side | - | - | 0.8V, 3V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 4.5V ~ 35V | - | - | Non-Inverting | - | - | 9ns, 8ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() IXDF604SIATR Littelfuse Inc. | 4043 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | IXDF604 | Low-Side | - | - | 0.8V, 3V | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | 4.5V ~ 35V | - | - | Inverting, Non-Inverting | - | - | 9ns, 8ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 4A, 4A | - | - | - | ||
![]() IXDI602SITR Littelfuse Inc. | 43 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-SOIC-EP | IXDI602 | Low-Side | - | - | 0.8V, 3V | - | - | - | - | - | Not Verified | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | - | 4.5V ~ 35V | - | - | Inverting | - | - | 7.5ns, 6.5ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - |