- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Min Input Voltage | Max Input Voltage | Halogen Free | Rise Time | Differential Output | Fall Time (Typ) | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27201DR Texas Instruments | 19745 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | Half-Bridge | 0.8V 2.5V | 1 ns | - | -40°C~140°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.3W | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | 1MHz | - | UCC27201 | 8 | 2 | - | - | 3A | 12V | - | - | - | 5.5mA | 1.3W | 3A | 5.5mA | 20 ns | - | Non-Inverting | 1 ns | - | - | - | - | 8ns | - | 7 ns | TRUE | - | - | 8ns 7ns | - | 2 | Independent | - | - | - | 3A | N-Channel MOSFET | 3A 3A | - | - | - | UNDER VOLTAGE | 120V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2132PBF Infineon Technologies | 3000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | Half-Bridge | 0.8V 2.2V | 425 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | Active | 1 (Unlimited) | 28 | - | EAR99 | 75Ohm | - | - | 8542.39.00.01 | 1.5W | 10V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IR2132PBF | - | 6 | - | 300mV | 500mA | - | 15V | - | - | 30μA | 1.5W | 200mA | - | 850 ns | - | Inverting | 675 ns | - | - | - | - | 125ns | - | 55 ns | - | - | - | 80ns 35ns | - | - | 3-Phase | - | - | 0.85 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.55 μs | - | 600V | - | - | 5.969mm | - | 39.7256mm | 14.732mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21064SPBF Infineon Technologies | 2 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | e3 | - | Active | 2 (1 Year) | 14 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21064SPBF | - | 2 | - | 20V | 600mA | - | 15V | - | - | 180μA | 1W | 290mA | 180μA | 300 ns | - | Non-Inverting | 30 ns | 20V | - | - | - | 220ns | - | 80 ns | - | 200 ns | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | - | - | 0.3 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS28225DR Texas Instruments | 45000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | Half-Bridge | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.25W | 4.5V~8.8V | DUAL | GULL WING | 260 | 1 | 7.2V | - | - | - | TPS28225 | 8 | 2 | - | - | 4A | 7.2V | - | - | Single | 500μA | 1.25W | 6A | - | 14 ns | - | Non-Inverting | 14 ns | - | - | - | - | 10ns | - | 10 ns | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | - | - | - | 6A | N-Channel MOSFET | - | - | YES | - | - | 33V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1910IS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | High-Side | 0.7V 3.5V | 100 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8V~48V | DUAL | GULL WING | 250 | 1 | 24V | - | - | NOT SPECIFIED | LT1910 | 8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 400 μs | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | YES | - | - | - | - | - | - | - | 4.9025mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427EPA Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4427 | 8 | - | - | 25mV | 1.5A | - | - | - | - | 4.5mA | 730mW | 1.5A | 4.5mA | 50 ns | - | Non-Inverting | 50 ns | - | - | - | - | 20ns | - | 30 ns | - | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 10μA | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.06 μs | - | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4429CAT Microchip Technology | 37 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2001 | e3 | yes | Active | Not Applicable | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | 1.6W | 4.5V~18V | - | - | - | 1 | - | - | - | - | TC4429 | 3 | - | - | - | 6A | - | - | - | - | 3mA | 1.6W | - | 1.5mA | 75 ns | - | Inverting | 100 ps | - | - | - | - | 35ns | - | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | - | YES | - | - | - | - | - | 4.83mm | - | 14.99mm | 10.54mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4428EOA Microchip Technology | In Stock |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4428 | 8 | - | - | 25mV | 1.5A | - | - | - | - | 4.5mA | 470mW | 1.5A | 4.5mA | 50 ns | - | Inverting, Non-Inverting | 50 ns | - | - | - | - | 30ns | - | 30 ns | - | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 10μA | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.06 μs | - | - | - | - | 1.4986mm | - | 4.8768mm | 3.9116mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP5111DR2G ON Semiconductor | 50000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.3V | 170 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 40 | NCP5111 | 8 | - | - | 20V | 500mA | - | 15V | - | - | 5mA | - | - | 5mA | - | - | Non-Inverting | 1.17 μs | - | - | - | Halogen Free | 160ns | - | 75 ns | - | - | - | 85ns 35ns | - | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | 0.17 μs | UNDER VOLTAGE | 600V | - | SOURCE SINK | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADP3634ARDZ Analog Devices Inc. | 10000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | - | e3 | no | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 9.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 30 | ADP3634 | 8 | - | - | - | 4A | - | - | 1.2mA | - | 1.2mA | - | 4A | 3mA | 35 ns | - | Non-Inverting | 35 ns | - | 9.5V | 18V | - | 25ns | - | 25 ns | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 4A | N-Channel MOSFET | 4A 4A | - | NO | - | - | - | - | - | 1.65mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() IRS2106PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2106PBF | - | 2 | - | 10V | 600mA | - | 15V | - | - | 180μA | 1W | 290mA | 180μA | 300 ns | - | Non-Inverting | 30 ns | - | - | - | - | 220ns | - | 80 ns | - | - | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | - | - | 0.3 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP5181DR2G ON Semiconductor | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 178mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 40 | NCP5181 | 8 | - | - | 620.3V | 2.2A | - | 15V | - | - | 6.5mA | 178mW | 2.2A | 6.5mA | 170 ns | - | Non-Inverting | 170 ns | - | - | - | Halogen Free | 60ns | NO | 40 ns | - | - | STANDARD | 40ns 20ns | LINE DRIVER | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.4A 2.2A | - | - | - | - | 600V | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC34151DG ON Semiconductor | 6000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | 100 ns | Commercial grade | 0°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | 560mW | 6.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 40 | MC34151 | 8 | 2 | - | - | 1.5A | 12V | - | - | - | 10.5mA | 560mW | - | - | 100 ns | - | Inverting | 100 ps | - | - | - | Halogen Free | 31ns | - | 32 ns | - | - | - | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.1 μs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | - | NO | 0.1 μs | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4424EOE Microchip Technology | 120 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4424 | 16 | 2 | - | - | 3A | - | 4.5/18V | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | - | Non-Inverting | 75 ns | - | - | - | - | 35ns | - | 35 ns | - | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | - | YES | 0.1 μs | - | - | - | - | - | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FL73282MX ON Semiconductor | 10 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | - | - | - | - | - | 650mA | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 60ns 30ns | - | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 900V | - | SOURCE SINK | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2301PBF Infineon Technologies | 137 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 0.8V 2.9V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1W | 5V~20V | DUAL | - | - | 1 | 15V | - | - | - | IR2301PBF | - | 2 | - | 620V | 350mA | - | 15V | - | - | 120μA | 1W | 200mA | 190μA | 220 ns | - | Non-Inverting | 220 ns | - | - | - | - | 130ns | - | 50 ns | - | - | - | 130ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | - | - | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | 150°C | YES | - | - | 600V | 150°C | - | 5.33mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2135STRPBF Infineon Technologies | 200 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 2.214806g | Half-Bridge | 0.8V 2.2V | 950 ns | - | 125°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | 100Ohm | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 1.6W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | - | NOT SPECIFIED | IR2135SPBF | - | - | Not Qualified | - | 500mA | - | 15V | - | - | - | 1.6W | 500mA | - | - | - | Inverting | 1 μs | - | - | - | - | 150ns | - | 70 ns | - | - | - | 90ns 40ns | - | - | 3-Phase | 6 | - | - | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.95 μs | - | 600V | - | - | 2.3622mm | - | 18.0848mm | 7.5946mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5101BSD/NOPB Texas Instruments | 701 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | 10 | - | Half-Bridge | 2.3V - | 4 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 9V~14V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | - | LM5101 | - | 2 | - | - | 2A | - | - | - | - | 2mA | - | 2A | - | 26 ns | 200μA | Non-Inverting | 4 ns | - | - | - | - | 570ns | - | 430 ns | TRUE | - | - | 570ns 430ns | - | - | Independent | - | - | 0.056 µs | 2A | N-Channel MOSFET | 2A 2A | - | YES | 0.056 µs | - | 118V | - | - | 800μm | - | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3226TMX ON Semiconductor | 2235 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | - | 1 | 12V | - | - | - | FAN3226 | - | - | - | - | 3A | - | - | 750μA | - | - | - | 3A | 1.2mA | 34 ns | - | Inverting | 34 ns | - | - | - | - | 22ns | - | 17 ns | - | - | - | 12ns 9ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | 0.017 µs | 3A | N-Channel MOSFET | 3A 3A | - | NO | - | - | - | - | - | 1.575mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP81166MNTBG ON Semiconductor | 1972 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Half-Bridge | 0.7V 3.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 16ns 11ns | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |