- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27324PG4 Texas Instruments | 12 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | Low-Side | 1V 2V | - | -55°C~150°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~15V | - | - | - | - | - | - | - | - | UCC27324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 20ns 15ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2SC0108T2H0-17 Power Integrations | 106 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Module | - | - | - | High-Side or Low-Side | - | - | -40°C~85°C TA | Tray | 2010 | SCALE™-2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17ns 15ns | - | Independent | 2 | - | - | IGBT | 8A 8A | - | - | - | 1200V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VLA567-01R Powerex Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 44-DIP Module, 28 Leads | - | - | - | Half-Bridge | - | - | -20°C~70°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | LG-MAX | - | 14.2V~15.8V | DUAL | - | - | 1 | 15V | - | unknown | - | - | - | - | - | - | - | - | 15.8V | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 400ns 300ns | - | Independent | 2 | - | - | IGBT | - | - | - | - | - | - | 17mm | - | - | - | - | RoHS Compliant | - | ||
![]() SM72482E/NOPB Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~14V | - | - | - | - | - | - | - | - | SM72482 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 14ns 12ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 5A | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IXDN502SIA IXYS | 20 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 449.991981mg | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | IXD*502 | 8 | R-PDSO-G8 | - | Not Qualified | 2A | 15V | - | 4.5/30V | - | - | - | - | - | - | 3mA | - | - | - | - | - | Non-Inverting | - | - | 10ns | 9 ns | - | - | 7.5ns 6.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.038 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() IXDI404PI IXYS | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 599.989307mg | Low-Side | 0.8V 2.5V | - | -55°C~150°C TJ | Tube | 2004 | - | e3 | - | Obsolete | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~35V | DUAL | - | 260 | 2 | 18V | - | - | 35 | IXD*404 | 8 | - | - | Not Qualified | 4A | - | - | - | - | - | - | - | - | - | 3mA | - | 4A | - | - | - | Inverting | - | - | 18ns | 17 ns | - | - | 16ns 13ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | 0.06 µs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | 0.059 µs | OVER CURRENT; THERMAL | - | - | 4.57mm | 9.59mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() IX4427MTR IXYS Integrated Circuits Division | 2038 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | 8-DFN (3x3) | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 10ns 8ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33285D Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | Bulk | - | - | e0 | - | - | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 20V | - | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | 40V | - | AUTOMOTIVE | 7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 1500 µs | - | - | - | YES | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() UCC37323DGNRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | HTSSOP EP | 8 | - | 24.408939mg | - | - | 2.12W | - | Tape & Reel | - | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 2 | 14V | 0.65mm | - | - | - | 8 | - | 2 | - | 4.5A | - | - | - | COMMERCIAL | - | - | 15V | 4.5V | - | 450μA | 2.12W | - | 450μA | 4A | 35 ns | - | 35 ns | TOTEM-POLE | 40ns | 40 ns | INVERTED | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 0.04 µs | 4A | - | - | NO | 0.05 µs | - | - | - | 1.07mm | 3mm | 3mm | - | No | RoHS Compliant | Lead Free | ||
![]() ISL83204AIBZT Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | - | SOIC | - | - | - | - | - | 470mW | - | - | 2004 | - | e3 | - | Active | 2 (1 Year) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | 30 | - | 20, 20 | R-PDSO-G20 | 4 | - | 2.5A | - | - | - | INDUSTRIAL | - | - | 75V | 9.5V | - | - | - | - | - | - | - | - | - | - | 25ns | 25 ns | - | - | - | FULL BRIDGE BASED MOSFET DRIVER | - | - | - | 4.1A | - | - | YES | 0.11 μs | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() UC3710DWG4 Texas Instruments | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 473.692182mg | Low-Side | 0.8V 2V | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.7V~18V | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | UC3710 | 16 | - | 1 | - | 6A | - | - | - | - | - | - | - | - | - | 35mA | - | 6A | 35mA | - | 30 ns | Inverting, Non-Inverting | 30 ns | TOTEM-POLE | 70ns | 80 ns | TRUE AND INVERTED | STANDARD | 85ns 85ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.07 µs | 6A | IGBT, N-Channel MOSFET | 6A 6A | NO | 0.08 µs | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() IXDI514PI IXYS | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 599.989307mg | Low-Side | 1V 2.5V | - | -55°C~150°C TJ | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | IXD*514 | 8 | R-PDIP-T8 | - | Not Qualified | - | 18V | - | - | - | - | - | - | - | - | 3mA | - | - | - | - | - | Inverting | - | - | 40ns | 50 ns | - | - | 25ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | NO | - | - | - | - | 4.57mm | 9.59mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() UC2708DWTRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | 16 | - | 473.692182mg | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -25°C | - | - | - | DUAL | GULL WING | 260 | 2 | 20V | - | - | - | - | 16 | - | - | - | 3A | - | - | - | OTHER | - | - | 35V | 5V | - | 26mA | - | - | 26mA | - | 25 ns | - | 25 ns | - | 45ns | 50 ns | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 2 | 0.075 μs | 3A | - | - | NO | 0.055 μs | - | - | - | - | 10.3mm | 7.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() IX4426MTR IXYS Integrated Circuits Division | 6421 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8-DFN (3x3) | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 10ns 8ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IR2152STR Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | IR2152S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RC Input Circuit | - | - | - | - | - | - | 80ns 40ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 125mA 250mA | - | - | - | 600V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2SP0320V2A0-17 Power Integrations | 2346 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Module | - | - | - | Half-Bridge | - | - | -40°C~85°C TA | Tray | 2012 | SCALE™-2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7ns 25ns | - | Independent | 2 | - | - | IGBT | 20A 20A | - | - | - | 1700V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIC4478YM-T5 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~32V | - | - | - | - | - | - | - | - | MIC4478 | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 120ns 45ns | - | Independent | 2 | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4469EJD Microchip Technology | 89 | - | Datasheet | - | - | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2002 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | 840mW | 4.5V~18V | DUAL | - | - | 4 | - | - | - | - | TC4469 | 14 | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | 4mA | 840mW | - | 4mA | - | 75 ns | Inverting, Non-Inverting | - | - | 25ns | 25 ns | - | - | 15ns 15ns | AND GATE BASED MOSFET DRIVER | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() IXDF504PI IXYS | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 599.989307mg | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | - | NOT SPECIFIED | 2 | 18V | - | - | NOT SPECIFIED | IXD*504 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | 4.5/30V | - | - | - | - | - | - | 10mA | - | - | - | - | - | Inverting, Non-Inverting | - | - | 16ns | 14 ns | - | - | 9ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 μs | - | - | - | 4.57mm | 9.59mm | - | - | - | RoHS Compliant | - | ||
![]() 2SC0435T2H0-17 Power Integrations | 125 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Module | - | Module | - | High-Side or Low-Side | - | - | -40°C~85°C TA | Tray | 2016 | SCALE™-2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 35A 35A | - | - | - | 3300V | - | - | - | - | - | - | RoHS Compliant | - |