- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL7457CL Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | VQFN | - | 16 | - | - | - | - | 12.5 ns | - | - | - | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | - | QUAD | NO LEAD | 240 | 4 | 5V | 0.65mm | not_compliant | 40MHz | 30 | - | 16 | - | 4 | Not Qualified | - | 2A | - | - | - | INDUSTRIAL | - | 16.5V | 5V | - | - | - | - | - | - | - | - | 1.5 ns | - | 14.5 ns | - | 13.5ns | 13 ns | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | 4 | - | - | - | -5V | 2A | 5V | - | - | - | YES | - | - | - | - | - | - | 1mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL6610ACRZ-T Intersil (Renesas Electronics America) | 5449 |
| Datasheet | - | - | Surface Mount | - | VQFN | - | 16 | - | - | - | - | - | - | - | - | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | - | 16 | - | - | Not Qualified | - | 4A | - | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | 1.6mA | - | - | - | - | - | 4A | - | - | - | - | 8ns | 8 ns | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 4 | - | - | 4A | - | - | - | - | YES | - | - | - | - | - | - | 1mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() IRS26310DJTRPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | 100Ohm | - | - | - | - | 8542.39.00.01 | 2W | 12V~20V | QUAD | J BEND | - | 1 | 15V | 1.27mm | - | - | - | IRS26310DJPBF | - | - | - | - | - | 350mA | - | - | 15V | - | - | - | - | - | - | - | - | 2W | 350mA | - | - | 750 ns | Non-Inverting | - | - | 190ns | 75 ns | - | - | - | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 3-Phase | 6 | 0.75 μs | - | 0.2A | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | 0.75 μs | - | 600V | - | - | 4.572mm | - | 16.6624mm | 16.6624mm | - | No | - | RoHS Compliant | - | ||
![]() IRS2128SPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | 125Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 625mW | 12V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | 30 | IRS2128SPBF | - | - | 1 | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | 120μA | 625mW | 200mA | 120μA | - | 200 ns | Inverting | 150 ns | - | 130ns | 65 ns | - | 150 ns | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.2 μs | - | 0.6A | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | YES | 0.2 μs | - | 600V | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No | - | RoHS Compliant | - | ||
![]() TPS2833D Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 600mW | 4.5V~15V | DUAL | GULL WING | 260 | 1 | 6.5V | - | - | - | - | TPS2833 | 8 | - | 2 | - | 11.5V | 3.5A | 6.5V | - | 4.5/13V | - | - | - | - | - | - | - | 3mA | 600mW | 2.4A | - | - | 130 ns | Inverting | 130 ns | - | 60ns | 60 ns | - | - | STANDARD | 50ns 50ns | - | - | Synchronous | - | - | - | 3.5A | - | N-Channel MOSFET | 2.7A 2.4A | - | YES | 0.13 µs | - | 28V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2102STRPBF Infineon Technologies | 262 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 3V | 50 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | 30 | IR2102SPBF | - | - | - | Not Qualified | - | 360mA | - | - | 15V | - | - | - | - | - | - | - | 270μA | 625mW | 360mA | 270μA | - | 220 ns | - | 50 ns | - | 170ns | 90 ns | - | - | - | 100ns 50ns | - | - | Independent | 2 | - | - | 0.36A | - | IGBT, N-Channel MOSFET | 210mA 360mA | - | YES | - | - | 600V | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX15012AASA T Maxim Integrated | 1658 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | - | 30 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470.6mW | 8V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | MAX15012 | 8 | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 3mA | - | - | 3mA | - | - | Non-Inverting | 30 ns | - | 65ns | 65 ns | - | - | - | 65ns 65ns | - | - | Independent | 2 | 63 μs | - | 2A | - | N-Channel MOSFET | 2A 2A | - | YES | 63 μs | - | 175V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2302STRPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.9V | 70 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | yes | Active | 2 (1 Year) | 8 | - | - | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 625mW | 5V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | IR2302SPBF | - | - | - | - | 10V | 350mA | - | - | - | - | - | - | - | - | - | - | 1.6mA | 625mW | 350mA | 1.6mA | - | 950 ns | Non-Inverting | 70 ns | - | 220ns | 80 ns | - | - | - | 130ns 50ns | - | - | Synchronous | 2 | 0.95 μs | - | 0.2A | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | - | - | 600V | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5063AASA Maxim Integrated | 25000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2V | 40 ns | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470.6mW | 8V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | - | MAX5063 | 8 | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 70μA | - | 2A | 3mA | - | - | Non-Inverting | 40 ns | - | 65ns | 65 ns | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 µs | - | 2A | - | N-Channel MOSFET | 2A 2A | - | YES | 0.063 µs | - | 125V | - | - | 1.5mm | - | 5mm | 4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4426ESA Maxim Integrated | 180 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | 30 | MAX4426 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | TOTEM-POLE | - | - | INVERTED | - | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | NO | 0.06 μs | - | - | - | - | - | 1.753mm | - | 3.9116mm | - | - | - | ROHS3 Compliant | - | ||
![]() IRS21171STRPBF Infineon Technologies | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Obsolete | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | IRS21171SPBF | - | - | - | Not Qualified | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | 625mW | - | - | - | 230 ns | Non-Inverting | 230 ns | - | 130ns | 65 ns | - | - | - | 75ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Single | 1 | 0.2 μs | - | 0.2A | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | SOURCE SINK | 1.4986mm | - | 4.9784mm | 3.9878mm | - | - | - | RoHS Compliant | - | ||
![]() IR2133JTRPBF Infineon Technologies | 8942 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 2.2V | 950 ns | - | 125°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 3 | 15V | 1.27mm | - | - | NOT SPECIFIED | IR2133JPBF | - | S-PQCC-J32 | - | Not Qualified | - | 500mA | - | - | 15V | - | - | - | - | - | - | - | - | 2W | 500mA | - | - | - | Inverting | 1 μs | - | 150ns | 70 ns | - | - | - | 90ns 40ns | - | - | 3-Phase | 6 | - | - | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.95 μs | - | 600V | - | - | 4.572mm | - | 16.6624mm | 16.6624mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR21363JTRPBF Infineon Technologies | 681 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 3V | 690 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | yes | Active | 3 (168 Hours) | 32 | EAR99 | 100Ohm | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 2W | 12V~20V | QUAD | J BEND | - | 1 | 15V | 1.27mm | - | - | - | IR21363JPBF | - | S-PQCC-J32 | - | - | 10V | 350mA | - | - | - | - | - | - | - | - | - | - | - | 2W | 350mA | - | - | 690 ns | Inverting | 680 ns | - | 190ns | 75 ns | - | - | - | 125ns 50ns | - | - | 3-Phase | 6 | 0.55 μs | - | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | 0.55 μs | - | 600V | - | - | 4.572mm | - | 16.6624mm | 16.6624mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4428CPA Maxim Integrated | 7233 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | - | NOT SPECIFIED | MAX4428 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | TOTEM-POLE | - | - | TRUE AND INVERTED | - | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | NO | 0.06 μs | - | - | - | - | - | - | 9.375mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5063DASA Maxim Integrated | 2580 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | Half-Bridge | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1.5W | 8V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | - | MAX5063 | 8 | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 140μA | - | 2A | 3mA | - | - | Inverting, Non-Inverting | - | - | 7ns | 7 ns | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 µs | - | 2A | - | N-Channel MOSFET | 2A 2A | - | YES | 0.063 µs | - | 125V | - | - | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC428COA713 Microchip Technology | 4429 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | 40 | TC428 | 8 | - | - | - | - | 1.5A | 16V | - | - | - | - | - | - | - | - | - | 8mA | 470mW | - | 8mA | - | 75 ns | Inverting, Non-Inverting | 75 ns | - | 30ns | 30 ns | - | - | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.075 μs | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDRV8305NEPHPRQ1 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-PowerTQFP | - | - | - | - | Half-Bridge | 0.8V 2V | - | - | -40°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | no | Obsolete | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | - | 4.4V~45V | QUAD | GULL WING | - | 1 | 12V | 0.5mm | - | - | - | DRV8305 | - | S-PQFP-G48 | - | - | - | 1A | - | 45V | - | - | 4.4V | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 3-Phase | 6 | - | - | - | - | N-Channel MOSFET | 1A 1A | - | - | - | - | - | - | - | - | 1.2mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EL7202CSZ Renesas Electronics America Inc. | 74272 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | M8.15E | Low-Side | 0.8V 2.4V | 20 ns | Industrial grade | -40°C~125°C TJ | Tube | 2002 | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 570mW | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | EL7202 | 8 | R-PDSO-G8 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mA | - | 100mA | - | - | - | Non-Inverting | 18 ns | - | 7.5ns | 10 ns | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | 125°C | NO | - | - | - | 85°C | - | 1.7272mm | - | 4.9mm | 3.911mm | - | - | - | ROHS3 Compliant | - | ||
![]() IR25600STRPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | Low-Side | 0.8V 2.7V | 150 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | - | 625mW | 6V~20V | - | GULL WING | - | - | 15V | - | - | - | - | IR25600 | - | - | - | - | 20V | 3.3A | - | - | 15V | - | - | - | - | - | 200μA | Dual | - | 625mW | 1.5A | - | - | 160 ns | Non-Inverting | 160 ns | - | 35ns | 25 ns | - | - | - | 15ns 10ns | HALF BRIDGE BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2135JTRPBF Infineon Technologies | 259 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 2.2V | 950 ns | - | 125°C TJ | Tape & Reel (TR) | 1996 | - | - | yes | Active | 3 (168 Hours) | 32 | EAR99 | 100Ohm | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 3 | 15V | 1.27mm | - | - | NOT SPECIFIED | IR2135JPBF | - | S-PQCC-J32 | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | 2W | 500mA | - | - | - | Inverting | 1 μs | - | 150ns | 70 ns | - | - | - | 90ns 40ns | - | - | 3-Phase | 6 | - | - | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.95 μs | - | 600V | - | - | 4.572mm | - | 16.6624mm | 16.6624mm | - | - | No SVHC | ROHS3 Compliant | - |