- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Release Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5055BASA Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.1V | - | 35 ns | - | -40°C~150°C TJ | Tube | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 471mW | 4V~15V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | - | MAX5055 | 8 | - | - | - | - | 4A | - | 4/15V | - | 2.4mA | - | - | - | - | Inverting | 35 ns | 85ns | 75 ns | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2308STRPBF Infineon Technologies | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.9V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | yes | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | IR2308SPBF | - | - | - | - | 10V | 350mA | - | - | - | - | 625mW | 350mA | - | 300 ns | Non-Inverting | 46 ps | 220ns | 80 ns | - | 150ns 50ns | - | Independent | 2 | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | - | - | ROHS3 Compliant | - | ||
![]() NCP5901EMNTBG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Half-Bridge | 1V 2V | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 4.5V~13.2V | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | 35V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDD414PI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 599.989307mg | Low-Side | 0.8V 3.5V | - | - | - | -55°C~150°C TJ | Tube | 2001 | e3 | - | Obsolete | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | - | - | 833mW | 4.5V~35V | DUAL | - | 260 | 1 | 18V | 2.54mm | - | - | 35 | IXD*414 | 8 | - | - | Not Qualified | - | - | 35V | - | - | 3mA | - | 14A | - | - | Non-Inverting | - | 29ns | 26 ns | - | 25ns 22ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 33 μs | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | - | 34 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE | - | - | 4.57mm | 9.59mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() IRS21531DSTRPBF Infineon Technologies | 14344 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | - | 600kHz | - | - | -40°C~125°C TJ | Cut Tape (CT) | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~15.4V | DUAL | GULL WING | 260 | 1 | 14V | - | - | 100kHz | 30 | IRS21531DSPBF | - | - | 2 | - | - | 260mA | - | 14V | - | 5mA | 625mW | 260mA | 5mA | - | RC Input Circuit | - | 220ns | 80 ns | - | 120ns 50ns | - | Synchronous | - | - | - | N-Channel MOSFET | 180mA 260mA | - | - | UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2183SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | - | 220 ns | - | -40°C~150°C TJ | Tube | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | IRS2183SPBF | - | - | 2 | Not Qualified | 20V | 2.3A | - | 15V | - | 1.6mA | 625mW | 1.9A | 1.6mA | 330 ns | Inverting, Non-Inverting | 180 ns | 60ns | 35 ns | 220 ns | 40ns 20ns | - | Independent | - | - | 1.9A | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL7222CSZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.4V | - | - | Industrial grade | -40°C~125°C TJ | Tube | 2002 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | EL7222 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | 4.9mm | 3.911mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2302STRPBF Infineon Technologies | 1418 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Half-Bridge | 0.8V 2.5V | - | 50 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 5V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | 30 | IRS2302SPBF | - | - | - | - | - | 350mA | - | 15V | - | - | 625mW | 200mA | - | 850 ns | Non-Inverting | 50 ns | 220ns | 80 ns | - | 130ns 50ns | - | Synchronous | 2 | 0.95 μs | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 600V | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21844STRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 0.8V 2.5V | - | 40 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 2 (1 Year) | 14 | EAR99 | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | IRS21844SPBF | - | - | - | - | 10V | 2.3A | - | 15V | - | 1.6mA | 1W | 1.9A | 1.6mA | 900 ns | Non-Inverting | 90 ns | 60ns | 35 ns | - | 40ns 20ns | - | Synchronous | 2 | 0.9 μs | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.4 μs | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 8.7376mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2132STRPBF Infineon Technologies | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | Half-Bridge | 0.8V 2.2V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | - | - | NOT SPECIFIED | IR2132SPBF | - | R-PDSO-G28 | - | Not Qualified | - | - | - | 15V | - | - | - | - | - | - | Inverting | - | - | - | - | 80ns 35ns | - | 3-Phase | 6 | 0.85 µs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.55 µs | - | 600V | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() IR2108STRPBF Infineon Technologies | 500 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.8V 2.9V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | IR2108SPBF | - | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 150ns 50ns | - | Independent | 2 | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IR2127STRPBF Infineon Technologies | 2500 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 3V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 12V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | 30 | IR2127SPBF | - | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.25 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | - | 600V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IR2184STRPBF Infineon Technologies | 2500 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.8V 2.7V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | yes | Active | 2 (1 Year) | 8 | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | IR2184SPBF | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 40ns 20ns | - | Independent | 2 | 0.9 µs | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.4 µs | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2186SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side or Low-Side | 0.8V 2.5V | - | 170 ns | - | -40°C~150°C TJ | Tube | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | IRS2186SPBF | - | - | 2 | - | 620V | 4A | - | 15V | - | 240μA | 625mW | 4A | 240μA | 250 ns | Non-Inverting | 170 ns | 38ns | 30 ns | - | 22ns 18ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | 4A | IGBT, N-Channel MOSFET | 4A 4A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21834SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 0.8V 2.5V | - | 220 ns | - | -40°C~150°C TJ | Tube | 1996 | e3 | - | Active | 2 (1 Year) | 14 | EAR99 | Tin (Sn) | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | IRS21834SPBF | - | - | - | - | 620V | 2.3A | - | 15V | - | 1mA | 1W | 1.9A | 1.6mA | 330 ns | Inverting, Non-Inverting | 180 ns | 60ns | 35 ns | 220 ns | 40ns 20ns | - | Independent | 2 | - | 1.9A | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HIP2100IBZ Renesas Electronics America Inc. | 691 | - | Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 4V 7V | - | - | Industrial grade | -55°C~150°C TJ | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 9V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | - | NOT SPECIFIED | HIP2100 | 8 | R-PDSO-G8 | - | - | 12V | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 10ns 10ns | - | Independent | 2 | 0.045 µs | - | N-Channel MOSFET | 2A 2A | YES | 0.045 µs | - | 114V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HIP4086APZ Renesas Electronics America Inc. | 20 |
| Datasheet | 7 Weeks | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | Half-Bridge | 1V 2.5V | - | - | Automotive grade | -40°C~150°C TJ | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | 7V~15V | DUAL | - | NOT SPECIFIED | 1 | 12V | 2.54mm | - | - | NOT SPECIFIED | HIP4086 | 24 | R-PDIP-T24 | - | - | 101.3V | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 20ns 10ns | - | 3-Phase | 6 | 0.158 μs | - | N-Channel MOSFET | 500mA 500mA | YES | 0.135 μs | - | 95V | - | 5.33mm | 31.875mm | - | - | - | ROHS3 Compliant | - | ||
![]() IRS2005SPBF Infineon Technologies | 8361 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | 0.8V 2.5V | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 70ns 30ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | 200V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRS2304STRPBF Infineon Technologies | 2300 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Half-Bridge | 0.7V 2.3V | - | 150 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | 0.635mm | - | - | 30 | IRS2304SPBF | - | - | - | - | - | 600mA | - | 15V | 240μA | - | 625mW | 130mA | 240μA | 210 ns | Non-Inverting | 150 ns | 120ns | 50 ns | - | 70ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2153DSTRPBF Infineon Technologies | 13 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 625mW | 10V~15.4V | DUAL | GULL WING | 260 | 1 | 14V | - | - | 100kHz | 30 | IRS2153DSPBF | - | - | 2 | - | - | 260mA | - | 14V | - | 5mA | 625mW | 260mA | 5mA | - | RC Input Circuit | - | 220ns | 80 ns | - | 120ns 50ns | - | Synchronous | - | - | - | N-Channel MOSFET | 180mA 260mA | - | - | UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | - | ROHS3 Compliant | Lead Free |