- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Input Voltage | Output Characteristics | Halogen Free | Rise Time | Fall Time (Typ) | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP1407T-E/MF Microchip Technology | 1193 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1407 | 8 | - | - | - | - | 6A | - | - | - | - | 250μA | - | - | 250μA | 55 ns | - | Non-Inverting | 55 ns | - | - | - | 30ns | 30 ns | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | - | NO | 0.065 μs | - | - | - | - | - | 6mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MIC4127YME Microchip Technology | 166 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2005 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~20V | DUAL | GULL WING | 260 | 2 | - | - | 40 | MIC4127 | - | - | 2 | - | 20V | 1.5A | - | - | - | - | 1.4mA | - | 1.5A | - | 60 ns | - | Non-Inverting | 60 ns | - | - | - | 30ns | 25 ns | TRUE | - | - | 20ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | - | NO | - | TRANSIENT | - | - | 1.5mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC33152DG ON Semiconductor | 6264 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | 90 ns | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 560mW | 6.1V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | 40 | MC33152 | 8 | - | 2 | - | 11.2V | 1.5A | 12V | - | - | - | 10.5mA | 560mW | 1.5A | - | 55 ns | - | Non-Inverting | 90 ps | - | - | Halogen Free | 36ns | 32 ns | - | - | - | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | 150°C | YES | - | - | - | 85°C | 1.75mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2117PBF Infineon Technologies | 3688 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side | 6V 9.5V | 105 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | IRS2117PBF | - | - | 1 | - | 620V | 600mA | - | - | - | - | 340μA | 1W | 290mA | 340μA | 200 ns | - | Non-Inverting | 125 ns | - | - | - | 130ns | 65 ns | - | 105 ns | - | 75ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | - | - | 0.2 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21814MTRPBF Infineon Technologies | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 14 Leads | - | 16 | - | Half-Bridge | 0.8V 2.5V | 220 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 2 (1 Year) | 14 | EAR99 | Matte Tin (Sn) | 2.08W | 10V~20V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 15V | 0.5mm | NOT SPECIFIED | IRS21814MPBF | - | S-XQCC-N14 | - | Not Qualified | - | 2.3A | - | 15V | - | - | - | 2.08W | 1.9A | - | 330 ns | - | Non-Inverting | 35 ns | - | - | - | 60ns | 35 ns | - | - | - | 40ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | 2.5A | N-Channel MOSFET | 1.9A 2.3A | - | - | 0.33 μs | TRANSIENT | 600V | - | - | 1.05mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27424DGNRG4 Texas Instruments | 32 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 24.408939mg | Low-Side | 1V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 3W | 4V~15V | DUAL | GULL WING | 260 | 2 | 14V | 0.65mm | - | UCC27424 | 8 | - | 2 | - | - | 4A | - | 4.5/15V | - | - | 1.8mA | 3W | 4A | 1.8mA | 150 ns | - | Non-Inverting | 150 ns | - | TOTEM-POLE | - | 40ns | 40 ns | TRUE | - | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.04 µs | 4A | N-Channel, P-Channel MOSFET | 4A 4A | - | NO | 0.05 µs | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5107MAX/NOPB Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 142.994995mg | Half-Bridge | 0.8V 2.2V | 15 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 8V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | LM5107 | 8 | - | 2 | - | - | 1.4A | - | - | 3.4mA | - | - | - | 1.4A | 3.4mA | 56 ns | - | Non-Inverting | 15 ns | - | - | - | 15ns | 15 ns | TRUE | - | - | 15ns 15ns | - | Independent | - | - | 0.056 µs | 1.3A | N-Channel MOSFET | 1.3A 1.4A | - | YES | 0.056 µs | - | 118V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4429YN Microchip Technology | 11 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | 75 ns | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 960W | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | NOT APPLICABLE | MIC4429 | - | - | 1 | Not Qualified | 25mV | 6A | - | - | - | - | 450μA | 960mW | 6A | - | 75 ns | - | Inverting | 75 ns | - | TOTEM-POLE | - | 12ns | 25 ns | INVERTED | - | STANDARD | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.075 μs | 6A | N-Channel, P-Channel MOSFET | 6A 6A | - | NO | 0.075 μs | - | - | - | 3.43mm | - | 9.65mm | 6.48mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27211ADRMR Texas Instruments | 2 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | Half-Bridge | 1.3V 2.7V | 17 ns | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8V~17V | - | NO LEAD | 260 | 1 | 12V | - | NOT SPECIFIED | UCC27211 | - | - | 1 | Not Qualified | - | - | - | - | - | Dual | 2.6mA | - | 4A | - | - | - | Non-Inverting | 17 ns | - | - | - | 7.2ns | 5.5 ns | TRUE | - | - | 7.2ns 5.5ns | - | Independent | 2 | - | - | 4A | N-Channel MOSFET | 4A 4A | - | YES | - | - | 120V | - | 1mm | - | 4mm | 4mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27211ADRMT Texas Instruments | 19622 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Half-Bridge | 1.3V 2.7V | 17 ns | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8V~17V | - | - | 260 | 1 | 12V | - | - | UCC27211 | - | - | 1 | - | - | 4A | - | - | - | Dual | 2.6mA | - | 4A | 6.5mA | - | - | Non-Inverting | 17 ns | - | - | - | 7.2ns | 5.5 ns | TRUE | - | - | 7.2ns 5.5ns | - | Independent | 2 | - | - | 4A | N-Channel MOSFET | 4A 4A | - | YES | - | - | 120V | - | 1mm | - | 4mm | 4mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4451VPA Microchip Technology | 1000 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | - | 1 | 5V | 2.54mm | - | TC4451 | 8 | - | 1 | - | 18V | 13A | - | - | - | - | 200μA | - | 12A | 200μA | 52 ns | - | Inverting | 52 ns | - | - | - | 40ns | 40 ns | - | - | - | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | - | NO | - | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TD310ID STMicroelectronics | 13 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4V~16V | DUAL | GULL WING | 260 | 3 | 15V | 1.27mm | 30 | TD310 | 16 | - | 3 | - | 5V | 600mA | - | - | - | - | 1.5mA | - | 600mA | 2mA | 200 ns | - | Inverting, Non-Inverting | 400 ns | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.4 µs | 0.6A | IGBT, N-Channel MOSFET | - | 150°C | YES | 0.4 µs | - | - | 125°C | 1.75mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4424EOE713 Microchip Technology | 3654 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4424 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | - | Non-Inverting | 75 ns | - | - | - | 35ns | 35 ns | - | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | - | YES | 0.1 μs | - | - | - | - | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4426ZN Microchip Technology | 10293 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | 40 ns | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | MIC4426 | - | - | - | - | 25mV | 1.5A | - | - | - | - | 1.5mA | - | 1.5A | - | 50 ns | - | Inverting | 40 ns | - | - | - | 30ns | 20 ns | - | - | - | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | NO | 0.06 μs | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425AVPA Microchip Technology | 330 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 730mW | 4.5V~18V | DUAL | - | - | 2 | 5V | - | - | TC4425A | 8 | - | 2 | - | - | 4.5A | - | - | - | - | 250μA | 1.2W | - | 2mA | 48 ns | - | Inverting, Non-Inverting | 48 ns | - | - | - | 35ns | 35 ns | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | - | YES | - | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1406-E/MF Microchip Technology | 130 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | 50 ns | - | -40°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1406 | 8 | - | - | - | - | 6A | - | - | - | - | 250μA | - | 6A | 250μA | 55 ns | - | Inverting | 50 ns | - | - | - | 30ns | 30 ns | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | - | NO | 0.065 μs | - | - | - | - | - | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN75477P Texas Instruments | 1114 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 440.409842mg | Low-Side | 0.8V 2V | 125 ns | - | 0°C~70°C TA | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1W | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | SN75477 | 8 | - | - | - | 100V | - | - | 5V | - | - | 75mA | 1W | 100μA | 75mA | 350 ns | - | Non-Inverting | 125 ns | 5.5V | OPEN-COLLECTOR | - | - | - | INVERTED | - | STANDARD | 50ns 90ns | NAND GATE BASED PERIPHERAL DRIVER | Independent | 2 | - | 0.35 µs | 3A | - | 500mA 500mA | - | - | 0.35 µs | TRANSIENT | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14E6-E/SN Microchip Technology | 300 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 699mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E6 | 8 | - | 2 | - | - | 2A | - | - | - | - | 1.8mA | - | 2A | 1.8mA | 65 ns | - | Inverting | 65 ns | - | - | - | 12ns | 15 ns | - | - | - | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | 10μA | 0.035 μs | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | YES | 0.04 μs | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5112SD Texas Instruments | 830 | - | - | - | NRND (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | Low-Side | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | 3.5V~14V | DUAL | - | 260 | 1 | 12V | 0.95mm | - | LM5112 | 6 | - | 1 | - | - | 7A | - | - | - | - | 2mA | - | 7A | 2mA | 40 ns | 1mA | Inverting, Non-Inverting | 40 ns | - | TOTEM-POLE | - | 14ns | 12 ns | TRUE AND INVERTED | - | - | 14ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.04 µs | 7A | N-Channel MOSFET | 3A 7A | - | NO | 0.04 µs | - | - | - | 800μm | - | 3mm | 3mm | 800μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() UC3705D Texas Instruments | 65 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | Low-Side | 0.8V 2.2V | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 5V~40V | DUAL | GULL WING | 260 | 1 | 20V | - | - | UC3705 | - | - | 1 | - | - | 1.5A | 20V | - | - | - | 12mA | - | 1.5A | - | 100 ns | - | Inverting, Non-Inverting | 100 ns | - | TOTEM-POLE | - | 90ns | 60 ns | TRUE AND INVERTED | - | STANDARD | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.06 µs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | - | NO | 0.06 µs | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |