- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Output Current-Max | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL2100AAR3Z-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 9-VFDFN Exposed Pad | - | - | Half-Bridge | 3.7V 7.4V | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 2 (1 Year) | - | EAR99 | Matte Tin (Sn) - annealed | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL2100A | 9 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 10ns 10ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 114V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6622CRZ Renesas Electronics America Inc. | 5 |
| Datasheet | 14 Weeks | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | - | 0°C~125°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | 6.8V~13.2V | - | - | - | - | - | - | - | ISL6622 | 10 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 26ns 18ns | AND GATE BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6608CBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | Commercial grade | 0°C~125°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6608 | 8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 8ns 8ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 22V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL2111BR4Z Renesas Electronics America Inc. | In Stock |
| Datasheet | 19 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | Half-Bridge | 1.4V 2.2V | - | - | -40°C~125°C TJ | Tube | 2001 | - | e3 | - | Active | 2 (1 Year) | 8 | - | MATTE TIN | - | 8V~14V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.8mm | NOT SPECIFIED | ISL2111 | 8 | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 9ns 7.5ns | - | Independent | 2 | 0.06 μs | - | - | N-Channel MOSFET | 3A 4A | YES | 0.06 μs | - | 114V | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2807DSPBF Infineon Technologies | 49 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | High-Side or Low-Side | 0.8V 2.2V | - | - | -40°C~125°C TA | Tube | 2006 | - | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 150ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17601AUA T Maxim Integrated | 4233 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | 0.8V 2.1V | 12 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 1.0309W | 4V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX17601 | - | - | - | - | 4A | - | - | 12mA | 1.0309W | 4A | - | Non-Inverting | 12 ns | - | 5ns | 5 ns | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17604AUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | 2V 4.25V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 4V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX17604 | - | - | - | - | 4A | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL2111ARTZ-T Renesas Electronics America Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 10-WDFN Exposed Pad | YES | - | Half-Bridge | 1.4V 2.2V | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 2 (1 Year) | 10 | - | Matte Tin (Sn) | - | 8V~14V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.8mm | NOT SPECIFIED | ISL2111 | 10 | S-PDSO-N10 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 9ns 7.5ns | - | Independent | 2 | 0.06 µs | - | - | N-Channel MOSFET | 3A 4A | YES | 0.06 µs | - | 114V | - | - | 0.75mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() ISL6612ACBZ Renesas Electronics America Inc. | 980 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | - | 0°C~125°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6612A | 8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 26ns 18ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17600ASA Maxim Integrated | 37 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.1V | 12 ns | - | -40°C~150°C TJ | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 588.2mW | 4V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX17600 | - | - | - | - | 4A | - | Dual | 1A | - | 4A | 18mA | Inverting | 12 ns | - | 6ns | 5 ns | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX620CPN Maxim Integrated | 2 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | High-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | 640mW | 4.5V~16.5V | DUAL | - | 260 | 4 | 5V | - | - | MAX620 | 18 | - | - | - | 25mA | 5V | - | 500μA | - | 25mA | 500μA | Non-Inverting | - | - | 1.7μs | 2.5 μs | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | - | N-Channel MOSFET | - | YES | - | - | - | - | - | 5.72mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ISL6700IBZ Renesas Electronics America Inc. | 1 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | Industrial grade | -40°C~125°C TJ | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | 9V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | ISL6700 | 8 | R-PDSO-G8 | - | 75V | - | - | - | - | - | 1.25A | - | Non-Inverting | - | - | - | - | 5ns 5ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.095 μs | - | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | - | 80V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 2EDF7275KXUMA1 Infineon Technologies | 98 |
| Datasheet | 12 Weeks | - | Surface Mount | 13-TFLGA | YES | - | Half-Bridge | 1.2V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | EiceDriver™ | - | - | Active | 3 (168 Hours) | 13 | - | - | - | 3V~3.5V | BOTTOM | BUTT | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | - | S-PBGA-B13 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 6.5ns 4.5ns | - | Independent | 2 | 0.044 µs | - | 12V | N-Channel, P-Channel MOSFET | 4A 8A | YES | 0.044 µs | - | - | - | - | 1.06mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 2EDF7275FXUMA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | 1.2V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | EiceDriver™ | - | - | Active | 3 (168 Hours) | - | - | - | - | 3V~3.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 6.5ns 4.5ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 4A 8A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL7202CSZ-T7 Renesas Electronics America Inc. | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~125°C TJ | Cut Tape (CT) | 2002 | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | EL7202 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | - | 4.9mm | 3.911mm | - | - | ROHS3 Compliant | - | ||
![]() LMG1210RVRT Texas Instruments | 100 | - | - | 6 Weeks | - | Surface Mount, Wettable Flank | 19-WFQFN Exposed Pad | YES | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | 19 | - | Matte Tin (Sn) | - | 6V~18V | QUAD | NO LEAD | - | 1 | 5V | - | - | LMG1210 | - | R-PQCC-N19 | - | - | - | - | - | - | - | - | - | TTL | - | 3A | - | - | 500ps 500ps | - | Independent | 2 | 0.018 µs | 0.11A | - | N-Channel MOSFET | 1.5A 3A | - | 0.018 µs | THERMAL; UNDER VOLTAGE | 200V | SOURCE SINK | - | 0.8mm | 4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LT1158CSW#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | - | 0°C~125°C TJ | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 5V~30V | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | LT1158 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 130ns 120ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 500mA 500mA | YES | 0.55 µs | - | 56V | - | - | - | - | 7.49mm | - | - | ROHS3 Compliant | - | ||
![]() EL7154CSZ Renesas Electronics America Inc. | 350 |
| Datasheet | 5 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | High-Side or Low-Side | 0.6V 2.4V | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~16V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | EL7154 | 8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 4ns 4ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5062AASA T Maxim Integrated | 110 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 470.6mW | 8V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | MAX5062 | 8 | - | - | - | 2A | - | - | 3mA | - | - | 3mA | Non-Inverting | - | - | 65ns | 65 ns | 65ns 65ns | - | Independent | 2 | 0.063 µs | 2A | - | N-Channel MOSFET | 2A 2A | YES | 0.063 µs | - | 125V | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4420EPA Maxim Integrated | 6590 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 727mW | 4.5V~18V | DUAL | - | 260 | 1 | 18V | 2.54mm | 30 | MAX4420 | 8 | - | - | - | 6A | - | - | 150μA | - | 6A | 1.5mA | Non-Inverting | - | - | 25ns | 25 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Contains Lead |