- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Nominal Supply Current | Current - Output | Input Type | Turn On Delay Time | Voltage - Output | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | Drain to Source Resistance | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6622CBZ-T Renesas Electronics America Inc. | 2259 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 6.8V~13.2V | - | - | - | - | - | - | - | - | ISL6622 | 8 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 26ns 18ns | AND GATE BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6609AIRZ Renesas Electronics America Inc. | 7 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | 1V 2V | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | ISL6609 | 8 | S-PQCC-N8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - 4A | - | YES | - | 36V | - | 1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() L6498LD STMicroelectronics | 65 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | High-Side or Low-Side | 1.45V 2V | - | - | -40°C~125°C TJ | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | L6498 | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | - | - | - | 25ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 2A 2.5A | - | - | - | 500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCP14A0304-E/MS Microchip Technology | 709 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | High-Side or Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C | Tube | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | 0.65mm | compliant | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | - | IGBT | 3A 3A | - | NO | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ||
![]() MCP14A0455-E/MS Microchip Technology | 746 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0454-E/MS Microchip Technology | 37 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0453-E/MS Microchip Technology | 37 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TA | Tube | - | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | NO | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP14A0453-E/MNY Microchip Technology | 114 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0453-E/SN Microchip Technology | 19 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL89410IBZ Renesas Electronics America Inc. | 1940 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~125°C TJ | Bulk | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | - | - | 4.5V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89410 | 8 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD7191M1X ON Semiconductor | 5000 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 1.2V 2.5V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10V~22V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | TRUE | STANDARD | 25ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | - | Single | 1 | 0.2 µs | - | 4.5A | - | IGBT, N-Channel MOSFET | 4.5A 4.5A | - | YES | 0.2 µs | 600V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4440AIMS8E-5#PBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | High-Side | 1.2V 1.6V | - | - | -40°C~125°C TJ | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 6V | 0.65mm | - | NOT SPECIFIED | LTC4440 | 8 | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 10ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.08 µs | - | 1.1A | - | N-Channel MOSFET | 1.1A 1.1A | - | YES | 0.08 µs | 80V | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() EL7154CS Electric Imp Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | 2002 | - | e0 | - | Discontinued | - | 8 | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 12V | - | unknown | - | - | - | R-PDSO-G8 | - | Not Qualified | 4A | - | 16V | 15V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Synchronous | 2 | - | -3V | 4A | 12V | - | - | - | - | - | - | SOURCE | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7243CM Electric Imp Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | Bulk | 2002 | - | e0 | - | - | - | 20 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | - | 2 | 15V | - | unknown | - | - | - | - | 2 | Not Qualified | - | - | 16V | 15V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | CCD DRIVER | - | - | - | - | - | 2A | - | - | - | - | NO | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL7155CN Electric Imp Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | 8 | - | - | - | - | - | - | 2002 | - | e0 | - | Discontinued | - | 8 | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | DUAL | - | - | 1 | 15V | - | - | - | - | - | - | - | Not Qualified | 3.5A | - | - | +-5/+-15V | INDUSTRIAL | 4.5V | - | 3.5A | - | - | 16.5V | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | Synchronous | 2 | - | - | 3.5A | 15V | - | - | 2mOhm | - | - | - | SOURCE SINK | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR1176 International Rectifier | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | - | - | - | - | - | - | Bulk | 2002 | - | e0 | - | - | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | 20 | - | 2 | Not Qualified | - | - | - | - | INDUSTRIAL | 4V | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | 4A | - | - | - | - | YES | - | - | - | 5.33mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MAX15025BATB T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | Low-Side | 2V 4.25V | 18 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | 1.4815W | 6.5V~28V | DUAL | - | 260 | 2 | 10V | 0.5mm | - | 30 | MAX15025 | 10 | - | - | - | 4A | 6.5V | - | - | - | - | 1.5mA | - | Inverting, Non-Inverting | 18 ns | - | 48ns | 32 ns | - | - | 48ns 32ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | - | 4A | - | N-Channel MOSFET | 2A 4A | - | NO | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() ISL6594ACRZ Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | Commercial grade | 0°C~125°C TJ | Tube | - | - | e3 | - | Active | 2 (1 Year) | - | - | MATTE TIN | - | - | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6594 | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 26ns 18ns | - | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6596CRZ-T Renesas Electronics America Inc. | 310 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6596 | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6596IRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6596 | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | - | ROHS3 Compliant | - |