- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Power Dissipation | Output Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP14A0455-E/SN Microchip Technology | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0454-E/SN Microchip Technology | 5000 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0454-E/MNY Microchip Technology | 37 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0305-E/MS Microchip Technology | 175 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | Automotive grade | -40°C~125°C | Tube | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | 0.65mm | compliant | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | - | IGBT | 3A 3A | NO | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | - | ||
![]() NCV5703ADR2G ON Semiconductor | 5402 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | 0.75V 4.3V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 9.2ns 7.9ns | - | - | Single | 1 | - | - | - | - | IGBT | 1A 1A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1EDN8511BXUSA1 Infineon Technologies | 763 |
| Datasheet | 12 Weeks | - | Surface Mount | SOT-23-6 | - | - | Half-Bridge, Low-Side | 1.2V 1.9V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | EiceDriver™ | - | - | Active | 3 (168 Hours) | - | - | - | - | 8V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 6.5ns 4.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | - | N-Channel, P-Channel MOSFET | 4A 8A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL7212CS-T7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | EL7212 | - | R-PDSO-G8 | - | - | - | - | - | - | - | Inverting | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | 4.9mm | 3.911mm | - | - | Non-RoHS Compliant | - | ||
![]() LTC1693-1IS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 1.7V 2.2V | - | - | -40°C~150°C TJ | Tube | 2000 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 30 | LTC1693 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | Non-Inverting | - | - | - | 16ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.075 μs | - | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | 0.075 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() EL7457CLZ Renesas Electronics America Inc. | 401 | - | Datasheet | 7 Weeks | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | High-Side or Low-Side | 0.8V 2V | - | Industrial grade | -40°C~85°C TA | Tube | 2002 | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~18V | QUAD | NO LEAD | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | EL7457 | 16 | S-PQCC-N16 | - | 16.5V | - | - | - | - | - | Non-Inverting | - | 13.5ns | - | 13.5ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 4 | - | -5V | - | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | - | - | 1.03mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4446EMS8E#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | Half-Bridge | 1.85V 3.25V | - | - | -40°C~125°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 7.2V~13.5V | DUAL | GULL WING | 250 | 1 | 12V | 0.65mm | - | NOT SPECIFIED | LTC4446 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | - | Non-Inverting | - | - | - | 8ns 5ns | - | - | Independent | 2 | 0.045 µs | - | 3A | - | N-Channel MOSFET | 2.5A 3A | YES | 0.04 µs | - | 114V | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ISL6596IRZ Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) - annealed | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ISL6596 | 10 | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0453T-E/MS Microchip Technology | 2500 | - | Datasheet | 20 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | Inverting | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | - | IGBT | 4.5A 4.5A | NO | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX628ESA Maxim Integrated | 108 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | NOT SPECIFIED | MAX628 | 8 | R-PDSO-G8 | Not Qualified | - | - | 4.5/18V | - | - | - | Inverting, Non-Inverting | - | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.06 µs | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISL6609IRZ Renesas Electronics America Inc. | 5 |
| Datasheet | 20 Weeks | - | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | 1V 2V | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | ISL6609 | 8 | S-PQCC-N8 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - 4A | YES | - | - | 36V | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ISL6700IBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | Industrial grade | -40°C~125°C TJ | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | 9V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | ISL6700 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 5ns 5ns | FULL BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | 0.095 μs | - | - | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | - | 80V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ICL7667CPAZ Renesas Electronics America Inc. | 35 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | High-Side or Low-Side | 0.8V 2V | - | Commercial grade | 0°C~70°C TA | Tube | 1999 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~15V | DUAL | - | NOT SPECIFIED | 2 | - | - | - | NOT SPECIFIED | ICL7667 | 8 | R-PDIP-T8 | - | 15V | - | - | - | - | - | Inverting | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | - | NO | - | - | - | - | 5.33mm | 9.585mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1693-2IS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 1.7V 2.2V | - | - | -40°C~150°C TJ | Tube | 2000 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | LTC1693 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 16ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.075 μs | - | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | 0.075 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1693-1CS8#PBF Linear Technology/Analog Devices | 19 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 1.7V 2.2V | - | - | 0°C~150°C TJ | Tube | 2000 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 30 | LTC1693 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | Non-Inverting | - | - | - | 16ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.075 μs | - | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | 0.075 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2124SPBF Infineon Technologies | 5035 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | High-Side | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IRS2124SPBF | - | - | Not Qualified | - | 500mA | - | - | - | 240 ns | Inverting | 240 ns | 200ns | 200 ns | 80ns 80ns | HALF BRIDGE BASED MOSFET DRIVER | - | Single | 1 | 240 μs | - | 0.5A | - | IGBT, N-Channel MOSFET | 500mA 500mA | YES | 240 μs | - | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No SVHC | RoHS Compliant | - | ||
![]() AUIRS2184S Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.8V 2.5V | 40 ns | - | -40°C~150°C TJ | Tube | 2014 | Automotive, AEC-Q100 | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | 625mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | AUIRS2184S | - | - | - | - | 2.3A | 15V | 625mW | 1.9A | 900 ns | Non-Inverting | 90 ns | 60ns | 35 ns | 15ns 12ns | - | - | Synchronous | 2 | 0.9 μs | - | 2.3A | 15V | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.4 μs | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | No | No SVHC | RoHS Compliant | Lead Free |