- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature (Max.) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Current - Output | Input Type | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1177CSW-5 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | High-Side | - | 70°C | - | - | - | Bulk | 2012 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | not_compliant | NOT SPECIFIED | LTC1177-5 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | - | - | Non-Inverting | - | - | - | TRUE | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 1 | 4000 µs | 0.62A | - | - | YES | - | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | - | ||
![]() RT9624BZS Richtek USA Inc. | 25000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.7V 3.2V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~13.2V | DUAL | GULL WING | - | - | 12V | - | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 25ns 12ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | 15V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IR2128STR International Rectifier | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e0 | - | - | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | DUAL | GULL WING | 245 | 1 | 15V | - | - | 30 | - | 8 | R-PDSO-G8 | 1 | Not Qualified | - | 20V | - | AUTOMOTIVE | - | - | - | - | - | - | - | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 0.25 μs | 0.5A | - | - | YES | 0.2 μs | - | 7V | 620V | - | 4.9mm | 3.9mm | RoHS Compliant | Contains Lead | ||
![]() EB01-FS450R12KE3 Power Integrations | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | SCALE™-1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT | - | - | - | 800V | - | - | - | - | - | - | - | ||
![]() HIP2100EIB Intersil (Renesas Electronics America) | 446 |
| Datasheet | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | Bulk | 2001 | - | e0 | - | Discontinued | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 12V | - | - | 30 | - | 8 | R-PDSO-G8 | 2 | Not Qualified | - | 14V | - | AUTOMOTIVE | 9V | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.045 µs | 2A | - | - | YES | 0.045 µs | - | - | - | 1.68mm | 4.89mm | 3.9mm | RoHS Compliant | Contains Lead | ||
![]() SN75451BPG4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | Low-Side | 0.8V 2V | - | - | - | 0°C~70°C TA | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | SN75451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 5ns 7ns | - | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 500mA 500mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6596IBZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 800mW | - | - | - | 2001 | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | - | - | - | Not Qualified | 4A | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | 190μA | 4A | - | - | 8ns | 8 ns | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2 | - | - | - | - | YES | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() 2SP0115T2B0-17 Power Integrations | 4505 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | - | - | Half-Bridge | - | - | - | - | -20°C~85°C TA | Tray | 2012 | SCALE™-2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ns 10ns | - | - | Independent | 2 | - | - | IGBT | 8A 15A | - | - | 1700V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL6596IBZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 800mW | - | - | Bulk | 2001 | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | - | - | - | Not Qualified | 4A | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | 190μA | 4A | - | - | 8ns | 8 ns | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2 | - | - | - | - | YES | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() ISL6614CRZAR5214 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | VQFN | - | - | - | - | - | - | - | - | - | 2001 | - | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FAN73892 ON Semiconductor | 3003 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | 8542.31.00.01 | - | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DGD0506AM10-13 Diodes Incorporated | In Stock |
| Datasheet | 16 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | Half-Bridge | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | 8V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 17ns 12ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | 1.5A 2A | - | - | 50V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0301T-E/KBA Microchip Technology | 5 |
| Datasheet | 6 Weeks | - | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | YES | - | High-Side or Low-Side | 0.8V 2V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | - | 0.5mm | compliant | - | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | 0.8mm | 2mm | 2mm | - | - | ||
![]() MCP14A0302T-E/KBA Microchip Technology | 46 |
| Datasheet | 6 Weeks | - | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | YES | - | High-Side or Low-Side | 0.8V 2V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | - | 0.5mm | compliant | - | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | 0.8mm | 2mm | 2mm | - | - | ||
![]() MCP14A0901T-E/MS Microchip Technology | 37 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | High-Side or Low-Side | 0.8V 2V | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MCP14A0902T-E/SN Microchip Technology | 7 | - | Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | High-Side or Low-Side | 0.8V 2V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0901T-E/SN Microchip Technology | In Stock |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.8V 2V | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MCP14A0902T-E/MS Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | High-Side or Low-Side | 0.8V 2V | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() A4919GETTR-3-T Allegro MicroSystems | 585 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | High-Side or Low-Side | 0.8V 1.5V | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 2 (1 Year) | 28 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 5.5V~50V | QUAD | NO LEAD | - | 1 | 12V | 0.5mm | - | - | - | - | S-XQCC-N28 | - | - | - | 50V | - | - | 5.5V | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | TTL | - | - | - | - | - | 35ns 20ns | - | - | 3-Phase | 6 | - | - | N-Channel MOSFET | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() HIP2100IBZT7A Renesas Electronics America Inc. | 7 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | 4V 7V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 9V~14V | - | - | - | - | - | - | - | - | HIP2100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 10ns 10ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | - | - | ROHS3 Compliant | - |