- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4440EMS8E#TRPBF Linear Technology/Analog Devices | 7500 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | - | High-Side | 1.3V 1.6V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 8V~15V | DUAL | GULL WING | 250 | 1 | 12V | 0.65mm | - | NOT SPECIFIED | LTC4440 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 10ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.065 µs | 2.4A | N-Channel MOSFET | 2.4A 2.4A | YES | 0.065 µs | - | 80V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5075AAUA T Maxim Integrated | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 825mW | 4.5V~15V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | MAX5075 | 8 | - | - | 3A | - | 4.5/15V | - | 1mA | - | - | - | - | RC Input Circuit | - | 10ns | 10 ns | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | NO | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX15070AEUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | Low-Side | 0.8V 2V | 22 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | OUTPUT PEAK SOURCE CURRENT IS 3A | 696mW | 4V~14V | DUAL | GULL WING | - | 1 | 4.5V | 0.95mm | - | - | MAX15070 | - | R-PDSO-G6 | Not Qualified | - | - | - | - | 1mA | - | 3A | - | - | Inverting, Non-Inverting | 21 ns | 36ns | 17 ns | 25ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | N-Channel MOSFET | 3A 7A | NO | 0.022 µs | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() IRS2001STRPBF Infineon Technologies | 629 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Half-Bridge | 0.8V 2.5V | 150 ns | - | -40°C~150°C TJ | Cut Tape (CT) | 1996 | - | e3 | - | Discontinued | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 625mW | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IRS2001SPBF | - | - | - | 600mA | - | 15V | 270μA | - | 625mW | 130mA | 270μA | 220 ns | Non-Inverting | 160 ns | 100ns | 60 ns | 70ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 200V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | No | ROHS3 Compliant | Lead Free | ||
![]() IRS44262STRPBF Infineon Technologies | 220 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | 625mW | 11.2V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS4426 | - | - | - | 3.3A | - | 15V | - | - | - | - | - | - | Inverting | - | - | - | 25ns 25ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.095 μs | 3.3A | IGBT, N-Channel MOSFET | 2.3A 3.3A | - | 0.095 μs | UNDER VOLTAGE | - | SOURCE SINK | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX17601ASA T Maxim Integrated | 56 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.1V | 12 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 588.2mW | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17601 | - | - | - | 4A | - | - | - | 12mA | 588.2mW | 4A | - | - | Non-Inverting | 12 ns | 5ns | 5 ns | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX15025CATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | Low-Side | 0.8V 2V | 18 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | 1.4815W | 4.5V~28V | DUAL | NO LEAD | 260 | 2 | 10V | 0.5mm | - | NOT SPECIFIED | MAX15025 | 10 | - | Not Qualified | 4A | 4.5V | - | - | 1.5mA | - | - | - | - | Inverting, Non-Inverting | 18 ns | 48ns | 32 ns | 42ns 30ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() LTC4440IMS8E#TRPBF Linear Technology/Analog Devices | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | High-Side | 1.3V 1.6V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 8V~15V | - | - | - | - | - | - | - | - | LTC4440 | 8 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 10ns 7ns | - | Single | 1 | - | - | N-Channel MOSFET | 2.4A 2.4A | - | - | - | 80V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX628ESA T Maxim Integrated | 980 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | NOT SPECIFIED | MAX628 | 8 | R-PDSO-G8 | Not Qualified | - | - | 4.5/18V | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISL6614ACRZ-T Renesas Electronics America Inc. | 131 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-VQFN Exposed Pad | - | - | - | Half-Bridge | - | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 10.8V~13.2V | - | - | - | - | - | - | - | - | ISL6614A | 16 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 26ns 18ns | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LT8672HDDB#TRPBF Linear Technology/Analog Devices | 5 |
| Datasheet | 8 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | High-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3V~42V | - | - | - | - | - | - | - | - | LT8672 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SP0635V2M1-5SNA1500E330300 Power Integrations | 2724 |
| Datasheet | 12 Weeks | - | Chassis Mount | Module | - | - | - | High-Side or Low-Side | - | - | - | -40°C~85°C TA | Box | 2016 | SCALE™-2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9ns 30ns | - | Single | 1 | - | - | IGBT | 35A 35A | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1SP0635V2M1-5SNA1200E330100 Power Integrations | 2542 |
| Datasheet | 12 Weeks | - | Chassis Mount | Module | - | - | - | High-Side or Low-Side | - | - | - | -40°C~85°C TA | Box | 2016 | SCALE™-2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9ns 30ns | - | Single | 1 | - | - | IGBT | 35A 35A | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX621CPN Maxim Integrated | 4 | - | Datasheet | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | High-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 1996 | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | Tin/Lead (Sn/Pb) | - | 640mW | 4.5V~16.5V | DUAL | - | 245 | 4 | 5V | - | not_compliant | NOT SPECIFIED | MAX621 | 18 | R-PDIP-T18 | Not Qualified | - | - | 5V | - | 500μA | - | - | - | - | Non-Inverting | - | 1.7μs | 2.5 μs | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | - | - | - | 5.72mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2110S Infineon Technologies | 15 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Half-Bridge | 6V 9.5V | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | - | - | 3.3V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2110S | - | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 25ns 17ns | - | Independent | 2 | 0.15 μs | 2.5A | IGBT, N-Channel MOSFET | 2A 2A | YES | - | - | 500V | - | - | - | 10.3mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() MAX620EPN Maxim Integrated | 171 | - | Datasheet | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | High-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 1996 | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | Tin/Lead (Sn85Pb15) | - | 640mW | 4.5V~16.5V | DUAL | - | 245 | 4 | 5V | - | - | - | MAX620 | 18 | R-PDIP-T18 | - | 25mA | - | 5V | - | 500μA | - | - | 500μA | - | Non-Inverting | - | 1.7μs | 2.5 μs | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | - | - | - | 5.72mm | - | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ISL6612CBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | - | - | - | 0°C~125°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6612 | 8 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 26ns 18ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6612BIRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tube | 2001 | - | e3 | - | Obsolete | 2 (1 Year) | - | - | Matte Tin (Sn) | - | - | 7V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6612B | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX8702ETP Maxim Integrated | 368 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | Half-Bridge | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN | - | 1.35W | 4.5V~28V | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | MAX8702 | 20 | - | Not Qualified | 5A | 5V | - | - | 400μA | - | 5A | - | - | Non-Inverting | - | 11ns | 8 ns | 16ns 14ns | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8702ETP T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | Half-Bridge | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN | - | 1.35W | 4.5V~28V | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | MAX8702 | 20 | - | Not Qualified | 5A | 5V | - | - | 400μA | - | 5A | - | - | Non-Inverting | - | 11ns | 8 ns | 16ns 14ns | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free |