- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5054AATA/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Low-Side | - | 35 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | 1.454W | 4V~15V | - | - | - | - | - | - | - | - | - | MAX5054 | - | - | - | - | 4A | - | - | 2.4mA | - | 4A | - | - | Inverting, Non-Inverting | 35 ns | - | 85ns | 75 ns | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX15024AATB/V T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | Low-Side | 0.8V 2V | 18 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | 1.4815W | 4.5V~28V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 10V | 0.5mm | - | - | NOT SPECIFIED | MAX15024 | 10 | - | Not Qualified | - | 8A | - | - | 1.5mA | - | - | - | - | Inverting, Non-Inverting | 18 ns | - | 24ns | 16 ns | - | - | 22ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.032 µs | 8A | N-Channel MOSFET | 4A 8A | NO | 0.032 µs | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() TC4627EOE713 Microchip Technology | 40 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | High-Side or Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 760mW | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 1MHz | 40 | TC4627 | 16 | - | Not Qualified | - | 1.5A | - | - | 2.5mA | 760mW | - | 2.5mA | 55 ns | Non-Inverting | 55 ns | - | 40ns | 35 ns | - | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | 2.64mm | - | 7.495mm | - | ROHS3 Compliant | Lead Free | ||
![]() LT1160CS#TRPBF Linear Technology/Analog Devices | 435 |
| Datasheet | 16 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | - | 10V~15V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | LT1160 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | SCHMITT TRIGGER | 130ns 60ns | - | Independent | 2 | 0.5 µs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | 0.6 µs | 60V | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() IR2133STRPBF Infineon Technologies | 2131 |
| Datasheet | 12 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | - | 125°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | - | Matte Tin (Sn) | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | - | - | NOT SPECIFIED | IR2133SPBF | - | R-PDSO-G28 | Not Qualified | - | - | 15V | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | 600V | - | - | 17.9mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() IR2235SPBF Infineon Technologies | 4999 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | Half-Bridge | 0.8V 2V | 950 ns | - | 125°C TJ | Tube | 1996 | - | e3 | - | Last Time Buy | 3 (168 Hours) | 28 | EAR99 | 100Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 1.6W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | - | - | NOT SPECIFIED | IR2235SPBF | - | - | Not Qualified | 300mV | 500mA | 15V | - | 100μA | 1.6W | 200mA | - | - | Inverting | 750 ns | - | 150ns | 70 ns | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | 1200V | 2.3622mm | - | 18.0848mm | 7.5946mm | - | ROHS3 Compliant | - | ||
![]() LT1160IS#TRPBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 16 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | - | 10V~15V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | LT1160 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | SCHMITT TRIGGER | 130ns 60ns | - | Independent | 2 | 0.5 μs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | 0.6 μs | 60V | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LT1162ISW#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) | - | - | - | 10V~15V | DUAL | GULL WING | 250 | 1 | 12V | 1.27mm | - | - | NOT SPECIFIED | LT1162 | 24 | - | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | SCHMITT TRIGGER | 130ns 60ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | 0.5 µs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | 0.6 µs | 60V | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() LTC4444MPMS8E-5#TRPBF Linear Technology/Analog Devices | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | Half-Bridge | 1.85V 3.25V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~13.5V | DUAL | GULL WING | 260 | 1 | 6V | 0.65mm | - | - | 30 | LTC4444 | 8 | S-PDSO-G8 | Not Qualified | - | - | 6V | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 5ns | - | Independent | 2 | 0.06 µs | 1.4A | N-Channel MOSFET | 2.5A 3A | YES | 0.045 µs | 114V | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() IRS2336DJTRPBF Infineon Technologies | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | Half-Bridge | 0.8V 2.5V | 530 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 1 | 15V | 1.27mm | - | - | - | IRS2336DJPBF | - | S-PQCC-J32 | Not Qualified | - | 350mA | - | - | - | 2W | 200mA | - | 750 ns | Inverting | 530 ns | - | 190ns | 75 ns | INVERTED | STANDARD | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | 0.75 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.75 μs | 600V | 4.572mm | - | 16.6624mm | 16.6624mm | - | ROHS3 Compliant | - | ||
![]() ISL6622CRZ-T Renesas Electronics America Inc. | 3374 |
| Datasheet | 14 Weeks | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 6.8V~13.2V | - | - | - | - | - | - | - | - | - | ISL6622 | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 26ns 18ns | AND GATE BASED MOSFET DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4440ES6#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | High-Side | 1.3V 1.6V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8V~15V | DUAL | GULL WING | 250 | 1 | 12V | 0.95mm | - | - | NOT SPECIFIED | LTC4440 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 10ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.065 µs | 2.4A | N-Channel MOSFET | 2.4A 2.4A | YES | 0.065 µs | 80V | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4440ES6#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | High-Side | 1.3V 1.6V | - | - | -40°C~125°C TJ | Cut Tape (CT) | 2004 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8V~15V | DUAL | GULL WING | 250 | 1 | 12V | 0.95mm | - | - | NOT SPECIFIED | LTC4440 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 10ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.065 µs | 2.4A | N-Channel MOSFET | 2.4A 2.4A | YES | 0.065 µs | 80V | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX17605AUA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | 2V 4.25V | 12 ns | - | -40°C~150°C TJ | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1.0309W | 4V~14V | - | - | - | - | - | - | - | - | - | MAX17605 | - | - | - | - | 4A | - | - | 12mA | - | 4A | - | - | Inverting, Non-Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | IGBT, SiC MOSFET | 4A 4A | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX17604AUA Maxim Integrated | 10638 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | 2V 4.25V | 12 ns | - | -40°C~150°C TJ | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1.0309W | 4V~14V | - | - | - | - | - | - | - | - | - | MAX17604 | - | - | - | - | 4A | - | - | 12mA | - | 4A | - | - | Non-Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX8811EEE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | Half-Bridge | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | 666.7mW | 4.5V~7V | DUAL | GULL WING | 260 | 1 | 6.5V | 0.635mm | - | - | NOT SPECIFIED | MAX8811 | 16 | - | Not Qualified | - | 30A | 6.5V | - | - | - | - | 1.5mA | - | Non-Inverting | - | - | - | - | - | - | 14ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | - | N-Channel MOSFET | 6A 6A | NO | - | 30V | - | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() IR4426STRPBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.7V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | 6V~20V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | - | NOT SPECIFIED | IR4426SPBF | - | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 15ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | NO | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX8552EUB T Maxim Integrated | 2033 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~6.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | - | NOT SPECIFIED | MAX8552 | 10 | S-PDSO-G10 | Not Qualified | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 14ns 9ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISL6620IRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 5 Weeks | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | ISL6620 | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | AND GATE BASED MOSFET DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | 36V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17604ASA Maxim Integrated | 3300 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 2V 4.25V | 12 ns | - | -40°C~150°C TJ | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 588.2mW | 4V~14V | - | GULL WING | - | 2 | 12V | - | - | - | - | MAX17604 | 8 | - | - | - | 4A | - | Dual | 1A | - | 4A | - | - | Non-Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 4A 4A | YES | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - |