- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM9061M/NOPB Texas Instruments | 396 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | High-Side | 1.5V 3.5V | - | - | -40°C~150°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 7V~26V | DUAL | GULL WING | 260 | 1 | 14V | - | - | - | LM9061 | 8 | - | - | - | 145μA | - | 7/25V | - | - | - | - | - | 40mA | - | - | 40mA | - | Non-Inverting | - | - | - | - | - | - | - | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | N-Channel MOSFET | - | YES | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27322DR Texas Instruments | 82362 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 72.603129mg | Low-Side | 1.1V 2.7V | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 650mW | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | - | - | - | UCC27322 | 8 | 1 | - | - | 9A | - | - | - | - | - | - | - | 1mA | 650mW | 9A | 1mA | 70 ns | Non-Inverting | 70 ns | - | TOTEM-POLE | 70ns | 30 ns | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.07 µs | 9A | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14E3-E/P Microchip Technology | 1 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 1.1W | 4.5V~18V | DUAL | - | - | 1 | 12V | - | - | - | MCP14E3 | 8 | 2 | - | 17.975V | 4A | - | - | - | - | - | - | - | 750μA | 1.1W | 4A | 2mA | 60 ns | Inverting | 60 ns | - | - | 30ns | 30 ns | - | - | - | 15ns 18ns | PUSH-PULL BASED MOSFET DRIVER | - | Independent | - | - | 0.07 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | - | 3.3mm | - | 9.27mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7171M-F085 ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | High-Side | 0.8V 2.5V | - | Automotive grade | -55°C~150°C TJ | Tube | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 10V~20V | DUAL | GULL WING | - | - | 15V | - | - | - | FAN7171 | - | - | Not Qualified | - | 4A | - | - | - | - | - | - | - | 2.8mA | - | - | - | - | Non-Inverting | - | - | - | 50ns | 45 ns | - | - | - | 25ns 15ns | - | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4427MJA Microchip Technology | 38 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -55°C~150°C TJ | Tube | 2005 | - | e1 | no | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 800mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4427 | 8 | 2 | - | 18V | 1.5A | - | - | - | - | - | - | - | 4.5mA | 800mW | 1.5A | 4.5mA | 50 ns | Non-Inverting | 50 ns | 18V | - | 30ns | 30 ns | - | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | 4.06mm | - | 10.16mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21956SPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | Half-Bridge | 0.8V 3.5V | 280 ns | - | -55°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | IRS21956SPBF | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | 500mA | - | - | Non-Inverting | 300 ns | - | - | - | 40 ns | - | - | - | 25ns 15ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 500mA 500mA | - | - | - | 600V | 2.3622mm | - | 12.9794mm | 7.5946mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC27201ADRMR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.3W | 8V~17V | DUAL | - | 260 | 1 | 12V | - | - | - | UCC27201 | 8 | 2 | - | - | 3A | 12V | - | - | - | - | - | - | 3A | 3.3W | 3A | 5.5mA | 50 ns | Non-Inverting | 7 ns | - | - | 8ns | 7 ns | TRUE | - | - | 8ns 7ns | - | 2 | Independent | - | - | 0.007 µs | 3A | N-Channel MOSFET | 3A 3A | - | 0.007 µs | UNDER VOLTAGE | 120V | 1mm | - | 4mm | 4mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4225YM Microchip Technology | 1880 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4225 | - | 2 | - | - | 4A | - | - | - | 18V | 4.5V | - | - | 1.7mA | - | 4A | - | 45 ns | Inverting, Non-Inverting | 45 ns | - | - | 15ns | 15 ns | - | - | - | 15ns 15ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() FAN7382N ON Semiconductor | 83205 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 496mg | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | 1.2W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | FAN7382 | - | - | - | - | 650mA | 15V | - | - | - | - | - | - | 600μA | 1.2W | 650mA | 600μA | 300 ns | Non-Inverting | 300 ns | - | - | 140ns | 80 ns | - | - | - | 60ns 30ns | - | - | Independent | 2 | - | 0.3 µs | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | 0.3 µs | UNDER VOLTAGE | 600V | 3.4mm | - | 9.2mm | 6.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MIC4128YME Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2004 | - | e3 | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~20V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | MIC4128 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 1.4mA | - | 1.5A | - | 60 ns | Inverting, Non-Inverting | 60 ns | - | - | 30ns | 25 ns | TRUE AND INVERTED | - | - | 20ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | NO | - | TRANSIENT | - | 1.5mm | - | 4.93mm | 3.94mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4469COE Microchip Technology | 282 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | Matte Tin (Sn) | - | - | 760mW | 4.5V~18V | DUAL | GULL WING | 260 | 4 | - | 1.27mm | - | 40 | TC4469 | 16 | 4 | - | 18V | 1.2A | - | - | - | - | - | - | - | 4mA | 760mW | 1.2A | 4mA | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | 25ns | 25 ns | - | - | - | 15ns 15ns | AND GATE BASED MOSFET DRIVER | - | Independent | - | 10μA | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | - | 2.31mm | - | 10.3mm | 7.49mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4420ZM Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | 0°C | 1.04W | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4420 | - | 1 | - | - | 6A | - | - | 1 | 18V | 4.5V | - | - | 450μA | 1.04W | 6A | - | 75 ns | Non-Inverting | 75 ns | - | - | 35ns | 35 ns | - | - | - | 12ns 13ns | - | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1411NEOA713 Microchip Technology | 3326 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | - | 40 | TC1411N | 8 | - | - | - | 1A | - | - | - | - | - | - | - | 1mA | 470mW | - | - | 40 ns | Non-Inverting | 45 ps | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | - | - | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC2715D Texas Instruments | 5400 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 72.603129mg | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 7V~20V | DUAL | GULL WING | 250 | 1 | 15V | - | 1MHz | - | UC2715 | 8 | 2 | - | - | 2A | 15V | - | - | - | - | - | - | 24mA | - | 2A | 24mA | 100 ns | Non-Inverting | 100 ns | - | - | 60ns | 60 ns | - | - | STANDARD | 30ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 2 | Synchronous | - | - | 0.1 µs | 2A | N-Channel, P-Channel MOSFET | 500mA 1A | YES | 0.1 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC37324D Texas Instruments | 80 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 72.603129mg | Low-Side | 1V 2V | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.14W | 4.5V~15V | DUAL | GULL WING | 260 | 2 | 14V | - | - | - | UCC37324 | 8 | 2 | - | 300mV | 4.5A | 12V | 4.5/15V | - | - | - | - | - | 750μA | 1.14W | 4A | 750μA | 35 ns | Non-Inverting | 35 ns | - | - | 40ns | 40 ns | TRUE | - | STANDARD | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.04 µs | 4A | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2118PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | High-Side | 6V 9.5V | 105 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IRS2118PBF | - | 1 | - | 620V | 600mA | - | - | - | - | - | - | - | 340μA | 1W | 290mA | 340μA | 200 ns | Inverting | 125 ns | - | - | 130ns | 65 ns | - | 105 ns | - | 75ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Single | - | - | 0.2 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVMF713 Microchip Technology | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | 40 | TC4427A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | 2mA | 35 ns | Non-Inverting | 35 ns | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5101AMR/NOPB Texas Instruments | 930 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 2.3V - | 4 ns | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5101 | - | 2 | - | - | 3A | - | - | - | - | - | - | - | 2mA | - | 3A | - | 26 ns | Non-Inverting | 4 ns | - | - | 430ns | 260 ns | TRUE | - | - | 430ns 260ns | - | - | Independent | - | - | 0.056 µs | 3A | N-Channel MOSFET | 3A 3A | YES | 0.056 µs | - | 118V | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CHL8550CRT Infineon Technologies | 305 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | - | Half-Bridge | 0.8V 1V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | CHL8550CRT | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 10ns 8ns | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 35V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L6747CTR STMicroelectronics | 1215 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | Half-Bridge | 0.8V 2V | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25W | 5V~12V | - | NO LEAD | NOT SPECIFIED | - | 12V | 0.5mm | - | NOT SPECIFIED | L6747 | - | - | Not Qualified | - | 3.5A | - | - | - | - | - | 3.5mA | Dual | - | 2.25W | 1.5A | 3.5mA | 45 ns | Non-Inverting | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 3.5A - | - | - | - | 41V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |