- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP2121FRTAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WDFN Exposed Pad | - | Half-Bridge | 1.4V 2.2V | - | -55°C~150°C TJ | Tube | - | e3 | Obsolete | 2 (1 Year) | - | EAR99 | Matte Tin (Sn) | - | 8V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | HIP2121 | - | - | - | - | Inverting | 10ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | ROHS3 Compliant | ||
![]() ISL6609IRZ-T Renesas Electronics America Inc. | 10000 |
| Datasheet | 20 Weeks | Surface Mount | 8-VQFN Exposed Pad | YES | Half-Bridge | 1V 2V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | 4.5V~5.5V | QUAD | NO LEAD | - | 1 | 5V | 0.65mm | - | ISL6609 | 8 | S-PQCC-N8 | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC4442EMS8E#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE WITH 5V | 6V~9.5V | DUAL | GULL WING | 260 | 1 | 7V | 0.65mm | 30 | LTC4442 | 8 | S-PDSO-G8 | Not Qualified | 7V | Non-Inverting | 12ns 8ns | - | Synchronous | 2 | - | - | 2.4A | N-Channel MOSFET | 2.4A 2.4A | YES | - | 42V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC4442EMS8E-1#TRPBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 8 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE WITH 5V | 6V~9.5V | DUAL | GULL WING | 260 | 1 | 7V | 0.65mm | 30 | LTC4442 | 8 | S-PDSO-G8 | Not Qualified | 7V | Non-Inverting | 12ns 8ns | - | Synchronous | 2 | - | - | 2.4A | N-Channel MOSFET | 2.4A 2.4A | YES | - | 42V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL6622AIRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 5 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | Half-Bridge | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | MATTE TIN | - | 6.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6622A | 10 | - | - | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() HIP4082IBZTR5676 Renesas Electronics America Inc. | 5 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 1V 2.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | 8.5V~15V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 9ns 9ns | - | Independent | 4 | - | - | - | N-Channel MOSFET | 1.4A 1.3A | - | - | 95V | - | - | - | ROHS3 Compliant | ||
![]() ISL6615IRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | Half-Bridge | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 10 | - | MATTE TIN | - | 6.8V~13.2V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | NOT SPECIFIED | ISL6615 | 10 | S-PDSO-N10 | - | - | Non-Inverting | 13ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2.5A 4A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL2111AR4Z-T Renesas Electronics America Inc. | 6000 | - | Datasheet | 6 Weeks | Surface Mount | 12-VFDFN Exposed Pad | YES | Half-Bridge | 1.4V 2.2V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2001 | e3 | Active | 2 (1 Year) | 12 | - | MATTE TIN | - | 8V~14V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | NOT SPECIFIED | ISL2111 | 12 | - | - | - | Non-Inverting | 9ns 7.5ns | - | Independent | 2 | 0.06 µs | - | - | N-Channel MOSFET | 3A 4A | YES | 0.06 µs | 114V | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() HIP2100IRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-VQFN Exposed Pad | YES | Half-Bridge | 4V 7V | Industrial grade | -55°C~150°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 9V~14V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.8mm | NOT SPECIFIED | HIP2100 | 16 | S-PQCC-N16 | - | - | Non-Inverting | 10ns 10ns | - | Independent | 2 | 0.045 µs | - | - | N-Channel MOSFET | 2A 2A | YES | 0.045 µs | 114V | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() LTC1693-2CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 1.7V 2.2V | - | 0°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | LTC1693 | 8 | R-PDSO-G8 | Not Qualified | - | Inverting, Non-Inverting | 16ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.075 µs | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | 0.075 µs | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6615AIRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 15 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | e3 | Active | 3 (168 Hours) | 10 | EAR99 | Matte Tin (Sn) - annealed | - | 6.8V~13.2V | DUAL | NO LEAD | 260 | 1 | 12V | 0.5mm | NOT SPECIFIED | ISL6615 | 10 | S-PDSO-N10 | Not Qualified | - | Non-Inverting | 13ns 10ns | AND GATE BASED MOSFET DRIVER | Synchronous | 2 | - | - | 6A | N-Channel MOSFET | 2.5A 4A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC1623CMS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side | 0.6V 1.4V | - | 0°C~70°C TA | Tube | 1998 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | LTC1623 | 8 | S-PDSO-G8 | Not Qualified | - | Non-Inverting | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | 1.17mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL6615AIRZ Renesas Electronics America Inc. | 49 |
| Datasheet | 11 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | - | - | MATTE TIN | - | 6.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6615 | 10 | - | - | - | Non-Inverting | 13ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2.5A 4A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() LTC4446IMS8E#TRPBF Linear Technology/Analog Devices | 7500 |
| Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | Half-Bridge | 1.85V 3.25V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 7.2V~13.5V | DUAL | GULL WING | 250 | 1 | 12V | 0.65mm | NOT SPECIFIED | LTC4446 | 8 | S-PDSO-G8 | Not Qualified | - | Non-Inverting | 8ns 5ns | - | Independent | 2 | 0.045 µs | - | 3A | N-Channel MOSFET | 2.5A 3A | YES | 0.04 µs | 114V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() EL7104CSZ-T13 Renesas Electronics America Inc. | 19 |
| Datasheet | 19 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | EL7104 | 8 | R-PDSO-G8 | - | - | Non-Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 25 μs | - | 4A | N-Channel, P-Channel MOSFET | 4A 4A | NO | 25 μs | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() LTC4441IMSE#TRPBF Linear Technology/Analog Devices | 49 |
| Datasheet | 12 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | Low-Side | 1.8V 2V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | 5V~25V | DUAL | GULL WING | 250 | 1 | 7.5V | 0.5mm | NOT SPECIFIED | LTC4441 | 10 | - | Not Qualified | 7.5V | Non-Inverting | 13ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 6A | N-Channel MOSFET | 6A 6A | NO | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC4440AHMS8E-5#TRPBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 16 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | High-Side | 1.2V 1.6V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | 4V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 6V | 0.65mm | NOT SPECIFIED | LTC4440 | 8 | S-PDSO-G8 | - | - | Non-Inverting | 10ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.08 µs | - | 1.1A | N-Channel MOSFET | 1.1A 1.1A | YES | 0.08 µs | 80V | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() EL7155CSZ-T13 Renesas Electronics America Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | High-Side or Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | 4.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | EL7155 | 8 | - | - | - | Non-Inverting | 14.5ns 15ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Synchronous | 2 | - | - | - | IGBT | 3.5A 3.5A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6614CRZ-T Renesas Electronics America Inc. | 600 | - | Datasheet | 7 Weeks | Surface Mount | 16-VQFN Exposed Pad | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6614 | 16 | - | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() EL7457CSZ-T7A Renesas Electronics America Inc. | 19 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | EL7457 | 16 | R-PDSO-G16 | - | - | Non-Inverting | 13.5ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | -5V | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | 1.879mm | 9.9mm | 3.91mm | ROHS3 Compliant |