- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP4082IP Renesas Electronics America Inc. | 2600 | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | Half-Bridge | 1V 2.5V | Industrial grade | -55°C~150°C TJ | Tube | 1994 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | 8.5V~15V | DUAL | - | - | 1 | 12V | - | - | - | HIP4082 | - | R-PDIP-T16 | - | - | Non-Inverting | 9ns 9ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | 0.15 µs | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.1 µs | - | 95V | - | 5.33mm | 19.17mm | 7.62mm | Non-RoHS Compliant | ||
![]() HIP2100IBT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 4V 7V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 9V~14V | DUAL | GULL WING | - | 1 | 12V | - | - | - | HIP2100 | - | R-PDSO-G8 | - | - | Non-Inverting | 10ns 10ns | - | Independent | 2 | 0.045 µs | - | N-Channel MOSFET | 2A 2A | YES | 0.045 µs | - | 114V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2214SS Infineon Technologies | 8324 | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | Half-Bridge | 0.8V 2V | - | -40°C~150°C TJ | Tube | 1996 | e0 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | 11.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | - | NOT SPECIFIED | IR2214SS | - | - | Not Qualified | - | Non-Inverting | 24ns 7ns | - | Independent | 2 | 660 µs | 2A | IGBT | 2A 3A | - | 660 µs | TRANSIENT; OVER CURRENT; THERMAL | 1200V | SOURCE SINK | 1.85mm | - | 5.3mm | Non-RoHS Compliant | ||
![]() HIP2101IB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2.2V | - | -55°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 9V~14V | DUAL | GULL WING | - | 1 | 12V | - | - | - | HIP2101 | - | R-PDSO-G8 | - | - | Non-Inverting | 10ns 10ns | - | Independent | 2 | 0.056 µs | - | N-Channel MOSFET | 2A 2A | YES | 0.056 µs | - | 114V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIP4082IBT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 1V 2.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | 8.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | - | NOT SPECIFIED | HIP4082 | 16 | R-PDSO-G16 | - | - | Non-Inverting | 9ns 9ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | 0.15 µs | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.1 µs | - | 95V | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() EL7202CS Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | EL7202 | - | R-PDSO-G8 | - | - | Non-Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | 4.9mm | 3.911mm | Non-RoHS Compliant | ||
![]() EL7212CS Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | EL7212 | - | R-PDSO-G8 | - | - | Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | 4.9mm | 3.911mm | Non-RoHS Compliant | ||
![]() EL7202CN Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 4.5V~15V | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | EL7202 | 8 | R-PDIP-T8 | - | - | Non-Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | 5.334mm | - | - | Non-RoHS Compliant | ||
![]() HIP2100IR4Z Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 12-VFDFN Exposed Pad | YES | Half-Bridge | 4V 7V | Industrial grade | -55°C~150°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | 12 | EAR99 | - | - | 9V~14V | DUAL | NO LEAD | - | 1 | 12V | 0.5mm | - | - | HIP2100 | - | - | - | - | Non-Inverting | 10ns 10ns | - | Independent | 2 | 0.045 µs | - | N-Channel MOSFET | 2A 2A | YES | 0.045 µs | - | 114V | - | 0.9mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() ISL6596CBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | unknown | - | ISL6596 | 8 | - | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6605IBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 1V 2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | ISL6605 | 8 | R-PDSO-G8 | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | YES | - | - | 33V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6608CRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-VQFN Exposed Pad | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tube | - | e3 | Obsolete | 2 (1 Year) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6608 | - | - | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 22V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6207HRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-VQFN Exposed Pad | - | Half-Bridge | 1V 2V | - | -10°C~125°C TJ | Tube | - | e3 | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6207 | - | - | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ICL7667CBA Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | - | 0°C~70°C TA | Tube | 1999 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | 4.5V~15V | DUAL | GULL WING | - | 2 | - | - | - | - | ICL7667 | - | R-PDSO-G8 | - | - | Inverting | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | - | NO | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6613AECBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tube | - | e3 | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6613AE | - | - | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6614CRZA Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tube | - | e3 | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6614 | - | - | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL83202IPZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | Half-Bridge | 1V 2.5V | - | -55°C~150°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 8.5V~15V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | ISL83202 | 16 | R-PDIP-T16 | - | - | Inverting, Non-Inverting | 9ns 9ns | - | Independent | 4 | 150 µs | 1A | N-Channel MOSFET | 1A 1A | YES | 100 µs | - | 70V | - | 5.33mm | 19.17mm | 7.62mm | ROHS3 Compliant | ||
![]() ISL6597CRZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ISL6597 | - | - | - | - | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6210CRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | - | Half-Bridge | - | - | -10°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ISL6210 | - | - | - | - | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() LTC4442EMS8E#PBF Linear Technology/Analog Devices | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | Half-Bridge | - | - | -40°C~125°C TJ | Tube | 2005 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE WITH 5V | 6V~9.5V | DUAL | GULL WING | 260 | 1 | 7V | 0.65mm | - | 30 | LTC4442 | 8 | S-PDSO-G8 | Not Qualified | 7V | Non-Inverting | 12ns 8ns | - | Synchronous | 2 | - | 2.4A | N-Channel MOSFET | 2.4A 2.4A | YES | - | - | 42V | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant |