- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Power Supplies | Analog IC - Other Type | Input Type | Input Voltage (Min) | Input Voltage (Max) | Output Characteristics | Control Technique | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Switching Frequency-Max | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZL1505ALNFT1 Renesas Electronics America Inc. | 2000 |
| Datasheet | 9 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | Half-Bridge | 1.7V 3.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 2 (1 Year) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~7.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | ZL1505 | 10 | S-PDSO-N10 | - | 6.5V | - | SWITCHING CONTROLLER | Non-Inverting | 4.5V | 7.5V | - | PULSE WIDTH MODULATION | - | - | 5.3ns 4.8ns | - | 1400kHz | Independent | 2 | - | - | - | N-Channel MOSFET | 3.2A 3.2A | - | - | 30V | 1.05mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() HIP2104FRAANZ-T Renesas Electronics America Inc. | 12000 | - | Datasheet | 6 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | Half-Bridge | 1.63V 2.06V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) - annealed | - | - | 4.5V~14V | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 2ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 60V | - | - | - | ROHS3 Compliant | ||
![]() ISL6612ACBZA-T Renesas Electronics America Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6612A | 8 | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 26ns 18ns | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() EL7222CSZ-T13 Renesas Electronics America Inc. | 5930 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | EL7222 | 8 | R-PDSO-G8 | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | 4.9mm | 3.911mm | ROHS3 Compliant | ||
![]() EL7202CSZ-T13 Renesas Electronics America Inc. | 3 |
| Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | EL7202 | 8 | R-PDSO-G8 | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | 4.9mm | 3.911mm | ROHS3 Compliant | ||
![]() ISL6620ACRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 19 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6620 | 10 | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | AND GATE BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() EL7212CSZ-T13 Renesas Electronics America Inc. | 2500 |
| Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | EL7212 | 8 | R-PDSO-G8 | - | - | - | - | Inverting | - | - | - | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | 4.9mm | 3.911mm | ROHS3 Compliant | ||
![]() ISL6609ACRZ-T Renesas Electronics America Inc. | 6000 |
| Datasheet | 7 Weeks | Surface Mount | 8-VQFN Exposed Pad | YES | Half-Bridge | 1V 2V | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | QUAD | NO LEAD | - | 1 | 5V | 0.65mm | - | - | ISL6609 | 8 | S-PQCC-N8 | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX5055AASA Maxim Integrated | 150 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | Low-Side | 0.8V 2.1V | - | -40°C~150°C TJ | Tube | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 4V~15V | DUAL | GULL WING | 245 | 2 | 4.5V | - | not_compliant | NOT SPECIFIED | MAX5055 | 8 | R-PDSO-G8 | Not Qualified | - | 4/15V | - | Inverting | - | - | - | - | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.07 μs | 4A | - | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() TSC428EPA Maxim Integrated | 3650 | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 4.5V~18V | DUAL | - | NOT SPECIFIED | 2 | - | - | not_compliant | NOT SPECIFIED | TSC428 | 8 | R-PDIP-T8 | Not Qualified | - | 4.5/18V | - | Inverting, Non-Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | 9.375mm | - | ROHS3 Compliant | ||
![]() 6SD106EI Power Integrations | In Stock | - | Datasheet | 16 Weeks | Through Hole | 68-DIP Module, 58 Leads | - | Low-Side | - | - | -40°C~85°C TJ | Tray | 1999 | SCALE™-1 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 0V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 100ns 80ns | - | - | Synchronous | 6 | - | - | - | IGBT, N-Channel MOSFET | - | - | - | - | - | - | - | - | ||
![]() IR2110 Infineon Technologies | 24 | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | Half-Bridge | 6V 9.5V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | 3.3V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2110 | - | R-PDIP-T14 | Not Qualified | - | - | - | Non-Inverting | - | - | - | - | - | - | 25ns 17ns | - | - | Independent | 2 | 0.15 μs | 2.5A | - | IGBT, N-Channel MOSFET | 2A 2A | YES | - | 500V | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() IR2108 Infineon Technologies | 63 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2108 | - | R-PDIP-T8 | Not Qualified | - | - | - | Non-Inverting | - | - | - | - | - | - | 150ns 50ns | - | - | Independent | 2 | 0.3 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | 600V | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2127STR Infineon Technologies | 2500 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 3V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 12V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IR2127S | - | R-PDSO-G8 | Not Qualified | - | - | - | Non-Inverting | - | - | - | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.25 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | 600V | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2121 Infineon Technologies | 68 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Low-Side | 0.8V 2.2V | - | -40°C~150°C TJ | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 12V~18V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | IR2121 | - | R-PDIP-T8 | Not Qualified | - | - | - | Non-Inverting | - | - | TOTEM-POLE | - | TRUE | SCHMITT TRIGGER | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | NO | 0.25 μs | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() IR2130J Infineon Technologies | 1200 | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | YES | Half-Bridge | 0.8V 2.2V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | - | 8542.39.00.01 | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | IR2130J | - | S-PQCC-J32 | Not Qualified | - | - | - | Inverting | - | - | TOTEM-POLE | - | INVERTED | STANDARD | 80ns 35ns | - | - | 3-Phase | 6 | 0.85 µs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.55 µs | 600V | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() IR2125S Infineon Technologies | 20000 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | High-Side | 0.8V 2.2V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 0V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2125S | - | - | Not Qualified | - | - | - | Non-Inverting | - | - | - | - | - | - | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | YES | 0.25 μs | 500V | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() IR2106S Infineon Technologies | 1000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2106S | - | R-PDSO-G8 | Not Qualified | - | - | - | Non-Inverting | - | - | - | - | - | - | 150ns 50ns | - | - | Independent | 2 | 0.3 µs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | 600V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR21531 Infineon Technologies | 2 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | - | - | -40°C~125°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~15.6V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | IR21531 | - | R-PDIP-T8 | Not Qualified | - | - | - | RC Input Circuit | - | - | - | - | - | - | 80ns 45ns | - | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | - | YES | - | 600V | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2125 Infineon Technologies | 5 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | High-Side | 0.8V 2.2V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 0V~18V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | IR2125 | - | R-PDIP-T8 | Not Qualified | - | - | - | Non-Inverting | - | - | TOTEM-POLE | - | TRUE | SCHMITT TRIGGER | 43ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.2 μs | 3.3A | - | IGBT, N-Channel MOSFET | 1.6A 3.3A | YES | 0.25 μs | 500V | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant |