- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Logic Function | Output Current-Max | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS28226DRBR Texas Instruments | 235 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 24.012046mg | Half-Bridge | - | 14 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.58W | 6.8V~8.8V | DUAL | NO LEAD | 260 | 1 | 7.2V | 0.65mm | 2MHz | NOT SPECIFIED | TPS28226 | 8 | 2 | Not Qualified | - | 4A | 7.2V | - | - | - | - | - | Single | - | 2.58W | 6A | - | - | - | Non-Inverting | - | - | - | - | - | 10ns | 5 ns | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | - | - | 6A | N-Channel MOSFET | - | YES | - | - | 33V | - | 1mm | 3mm | 3mm | 880μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428AEOA Microchip Technology | 5 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4428A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | 470mW | - | 2mA | 35 ns | - | Inverting, Non-Inverting | 35 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.045 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | - | - | 1.55mm | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1412CPA Microchip Technology | 33000 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | - | 2.54mm | - | - | TC1412 | 8 | - | - | - | 2A | - | - | - | - | - | - | - | 1mA | 730mW | - | - | 45 ns | - | Inverting | 45 ns | - | - | - | - | 26ns | 26 ns | - | - | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | - | 9.5mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5101CMA/NOPB Texas Instruments | 230 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 2.3V - | 4 ns | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5101 | - | 2 | - | 118.3V | 1A | - | - | - | - | - | - | - | 2mA | - | 1A | - | 26 ns | 200μA | Non-Inverting | 4 ns | - | - | - | - | 990ns | 715 ns | TRUE | 15 ns | - | 990ns 715ns | - | Independent | - | 0.056 µs | 1A | N-Channel MOSFET | 1A 1A | YES | 0.056 µs | - | 118V | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27425D Texas Instruments | 8518 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 1V 2V | - | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 650mW | 4V~15V | DUAL | GULL WING | 260 | 2 | 14V | - | - | - | UCC27425 | 8 | 2 | - | 330mV | 4A | - | - | 4.5/15V | - | - | - | - | 1.6mA | 650mW | 4A | 1.6mA | 150 ns | - | Inverting, Non-Inverting | 150 ns | 450mV | - | - | TOTEM-POLE | 40ns | 40 ns | TRUE AND INVERTED | - | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.04 µs | 4A | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TD351ID STMicroelectronics | 1639 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side | 0.8V 4.2V | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | 12V~26V | DUAL | GULL WING | 260 | 1 | 16V | - | - | 30 | TD351 | 8 | - | - | 28.3V | 1.7A | - | - | - | - | - | - | - | 2.5mA | 500mW | - | 2.5mA | 2.2 μs | - | Non-Inverting | 2.2 μs | 28V | - | - | - | 100ns | 100 ns | - | - | - | 100ns 100ns Max | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | 1 | - | - | IGBT, N-Channel MOSFET | 1.3A 1.7A | - | 0.4 μs | OVER CURRENT; UNDER VOLTAGE | - | SOURCE SINK | 1.25mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1426COA Microchip Technology | 100 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 3V | - | Commercial grade | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC1426 | 8 | 2 | - | 16V | 1.2A | - | - | - | - | - | - | - | 13mA | 470mW | 1.2A | 9mA | 75 ns | - | Inverting | 125 ps | - | - | - | - | 35ns | 25 ns | - | - | - | 35ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | - | - | 1.4986mm | 4.9784mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC3707DWTR Texas Instruments | 588 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 473.692182mg | Low-Side | 0.8V 2.2V | 180 ns | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 5V~40V | DUAL | GULL WING | 260 | 2 | 20V | - | - | - | UC3707 | 16 | - | - | - | 1.5A | 20V | - | - | - | - | - | - | 15mA | - | - | 15mA | - | - | Inverting, Non-Inverting | - | - | - | - | TOTEM-POLE | 60ns | 65 ns | TRUE AND INVERTED | - | STANDARD | 40ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.05 µs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | NO | 0.065 µs | - | - | - | 2.65mm | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-1YM-TR Microchip Technology | 18000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Half-Bridge | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | 5.5V~16V | - | - | - | - | - | - | - | - | MIC4605 | - | 2 | - | 1.9V | 1A | - | - | - | - | 16V | 5.25V | Dual | 135μA | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 20ns | 20 ns | - | - | - | 20ns 20ns | - | Independent | 2 | - | - | N-Channel MOSFET | 1A 1A | - | - | - | 108V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2136PBF Infineon Technologies | 6 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | Half-Bridge | 0.8V 3V | 400 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 28 | - | EAR99 | Integrated Circuit (IC) | 100Ohm | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1.5W | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | IR2136PBF | - | - | Not Qualified | 620V | 350mA | - | - | - | 1 | - | - | - | 1.6mA | 1.5W | 200mA | - | - | - | Inverting | 550 ns | - | - | - | - | 190ns | 75 ns | - | - | - | 125ns 50ns | - | 3-Phase | 6 | 0.55 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.55 μs | - | 600V | - | 5.969mm | 39.7256mm | 14.73mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MIC4451ZT Microchip Technology | 2350 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~18V | - | - | - | 1 | 5V | - | - | - | MIC4451 | - | - | - | 18V | 12A | - | - | - | 1 | - | - | - | 450μA | 2W | 12A | - | 60 ns | - | Inverting | 60 ns | - | - | - | - | 40ns | 50 ns | - | - | - | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.08 μs | 12A | IGBT, N-Channel MOSFET | 12A 12A | NO | 0.04 μs | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AUIR08152STR Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | High-Side or Low-Side | - | 350 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | 8 | - | EAR99 | - | 20Ohm | - | - | - | - | - | 1W | 13V~25V | DUAL | GULL WING | - | - | 15V | - | - | - | IR08152 | - | - | - | - | 10A | - | Inverting | - | - | - | - | - | - | - | 10A | - | - | - | Non-Inverting | 350 ns | - | Buffer | - | - | 50ns | 50 ns | - | - | - | 50ns 50ns | - | Single | 1 | - | - | IGBT | 10A 10A | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4451VAT Microchip Technology | 44 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2016 | - | e3 | yes | Active | Not Applicable | 5 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~18V | - | FLAT | - | 1 | 5V | - | - | - | TC4451 | 3 | 1 | - | - | 13A | - | - | - | - | - | - | - | 100μA | - | 12A | 200μA | 52 ns | - | Inverting | 52 ns | - | - | - | - | 30ns | 32 ns | - | - | - | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | - | 4.83mm | 16.51mm | 10.67mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS28225DRBR Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 24.012046mg | Half-Bridge | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.58W | 4.5V~8.8V | DUAL | - | 260 | 1 | 7.2V | 0.65mm | - | - | TPS28225 | 8 | 2 | - | - | 4A | 7.2V | - | - | - | - | - | Single | 500μA | 2.58W | 6A | - | 14 ns | - | Non-Inverting | 14 ns | - | - | - | - | 10ns | 10 ns | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | - | - | 6A | N-Channel MOSFET | 2A 2A | YES | - | - | 33V | - | 1mm | 3mm | 3mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5110-1M/NOPB Texas Instruments | 70 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5110 | 8 | 2 | - | - | 5A | - | - | - | - | - | - | - | 2mA | - | 5A | 2mA | 40 ns | 1mA | Non-Inverting | 40 ns | - | - | - | - | 25ns | 25 ns | - | 12 ns | - | 14ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.04 µs | 5A | N-Channel MOSFET | 3A 5A | - | 0.04 µs | UNDER VOLTAGE | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN73896MX ON Semiconductor | 6 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 1.206g | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 12V~20V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 650mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 50ns 30ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC5020YM-TR Microchip Technology | 9500 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Low-Side | 0.8V 2V | 1.5 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 11V~50V | - | - | - | - | - | - | 150kHz | - | MIC5020 | - | 1 | - | - | - | - | - | - | - | 50V | 11V | - | - | - | - | - | - | - | Non-Inverting | 800 ns | - | - | - | - | 1.5μs | 1.5 μs | - | - | - | 700ns 500ns | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27212AQDDARQ1 Texas Instruments | 1820 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Half-Bridge | 1.2V 2.55V | - | Automotive grade | -40°C~140°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 7V~17V | DUAL | GULL WING | - | 1 | 12V | - | - | - | UCC27212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 4A | - | - | - | TRUE | - | - | 7.8ns 6ns | - | Independent | 2 | - | 4A | N-Channel MOSFET | 4A 4A | YES | - | - | - | - | 1.7mm | 4.89mm | 3.9mm | 1.48mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4223YMME Microchip Technology | 3 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4223 | - | 2 | - | - | 4A | - | - | - | - | 18V | 4.5V | - | 1.7mA | - | 4A | - | 45 ns | - | Inverting | 45 ns | - | - | - | - | 15ns | 15 ns | - | - | - | 15ns 15ns | - | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | 900μm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27524D Texas Instruments | 3300 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 1V 2.3V | - | - | -40°C~140°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | - | UCC27524 | 8 | 2 | - | - | 5A | 12V | - | - | - | - | - | - | 5A | - | 5A | - | 23 ns | - | Non-Inverting | 23 ns | - | - | - | - | 18ns | 10 ns | TRUE | - | - | 7ns 6ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 5A | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |