- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Input Type | Output Current-Max | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6613BIR Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6613B | - | - | Non-Inverting | - | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6700IB-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | 9V~15V | DUAL | GULL WING | - | 1 | 12V | - | - | ISL6700 | - | R-PDSO-G8 | Non-Inverting | - | 5ns 5ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.095 μs | - | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | - | 80V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6614CBZA Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6614 | - | - | Non-Inverting | - | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6614CBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6614 | - | - | Non-Inverting | - | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6613ECB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6613 | - | - | Non-Inverting | - | 26ns 18ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6613BECB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6613B | - | - | Non-Inverting | - | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6610ACBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | ISL6610 | - | - | Non-Inverting | - | 8ns 8ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6614ACB-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10.8V~13.2V | - | - | - | - | - | - | - | ISL6614A | - | - | Non-Inverting | - | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6610CRZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | ISL6610 | - | - | Non-Inverting | - | 8ns 8ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6610AIRZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | - | Half-Bridge | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | ISL6610 | - | - | Non-Inverting | - | 8ns 8ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | - 4A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() UCC21530QDWKQ1 Texas Instruments | 1680 |
| Datasheet | 6 Weeks | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 1.2V 1.6V | Automotive grade | -40°C~130°C TJ | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V~18V | DUAL | NO LEAD | - | 1 | 3.3V | - | - | UCC21530 | - | S-PDSO-N14 | CMOS/TTL | 6A | 6ns 7ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | 15V | IGBT, N-Channel, P-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() UCC27511ADBVT Texas Instruments | 3750 |
| Datasheet | 6 Weeks | Surface Mount | SOT-23-6 | YES | Low-Side | 1V 2.4V | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 4.5V~18V | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | UCC27511 | - | R-PDSO-G6 | Inverting, Non-Inverting | 8A | 8ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.023 µs | - | - | IGBT, N-Channel MOSFET | 4A 8A | NO | 0.023 µs | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() UCC21222DR Texas Instruments | 10000 | - | Datasheet | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 1.25V 1.6V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | UCC21222 | - | R-PDSO-G16 | CMOS/TTL | 6A | 5ns 6ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | 12V | IGBT, N-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL89165FBEAZ-T Renesas Electronics America Inc. | 7 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | Low-Side | 1.22V 2.08V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 4.5V~16V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL89165 | 8 | - | Inverting, Non-Inverting | - | 20ns 20ns | AND GATE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6615AIBZ Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | - | - | MATTE TIN | 6.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6615 | 8 | - | Non-Inverting | - | 13ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2.5A 4A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() LMG1210RVRR Texas Instruments | 4294 | - | - | 6 Weeks | Surface Mount, Wettable Flank | 19-WFQFN Exposed Pad | YES | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | 19 | - | Matte Tin (Sn) | 6V~18V | QUAD | NO LEAD | - | 1 | 5V | - | - | LMG1210 | - | R-PQCC-N19 | Non-Inverting | 3A | 500ps 500ps | - | Independent | 2 | 0.018 µs | 0.11A | - | N-Channel MOSFET | 1.5A 3A | - | 0.018 µs | THERMAL; UNDER VOLTAGE | 200V | SOURCE SINK | 0.8mm | 4mm | 3mm | ROHS3 Compliant | ||
![]() ISL78420AVEZ-T7A Renesas Electronics America Inc. | 250 |
| Datasheet | 17 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | Half-Bridge | 1.8V 4V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 8V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 14 | - | Non-Inverting | - | 10ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 114V | - | - | - | - | ROHS3 Compliant | ||
![]() LM5108DRCT Texas Instruments | 109 |
| - | 6 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 5.5V~16V | DUAL | NO LEAD | - | 1 | 12V | 0.5mm | - | LM5108 | - | S-PDSO-N10 | CMOS/TTL | - | 11ns 8ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.6A 2.6A | YES | - | - | - | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LM5108DRCR Texas Instruments | 30328 |
| - | 6 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 5.5V~16V | DUAL | NO LEAD | - | 1 | 12V | 0.5mm | - | LM5108 | - | S-PDSO-N10 | CMOS/TTL | - | 11ns 8ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.6A 2.6A | YES | - | - | - | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() UCC27282DRCT Texas Instruments | 20 | - | - | 6 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | Half-Bridge | 0.9V 2.4V | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 5.5V~16V | DUAL | NO LEAD | - | 1 | 12V | 0.5mm | - | UCC27282 | - | S-PDSO-N10 | Non-Inverting | 3.5A | 12ns 10ns | - | Independent | 2 | 0.03 µs | - | 12V | N-Channel MOSFET | 2.5A 3.5A | YES | 0.03 µs | - | 120V | - | 1mm | 3mm | 3mm | ROHS3 Compliant |