- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL7242CNZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | -40°C~125°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | 4.5V~16V | DUAL | - | NOT APPLICABLE | 2 | 15V | - | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | Inverting, Non-Inverting | 10ns 10ns | AND GATE BASED MOSFET DRIVER | Independent | 2 | - | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | 5.334mm | - | - | ROHS3 Compliant | ||
![]() EL7202CS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 4.5V~15V | DUAL | GULL WING | 240 | 2 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EL7457CS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.8V 2V | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | Non-Inverting | 13.5ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | -5V | 2A | 5V | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HIP4083APZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | High-Side | 1V 2.5V | -40°C~150°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | JUNCTION TEMPERATURE FOR TEST | 7V~15V | DUAL | - | NOT APPLICABLE | 1 | 12V | 2.54mm | - | NOT APPLICABLE | 16 | R-PDIP-T16 | COMMERCIAL | Inverting | 35ns 30ns | HALF BRIDGE BASED MOSFET DRIVER | 3-Phase | 3 | 0.09 µs | - | 0.3A | - | N-Channel MOSFET | - | YES | 0.08 µs | 95V | - | - | 19.17mm | 7.62mm | ROHS3 Compliant | ||
![]() EL7156CS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.8V 2.4V | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | 4.5V~16.5V | DUAL | GULL WING | - | 1 | 15V | - | - | - | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 14.5ns 15ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | 1 | - | - | 3.5A | 15V | IGBT | 3.5A 3.5A | - | - | - | SOURCE SINK | - | - | - | Non-RoHS Compliant | ||
![]() ISL89160FBEAZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | Low-Side | 1.22V 2.08V | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 20ns 20ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL7155CS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.8V 2.4V | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 4.5V~16.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 14.5ns 15ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Synchronous | 2 | - | -5V | 3.5A | - | IGBT | 3.5A 3.5A | - | - | - | SOURCE SINK | 1.68mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIP4081AIB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | Half-Bridge | 1V 2.5V | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | 9.5V~15V | DUAL | GULL WING | - | 1 | - | - | unknown | - | - | R-PDSO-G20 | COMMERCIAL | Non-Inverting | 10ns 10ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | 0.11 μs | - | 2.6A | - | N-Channel MOSFET | 2.6A 2.4A | YES | 0.09 μs | 95V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6614IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | 10.8V~13.2V | QUAD | NO LEAD | 260 | 2 | 12V | 0.65mm | - | 40 | 16 | S-PQCC-N16 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 4 | - | - | - | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1mm | - | - | ROHS3 Compliant | ||
![]() MAX620EPN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | High-Side | 0.8V 2.4V | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 18 | TIN LEAD | - | 4.5V~16.5V | DUAL | - | 245 | 4 | 5V | - | unknown | NOT SPECIFIED | 18 | R-PDIP-T18 | COMMERCIAL | Non-Inverting | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | - | 0.025A | - | N-Channel MOSFET | - | YES | - | - | - | 5.72mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() TCK402G,LF Toshiba Semiconductor and Storage | 100 |
| Datasheet | 12 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | Low-Side | 0.4V 1.6V | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | 2.7V~28V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 0.2ms 1.5μs | - | Single | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ISL6612AECB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | - | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6605CR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | 1V 2V | 0°C~125°C TJ | Tube | - | no | Obsolete | 1 (Unlimited) | 8 | NOT SPECIFIED | - | 4.5V~5.5V | QUAD | NO LEAD | 240 | 1 | 5V | 0.65mm | - | 30 | 8 | S-PQCC-N8 | COMMERCIAL | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | - | 4A | - | N-Channel MOSFET | 2A 2A | YES | - | 33V | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ISL6594BCB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC4426CN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | Inverting | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6613ACR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | - | 10.8V~13.2V | DUAL | NO LEAD | 240 | 1 | 12V | 0.5mm | unknown | NOT SPECIFIED | 10 | S-PDSO-N10 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | - | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ISL6613BECB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 7V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6612BECB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 7V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6612EIB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6613AEIB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | - | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant |