- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Input Voltage-Nom | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Input Type | Output Current-Max | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2ED21844S06JXUMA1 Infineon Technologies | 5 |
| Datasheet | 18 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 1.1V 1.7V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | 15ns 15ns | - | - | Synchronous | 1 | - | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | - | 650V | - | - | - | - | ROHS3 Compliant | ||
![]() HIP2106AIRZ Renesas Electronics America Inc. | 49 |
| Datasheet | 6 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | Half-Bridge | 1.3V 1.9V | - | -40°C~85°C TA | Tube | - | - | Active | 3 (168 Hours) | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - 4A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIP2106AIRZ-T Renesas Electronics America Inc. | 19 |
| Datasheet | 6 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | Half-Bridge | 1.3V 1.9V | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - 4A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2ED21834S06JXUMA1 Infineon Technologies | 65 |
| Datasheet | 18 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 1.1V 1.7V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | 15ns 15ns | - | - | Synchronous | 1 | - | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | - | 650V | - | - | - | - | ROHS3 Compliant | ||
![]() DGD2181MS8-13 Diodes Incorporated | 30000 |
| Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 0.8V 2.5V | - | 150°C TJ | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 10V~20V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | Non-Inverting | - | 40ns 20ns | - | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | ||
![]() DGD2184MS8-13 Diodes Incorporated | 1659 |
| Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 0.8V 2.5V | - | 150°C TJ | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 10V~20V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | Non-Inverting | - | 40ns 20ns | - | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 1.4A 1.8A | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | ||
![]() UCC21530DWK Texas Instruments | 75 | - | Datasheet | 6 Weeks | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 1.2V 1.6V | - | -40°C~130°C TJ | Tube | e4 | yes | Active | 2 (1 Year) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V~18V | DUAL | NO LEAD | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | UCC21530 | - | S-PDSO-N14 | - | - | - | - | CMOS/TTL | 6A | 6ns 7ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 15V | IGBT, N-Channel, P-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() DGD0216WT-7 Diodes Incorporated | 213 |
| Datasheet | 22 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | - | Active | 3 (168 Hours) | - | Matte Tin (Sn) | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | 15ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 1.8A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD0215WT-7 Diodes Incorporated | 1960 |
| Datasheet | 22 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | - | Active | 3 (168 Hours) | - | Matte Tin (Sn) | 4.5V~18V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | 15ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 1.8A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0305T-E/MNY Microchip Technology | 4565 |
| Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | Half-Bridge | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | compliant | - | - | - | R-PDSO-N8 | - | - | - | - | Inverting, Non-Inverting | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.031 µs | 3A | - | IGBT | 3A 3A | NO | 0.031 µs | - | - | - | 0.8mm | 3mm | - | - | ||
![]() DRV8304HRHAT Texas Instruments | 1200 |
| - | 6 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | High-Side or Low-Side | 0.8V 1.5V | - | -40°C~125°C | Tape & Reel (TR) | e4 | yes | Active | 2 (1 Year) | 40 | Nickel/Palladium/Gold (Ni/Pd/Au) | 6V~38V | QUAD | NO LEAD | - | 1 | 8V | 0.5mm | - | - | DRV8304 | - | S-PQCC-N40 | - | 6V | BRUSHLESS DC MOTOR CONTROLLER | - | Non-Inverting | - | 300ns 150ns | - | - | 3-Phase | 3 | - | - | - | N-Channel MOSFET | 150mA 300mA | - | - | - | - | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() UCC21530DWKR Texas Instruments | 100 | - | Datasheet | 6 Weeks | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 1.2V 1.6V | - | -40°C~130°C TJ | Tape & Reel (TR) | e4 | yes | Active | 2 (1 Year) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V~18V | DUAL | NO LEAD | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | UCC21530 | - | S-PDSO-N14 | - | - | - | - | CMOS/TTL | 6A | 6ns 7ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 15V | IGBT, N-Channel, P-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33GD3100A3EK NXP USA Inc. | 500 |
| Datasheet | 8 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | Half-Bridge | - | - | -40°C~125°C TA | Tube | - | - | Active | 3 (168 Hours) | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 15A 15A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0303-E/MNY Microchip Technology | 514 |
| Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 8 | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | compliant | - | - | - | R-PDSO-N8 | - | - | - | - | Inverting | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | IGBT | 3A 3A | NO | - | - | - | - | 0.8mm | 3mm | - | - | ||
![]() UCC24624DT Texas Instruments | 9000 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | - | - | -40°C~125°C TJ | Tape & Reel (TR) | e4 | yes | Active | 2 (1 Year) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | 4.25V~26V | DUAL | GULL WING | - | 1 | - | - | - | - | UCC24624 | - | R-PDSO-G8 | 12V | - | SWITCHING CONTROLLER | - | Non-Inverting | 4A | 23ns 19ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 4A | - | - | - | - | - | 1.75mm | 4.905mm | 3.895mm | ROHS3 Compliant | ||
![]() UCC21222D Texas Instruments | 25 |
| Datasheet | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 1.25V 1.6V | - | -40°C~125°C TA | Tube | e4 | yes | Active | 2 (1 Year) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | UCC21222 | - | R-PDSO-G16 | - | - | - | - | CMOS/TTL | 6A | 5ns 6ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 12V | IGBT, N-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MCP14A1201-E/MS Microchip Technology | 37 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | Active | 2 (1 Year) | 8 | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | 0.6mA | Inverting | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP14A1201T-E/SN Microchip Technology | 44 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | Inverting | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 6ED2230S12TXUMA1 Infineon Technologies | 3 |
| Datasheet | 18 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 24 Leads | - | High-Side or Low-Side | 0.7V 2.3V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | 35ns 20ns | HALF BRIDGE BASED MOSFET DRIVER | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | 1200V | - | - | - | - | ROHS3 Compliant | ||
![]() MC33GD3100A3EKR2 NXP USA Inc. | 15 |
| Datasheet | 8 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | Half-Bridge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 15A 15A | - | - | - | - | - | - | - | - | - |