- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Power Supplies | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Nominal Supply Current | Supply Current-Max | Input Type | Output Current-Max | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1155CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side | 0.8V 2V | - | 0°C~70°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | LTC1155 | 8 | R-PDSO-G8 | Not Qualified | - | 4.5/18V | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 1000 µs | - | - | N-Channel MOSFET | - | YES | 60 µs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() LT1336CS#TRPBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2V | - | 0°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 10V~15V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | LT1336 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 40mA | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | SCHMITT TRIGGER | 130ns 60ns | - | - | Independent | 2 | 0.5 µs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | 0.6 µs | - | 60V | - | - | 9.906mm | 3.899mm | - | ROHS3 Compliant | ||
![]() LTC4441IS8-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 1.8V 2V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 5V~25V | DUAL | GULL WING | 250 | 1 | 7.5V | - | - | NOT SPECIFIED | LTC4441 | 8 | R-PDSO-G8 | Not Qualified | - | 7.5V | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 13ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 6A | - | N-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | 4.9025mm | 3.899mm | - | ROHS3 Compliant | ||
![]() LTC1156CSW#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | High-Side | 0.8V 2V | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | LTC1156 | 16 | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | Independent | 4 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL89164FBEBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | Low-Side | 1.85V 3.15V | Industrial grade | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | 4.5V~16V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89164 | 8 | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 20ns 20ns | AND GATE BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UCC21530DWK Texas Instruments | 75 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 1.2V 1.6V | - | -40°C~130°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~18V | DUAL | NO LEAD | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | UCC21530 | - | S-PDSO-N14 | - | - | - | - | - | - | - | CMOS/TTL | 6A | - | - | - | - | - | 6ns 7ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 15V | IGBT, N-Channel, P-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 10.3mm | 7.5mm | - | ROHS3 Compliant | ||
![]() DGD0216WT-7 Diodes Incorporated | 213 |
| Datasheet | 22 Weeks | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 15ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 1.8A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD0215WT-7 Diodes Incorporated | 1960 |
| Datasheet | 22 Weeks | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~18V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 15ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 1.8A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0305T-E/MNY Microchip Technology | 4565 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | Half-Bridge | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | compliant | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.031 µs | 3A | - | IGBT | 3A 3A | NO | 0.031 µs | - | - | - | 0.8mm | 3mm | - | - | - | ||
![]() DRV8304HRHAT Texas Instruments | 1200 |
| - | 6 Weeks | - | Surface Mount | 40-VFQFN Exposed Pad | YES | High-Side or Low-Side | 0.8V 1.5V | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 40 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 6V~38V | QUAD | NO LEAD | - | 1 | 8V | 0.5mm | - | - | DRV8304 | - | S-PQCC-N40 | - | - | - | 6V | BRUSHLESS DC MOTOR CONTROLLER | - | - | Non-Inverting | - | - | - | - | - | - | 300ns 150ns | - | - | 3-Phase | 3 | - | - | - | N-Channel MOSFET | 150mA 300mA | - | - | - | - | - | 1mm | 6mm | 6mm | - | ROHS3 Compliant | ||
![]() UCC21530DWKR Texas Instruments | 100 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 1.2V 1.6V | - | -40°C~130°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~18V | DUAL | NO LEAD | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | UCC21530 | - | S-PDSO-N14 | - | - | - | - | - | - | - | CMOS/TTL | 6A | - | - | - | - | - | 6ns 7ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 15V | IGBT, N-Channel, P-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 10.3mm | 7.5mm | - | ROHS3 Compliant | ||
![]() MC33GD3100A3EK NXP USA Inc. | 500 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | Half-Bridge | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 15A 15A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0303-E/MNY Microchip Technology | 514 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | compliant | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | IGBT | 3A 3A | NO | - | - | - | - | 0.8mm | 3mm | - | - | - | ||
![]() UCC24624DT Texas Instruments | 9000 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.25V~26V | DUAL | GULL WING | - | 1 | - | - | - | - | UCC24624 | - | R-PDSO-G8 | - | 12V | - | - | SWITCHING CONTROLLER | - | - | Non-Inverting | 4A | - | - | - | - | - | 23ns 19ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 4A | - | - | - | - | - | 1.75mm | 4.905mm | 3.895mm | - | ROHS3 Compliant | ||
![]() UCC21222D Texas Instruments | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 1.25V 1.6V | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | UCC21222 | - | R-PDSO-G16 | - | - | - | - | - | - | - | CMOS/TTL | 6A | - | - | - | - | - | 5ns 6ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 12V | IGBT, N-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MCP14A1201-E/MS Microchip Technology | 37 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | 0.6mA | Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL95808IRZ-T Renesas Electronics America Inc. | 5837 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | - | Half-Bridge | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | MATTE TIN | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 8 | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 33V | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5048AAUT-T Maxim Integrated | 10000 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 4V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | 0.95mm | not_compliant | NOT SPECIFIED | MAX5048 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 82ns 12.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.027 μs | 7.6A | - | N-Channel MOSFET | 1.3A 7.6A | YES | 0.027 μs | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | ||
![]() MAX5075BAUA-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 825mW | 4.5V~15V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | MAX5075 | 8 | S-PDSO-G8 | - | - | 4.5/15V | - | - | 1mA | - | RC Input Circuit | - | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | - | Synchronous | 2 | - | 3A | - | N-Channel MOSFET | 3A 3A | NO | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() EB01-FS300R17KE3 Power Integrations | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | - | -40°C~85°C | Bulk | 2016 | SCALE™-1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT | - | - | - | - | 1200V | - | - | - | - | - | - |