- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Input Type | Input Voltage (Min) | Input Voltage (Max) | Output Characteristics | Control Technique | Supply Current-Max (Isup) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Switching Frequency-Max | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1982ES6#TRM Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | High-Side | 0.6V 1.4V | - | -40°C~85°C TA | Cut Tape (CT) | 2001 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | LTC1982 | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | Independent | 2 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EL7158ISZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~12V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | EL7158 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 12ns 12.2ns | HALF BRIDGE BASED PERIPHERAL DRIVER | - | Single | 1 | - | 12A | IGBT | 12A 12A | - | - | - | SOURCE SINK | - | 4.9022mm | - | ROHS3 Compliant | ||
![]() ZL1505ALNFT Renesas Electronics America Inc. | 5 |
| Datasheet | 9 Weeks | - | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | 1.7V 3.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | - | Active | 2 (1 Year) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~7.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | ZL1505 | 10 | S-PDSO-N10 | - | 6.5V | - | - | - | - | - | SWITCHING CONTROLLER | - | Non-Inverting | 4.5V | 7.5V | - | PULSE WIDTH MODULATION | - | - | - | 5.3ns 4.8ns | - | 1400kHz | Independent | 2 | - | - | N-Channel MOSFET | 3.2A 3.2A | - | - | 30V | - | 1.05mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL6605IRZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | 1V 2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | ISL6605 | 8 | S-PQCC-N8 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | YES | - | 33V | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL6605CRZR5168 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-VQFN Exposed Pad | - | - | Half-Bridge | 1V 2V | - | 0°C~125°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ISL6605 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 8ns 8ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | 33V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5062BASA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5062 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5057AASA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Low-Side | 0.8V 2.1V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 4V~15V | DUAL | GULL WING | 245 | 2 | 4.5V | - | not_compliant | NOT SPECIFIED | MAX5057 | 8 | R-PDSO-G8 | Not Qualified | - | 4/15V | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | - | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5063CASA-T Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5063 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | - | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5063AASA-T Maxim Integrated | 30 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5063 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5063BASA-T Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5063 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5048AAUT#G16 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | Low-Side | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 4V~12.6V | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | - | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 82ns 12.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.027 µs | 7.6A | N-Channel MOSFET | 1.3A 7.6A | YES | 0.027 µs | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX4427ESA TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9312502M2C Maxim Integrated | In Stock | - | - | 98 Weeks | Surface Mount | - | LCC | - | - | - | - | Yes | - | Tube | 2014 | - | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | 125°C | -55°C | 8542.39.00.01 | - | QUAD | NO LEAD | 240 | 1 | 5V | 1.27mm | not_compliant | 20 | - | 20 | S-CQCC-N20 | Not Qualified | - | 3.3/5V | MILITARY | 1 | 5.5V | 3V | POWER SUPPLY MANAGEMENT CIRCUIT | NO | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5078AATT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | Low-Side | - | - | -40°C~125°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | - | - | - | 4V~15V | DUAL | NO LEAD | 260 | 1 | 15V | 0.95mm | - | NOT SPECIFIED | MAX5078 | 6 | S-XDSO-N6 | Not Qualified | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.034 µs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.034 µs | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() 98-0247 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | Half-Bridge | 6V 9.5V | - | -40°C~150°C TJ | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.3V~20V | - | - | - | - | - | - | - | - | IR2113S | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 25ns 17ns | - | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | 600V | - | - | - | - | Non-RoHS Compliant | ||
![]() IR2113 Infineon Technologies | 5258 | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | Half-Bridge | 6V 9.5V | - | -40°C~150°C TJ | Tube | 1996 | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 3.3V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2113 | - | R-PDIP-T14 | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 25ns 17ns | - | - | Independent | 2 | 0.15 μs | 2.5A | IGBT, N-Channel MOSFET | 2A 2A | YES | - | 600V | - | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() IR2102 Infineon Technologies | 29 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Half-Bridge | 0.8V 3V | - | -40°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2102 | - | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | - | - | Inverting | - | - | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | 100ns 50ns | - | - | Independent | 2 | - | 0.36A | IGBT, N-Channel MOSFET | 210mA 360mA | YES | - | 600V | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2102S Infineon Technologies | 338 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 3V | - | -40°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2102S | - | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | Inverting | - | - | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | 100ns 50ns | - | - | Independent | 2 | - | 0.36A | IGBT, N-Channel MOSFET | 210mA 360mA | YES | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 98-0255 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-DIP | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | IR21084 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 150ns 50ns | - | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | 600V | - | - | - | - | Non-RoHS Compliant | ||
![]() 98-0317 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | IR21084S | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 150ns 50ns | - | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | 600V | - | - | - | - | Non-RoHS Compliant |