- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2181S Infineon Technologies | 39 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.7V | - | -40°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2181S | R-PDSO-G8 | Not Qualified | Non-Inverting | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.33 μs | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2235J Infineon Technologies | 1260 | - | Datasheet | Surface Mount | 44-LCC (J-Lead), 32 Leads | YES | - | Half-Bridge | 0.8V 2V | - | 125°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 3 | 15V | 1.27mm | NOT SPECIFIED | IR2235J | S-PQCC-J32 | Not Qualified | Inverting | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 1200V | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() IR2085S Infineon Technologies | 3 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | -40°C~150°C TJ | Tube | 2006 | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | IR2085S | R-PDSO-G8 | Not Qualified | RC Input Circuit | 40ns 20ns | - | Independent | 2 | - | 1A | N-Channel MOSFET | 1A 1A | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 100V | SOURCE SINK | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 98-0343 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V~20V | - | - | - | - | - | - | - | IR2301S | - | - | Non-Inverting | 130ns 50ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | Non-RoHS Compliant | ||
![]() ATA6821-TUS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | Low-Side | - | - | -40°C~150°C TJ | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 16V~30V | - | - | - | - | - | - | - | ATA6821 | - | - | Non-Inverting | 12ns 12ns | - | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR2011 Infineon Technologies | 1000 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | High-Side or Low-Side | 0.7V 2.2V | - | -40°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2011 | R-PDIP-T8 | Not Qualified | Inverting | 35ns 20ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 1A | N-Channel MOSFET | 1A 1A | YES | - | - | 200V | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR21271 Infineon Technologies | 20000 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | High-Side or Low-Side | 0.8V 3V | - | -40°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 9V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | NOT SPECIFIED | IR21271 | R-PDIP-T8 | Not Qualified | Non-Inverting | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.25 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | - | 600V | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() IR2302 Infineon Technologies | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Half-Bridge | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 5V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2302 | R-PDIP-T8 | Not Qualified | Non-Inverting | 130ns 50ns | - | Synchronous | 2 | 0.95 µs | 0.2A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | 5.33mm | 9.865mm | - | Non-RoHS Compliant | ||
![]() MC33883DWR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | Half-Bridge | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5.5V~28V | - | - | - | - | - | - | - | MC33883 | - | - | Non-Inverting | 80ns 80ns | - | Independent | 4 | - | - | N-Channel MOSFET | 1A 1A | - | - | - | 55V | - | - | - | - | Non-RoHS Compliant | ||
![]() IR2011S Infineon Technologies | 3 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.7V 2.2V | - | -40°C~150°C TJ | Tube | 1996 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2011S | R-PDSO-G8 | Not Qualified | Inverting | 35ns 20ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 1A | N-Channel MOSFET | 1A 1A | YES | - | - | 200V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 98-0119PBF Infineon Technologies | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm), 14 Leads | - | 16-PDIP | Half-Bridge | 6V 9.5V | - | -40°C~150°C TJ | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V~20V | - | - | - | - | - | - | - | IR2113-2PBF | - | - | Non-Inverting | 25ns 17ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | - | 600V | - | - | - | - | - | ||
![]() U6084B-MFPG3Y Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | High-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 25V Max | - | - | - | - | - | - | - | U6084B | - | - | Non-Inverting | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6821-TUSY Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | Low-Side | - | - | -40°C~150°C TJ | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 16V~30V | - | - | - | - | - | - | - | ATA6821 | - | - | Non-Inverting | 12ns 12ns | - | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6614CRZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Cut Tape (CT) | - | - | e3 | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6614 | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() EL7104CS-T7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | EL7104 | R-PDSO-G8 | - | Non-Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 25 μs | 4A | N-Channel, P-Channel MOSFET | 4A 4A | NO | 25 μs | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() HIP4080AIBT Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | Half-Bridge | 1V 2.5V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 9.5V~15V | - | - | - | - | - | - | - | HIP4080A | - | - | Non-Inverting | 10ns 10ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 4 | - | - | N-Channel MOSFET | 2.6A 2.4A | - | - | - | 95V | - | - | - | - | Non-RoHS Compliant | ||
![]() HIP6601BECBZA Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | - | - | e3 | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 10.8V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP6601B | R-PDSO-G8 | - | Non-Inverting | 20ns 20ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | 15V | - | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() HIP4081AIBT Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | Half-Bridge | 1V 2.5V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 9.5V~15V | - | - | - | - | - | - | - | HIP4081A | - | - | Non-Inverting | 10ns 10ns | - | Independent | 4 | - | - | N-Channel MOSFET | 2.6A 2.4A | - | - | - | 95V | - | - | - | - | Non-RoHS Compliant | ||
![]() HIP6601BECBZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 10.8V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP6601B | R-PDSO-G8 | - | Non-Inverting | 20ns 20ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | 15V | - | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() HIP6603BECBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 10.8V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP6603B | R-PDSO-G8 | - | Non-Inverting | 20ns 20ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | 15V | - | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant |