- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Min.) | Power Dissipation (Max) | Turn Off Delay Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Output | Propagation Delay | Turn On Delay Time | Voltage - Output | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Interface IC Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR21014S International Rectifier | In Stock | - | Datasheet | - | SOIC | YES | 14 | -40°C | - | - | Bulk | 2003 | e0 | no | - | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | 14 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.36A | YES | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2235S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | 2005 | e0 | - | Discontinued | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | GULL WING | 245 | 3 | 15V | 1.27mm | unknown | - | 30 | 28 | R-PDSO-G28 | 3 | Not Qualified | - | - | 20V | 15V | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 1 μs | 0.5A | YES | 0.95 μs | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() IR2302 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | Bulk | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | - | 225 | 1 | 15V | - | - | - | 30 | 8 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 0.95 µs | 0.2A | YES | - | - | - | - | - | - | 5.33mm | 9.865mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2235JTR International Rectifier | In Stock | - | Datasheet | Surface Mount | PLCC | - | 32 | - | - | 950 ns | Tape & Reel (TR) | 2005 | e0 | - | - | - | 32 | EAR99 | TIN LEAD | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | QUAD | J BEND | 225 | 3 | 15V | 1.27mm | - | - | 30 | - | - | 3 | Not Qualified | 500mA | - | - | - | - | - | 20V | 10V | - | - | 2W | - | - | - | 1 μs | - | - | 150ns | 70 ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | 6 | - | 0.5A | YES | 0.95 μs | - | - | - | - | - | 4.57mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2233JTR International Rectifier | In Stock | - | Datasheet | Surface Mount | PLCC | - | 32 | - | - | 950 ns | Tape & Reel (TR) | 2005 | e0 | yes | Discontinued | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | QUAD | J BEND | - | - | 15V | 1.27mm | unknown | - | - | - | S-PQCC-J44 | 3 | Not Qualified | 500mA | - | - | 15V | - | - | 20V | 10V | - | - | 2W | - | - | - | 1 μs | - | - | 150ns | 70 ns | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL6614ACB-T Intersil (Renesas Electronics America) | 2500 | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | 0°C | - | DUAL | GULL WING | 240 | 2 | 12V | 1.27mm | - | - | 30 | 14 | - | 4 | Not Qualified | - | - | 13.2V | 12V | OTHER | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | YES | - | - | - | 5V | 12V | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() IR2128S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | 2004 | e0 | - | Discontinued | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | 245 | 1 | 15V | - | - | - | 30 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | - | 20V | - | AUTOMOTIVE | - | - | - | - | - | - | - | 200mA | - | - | 10V | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 0.25 μs | 0.5A | YES | 0.2 μs | - | - | 7V | 620V | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() IR2183STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | 8 | - | - | 35 ns | Tape and Reel | 2006 | - | yes | Discontinued | 2 (1 Year) | 8 | - | - | 125°C | -40°C | - | DUAL | GULL WING | - | - | 15V | - | unknown | - | - | - | - | - | Not Qualified | 2.3A | 15V | - | - | AUTOMOTIVE | - | 20V | 10V | - | - | 625mW | - | - | 330 ns | 35 ns | - | - | 60ns | 35 ns | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AUIRS20161S International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | 8 | - | - | 150 ns | - | 2011 | e3 | yes | - | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | 125°C | -55°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 200kHz | 30 | 8 | - | - | - | 500mA | - | - | 5V | AUTOMOTIVE | - | 6.5V | 4.4V | Single | 400μA | - | 400μA | 250mA | 350 ns | 150 ns | - | - | 200ns | 200 ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | 0.35 µs | - | - | 0.35 µs | TRANSIENT; UNDER VOLTAGE | SINK | - | - | 1.5mm | - | 4.98mm | 3.99mm | No | RoHS Compliant | - | ||
![]() IR21271STR International Rectifier | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | Tape & Reel (TR) | 2004 | e0 | no | Discontinued | - | 8 | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | - | - | 15V | - | - | - | - | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() IR21271 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Discontinued | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 245 | 1 | 15V | 2.54mm | - | - | 30 | 8 | - | 1 | Not Qualified | - | - | 20V | - | AUTOMOTIVE | - | - | - | - | - | - | - | 200mA | - | - | 9V | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 0.25 μs | 0.5A | YES | 0.2 μs | - | - | 4V | 620V | - | 5.33mm | 9.88mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() IR21064 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Active | 3 (168 Hours) | 14 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | DUAL | - | 225 | 1 | 15V | - | - | - | 30 | 14 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | 120mA | - | - | 20V | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 0.3 µs | 0.35A | YES | - | - | - | 5V | - | - | 5.33mm | 19.305mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2102 International Rectifier | 50 | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 1 | 15V | - | - | - | 30 | 8 | - | 2 | Not Qualified | - | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.36A | YES | - | - | - | 5V | - | - | 5.33mm | 9.88mm | - | - | RoHS Compliant | Contains Lead | ||
![]() IR2128 International Rectifier | In Stock | - | Datasheet | Through Hole | DIP | - | - | - | - | - | - | 2004 | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | - | 225 | 1 | 15V | 2.54mm | - | - | 30 | 8 | - | 1 | Not Qualified | - | - | 20V | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | 10V | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 0.25 μs | 0.5A | YES | 0.2 μs | - | - | 7V | 620V | - | 5.33mm | 9.88mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() HIP2123FRTAZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | - | - | 10 | - | 3W | - | - | 2010 | e3 | - | Active | 2 (1 Year) | 10 | EAR99 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | QUAD | NO LEAD | - | 1 | 12V | 0.8mm | - | - | - | - | - | - | Not Qualified | 2A | - | - | - | AUTOMOTIVE | - | 14V | 8V | - | 4mA | - | 4mA | 2A | - | - | - | - | 600ns | 600 ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | 2 | 60 µs | 2A | YES | 60 µs | - | - | - | - | - | 0.75mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() EL7252CS Electric Imp Inc. | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | Bulk | 2002 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() HIP2120FRTBZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | - | - | 9 | - | 3.1W | - | - | 2010 | e3 | - | Active | - | 9 | - | - | 125°C | -40°C | - | DUAL | - | - | 1 | 12V | 0.8mm | - | - | - | 9 | - | - | - | - | - | - | - | AUTOMOTIVE | - | 14V | 8V | - | 4mA | - | 4mA | 2A | - | - | - | - | 600ns | 600 ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | 2 | - | - | YES | 60 µs | - | - | - | - | - | 0.75mm | 4mm | 4mm | No | RoHS Compliant | - | ||
![]() ISL6608IBZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 8 | R-PDSO-G8 | - | Not Qualified | 4A | - | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | - | - | - | 4A | - | - | - | - | 8ns | 8 ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | 2 | - | 4A | YES | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() ISL6608IRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | VQFN | - | 8 | - | - | - | - | 2001 | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | 8 | - | - | Not Qualified | 4A | - | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | - | - | - | 4A | - | - | - | - | 8ns | 8 ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | 2 | - | 4A | YES | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() HIP2121FRTBZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | - | - | 9 | - | 3.1W | - | - | 2010 | - | - | Active | - | 9 | - | - | 125°C | -40°C | - | DUAL | - | - | - | 12V | 0.8mm | - | - | - | 109 | - | - | - | - | - | - | - | AUTOMOTIVE | - | 14V | 8V | - | 4mA | - | 4mA | 2A | - | - | - | - | 600ns | 600 ns | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |