- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Input Type | Output Characteristics | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4427ESA TGA7 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2108S Infineon Technologies | 688 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.9V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2108S | R-PDSO-G8 | Not Qualified | Non-Inverting | - | - | - | 150ns 50ns | - | Independent | 2 | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | 600V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR21362J Infineon Technologies | 9 | - | Datasheet | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | - | Half-Bridge | 0.8V 3V | -40°C~150°C TJ | Tube | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 11.5V~20V | - | - | - | - | - | - | - | IR21362J | - | - | Inverting, Non-Inverting | - | - | - | 125ns 50ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | 600V | - | - | - | Non-RoHS Compliant | ||
![]() IR2127 Infineon Technologies | 45 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | High-Side or Low-Side | 0.8V 3V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 12V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | NOT SPECIFIED | IR2127 | R-PDIP-T8 | Not Qualified | Non-Inverting | TOTEM-POLE | TRUE | SCHMITT TRIGGER | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.25 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | 600V | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() IR21064 Infineon Technologies | 1503 | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | High-Side or Low-Side | 0.8V 2.9V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR21064 | R-PDIP-T14 | Not Qualified | Non-Inverting | - | - | - | 150ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.3 µs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | 600V | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() IR2153S Infineon Technologies | 6840 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | 2009 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~15.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | IR2153S | R-PDSO-G8 | Not Qualified | RC Input Circuit | - | - | - | 80ns 45ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | 600V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2235S Infineon Technologies | 4000 | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | Half-Bridge | 0.8V 2V | 125°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | NOT SPECIFIED | IR2235S | R-PDSO-G28 | Not Qualified | Inverting | - | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | 1200V | - | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() IR4426S Infineon Technologies | 6 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.7V | -40°C~150°C TJ | Tube | 2005 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 6V~20V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | NOT SPECIFIED | IR4426S | R-PDSO-G8 | Not Qualified | Inverting | - | - | - | 15ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.16 µs | 3.3A | IGBT, N-Channel MOSFET | 2.3A 3.3A | NO | 0.15 µs | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2136S Infineon Technologies | 600 | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | Half-Bridge | 0.8V 3V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | NOT SPECIFIED | IR2136S | R-PDSO-G28 | Not Qualified | Inverting | - | - | - | 125ns 50ns | - | 3-Phase | 6 | 0.55 µs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.55 µs | 600V | - | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() IR2128STR Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.8V 3V | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 12V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2128S | R-PDSO-G8 | Not Qualified | Inverting | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.25 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | 600V | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IR2107 Infineon Technologies | 149 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | Half-Bridge | 0.8V 2.7V | -40°C~150°C TJ | Tube | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | IR2107 | - | - | Inverting | - | - | - | 150ns 50ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | 600V | - | - | - | Non-RoHS Compliant | ||
![]() IR21834 Infineon Technologies | 114 | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | Half-Bridge | 0.8V 2.7V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR21834 | R-PDIP-T14 | Not Qualified | Inverting, Non-Inverting | - | - | - | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.33 μs | 600V | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() IR2181 Infineon Technologies | 2500 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Half-Bridge | 0.8V 2.7V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2181 | R-PDIP-T8 | Not Qualified | Non-Inverting | - | - | - | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.33 μs | 600V | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2183 Infineon Technologies | 19 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Half-Bridge | 0.8V 2.7V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2183 | R-PDIP-T8 | Not Qualified | Inverting, Non-Inverting | - | - | - | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.33 μs | 600V | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2113-2 Infineon Technologies | 100 | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm), 14 Leads | - | 16-PDIP | Half-Bridge | 6V 9.5V | -40°C~150°C TJ | Tube | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V~20V | - | - | - | - | - | - | - | IR2113-2 | - | - | Non-Inverting | - | - | - | 25ns 17ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | 600V | - | - | - | Non-RoHS Compliant | ||
![]() IR2301 Infineon Technologies | 1333 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | High-Side or Low-Side | 0.8V 2.9V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 5V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2301 | R-PDIP-T8 | Not Qualified | Non-Inverting | - | - | - | 130ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.3 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | 600V | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2302S Infineon Technologies | 782 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.9V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR2302S | R-PDSO-G8 | Not Qualified | Non-Inverting | - | - | - | 130ns 50ns | - | Synchronous | 2 | 0.95 µs | 0.2A | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | 600V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() U6083B-M Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | High-Side | - | -40°C~150°C TJ | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 25V Max | - | - | - | - | - | - | - | U6083B | - | - | Non-Inverting | - | - | - | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATA6821-TUQ Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | e3 | Obsolete | 1 (Unlimited) | 14 | EAR99 | MATTE TIN | - | - | 16V~30V | DUAL | GULL WING | 260 | 1 | - | - | 40 | ATA6821 | - | Not Qualified | Non-Inverting | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | YES | - | - | - | 8.75mm | 3.8mm | Non-RoHS Compliant | ||
![]() IR21814S Infineon Technologies | 250 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.7V | -40°C~150°C TJ | Tube | 1996 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | IR21814S | R-PDSO-G14 | Not Qualified | Non-Inverting | - | - | - | 40ns 20ns | - | Independent | 2 | - | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.33 μs | 600V | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant |