- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Input Type | Output Characteristics | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6610ACRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ISL6610 | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 8ns 8ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | - 4A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL6620IBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ISL6620 | 8 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 8ns 8ns | AND GATE BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL89165FRTBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-WDFN Exposed Pad | - | - | Low-Side | 1.85V 3.15V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 4.5V~16V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89165 | 8 | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 20ns 20ns | AND GATE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT1336IS#TRPBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 10V~15V | DUAL | GULL WING | 250 | 1 | 12V | - | - | NOT SPECIFIED | LT1336 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | 40mA | Non-Inverting | TOTEM-POLE | TRUE | SCHMITT TRIGGER | 130ns 60ns | - | Independent | 2 | 0.5 µs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | 0.6 µs | 60V | - | 9.906mm | 3.899mm | ROHS3 Compliant | ||
![]() LTC1255IS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 0.8V 2V | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 9V~24V | DUAL | GULL WING | 260 | 2 | 24V | - | - | 30 | LTC1255 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | Non-Inverting | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FAN3122TM1X-F085 ON Semiconductor | 2066 |
| Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | Low-Side | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 23ns 19ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | 10.6A 11.4A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD0636MS28-13 Diodes Incorporated | 1353 |
| Datasheet | 22 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | Half-Bridge | 0.8V 2.4V | - | 150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | 10V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | - | - | R-PDSO-G28 | - | 20V | - | 10V | BRUSHLESS DC MOTOR CONTROLLER | - | Inverting | - | - | - | 90ns 35ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | 100V | - | 18mm | 7.5mm | ROHS3 Compliant | ||
![]() FAN3224TUM1X-F085 ON Semiconductor | 28000 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | Low-Side | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | 9.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 12ns 9ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD2136MS28-13 Diodes Incorporated | 3612 |
| Datasheet | 22 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | Half-Bridge | 0.8V 2.4V | - | 150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | 10V~20V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | 90ns 35ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() FAN3224TM1X-F085 ON Semiconductor | 4770 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | Low-Side | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | 9.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 12ns 9ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IX4351NETR IXYS Integrated Circuits Division | 6753 |
| - | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 16-SOIC-EP | Low-Side | 1V 2.2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | -10V~25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | 10ns 10ns | - | Single | 1 | - | - | - | IGBT, SiC MOSFET | 9A 9A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6625ACRZ-TK Renesas Electronics America Inc. | 5 |
| Datasheet | 13 Weeks | Surface Mount | 8-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 5.5V~13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 31ns 18ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - 3A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL78420ARTBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 9-WDFN Exposed Pad | - | - | Half-Bridge | 1.8V 4V | - | -55°C~150°C TJ | Tube | - | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 8V~14V | - | - | - | - | - | - | - | - | ISL78420A | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 10ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | ROHS3 Compliant | ||
![]() ISL78420ARTBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 9-WDFN Exposed Pad | - | - | Half-Bridge | 1.8V 4V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 8V~14V | - | - | - | - | - | - | - | - | ISL78420A | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 10ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | ROHS3 Compliant | ||
![]() RT7028AGN Richtek USA Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | High-Side or Low-Side | 0.8V 2.5V | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 300mA 600mA | - | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() LTC4449EDCB Linear Technology/Analog Devices | In Stock |
| - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | Half-Bridge | 3V 6.5V | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 4V~6.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.45mm | - | NOT SPECIFIED | - | 8 | R-PDSO-N8 | Not Qualified | - | 5V | - | - | - | Non-Inverting | - | - | - | 8ns 7ns | - | Synchronous | 2 | - | 4.5A | 5V | N-Channel MOSFET | 3.2A 4.5A | YES | - | 42V | 0.8mm | 3mm | - | Non-RoHS Compliant | ||
![]() RT7028BGN Richtek USA Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | High-Side or Low-Side | 0.8V 2.5V | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 300mA 600mA | - | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() RT7020GN Richtek USA Inc. | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | Half-Bridge | 0.8V 2.5V | - | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 300mA 600mA | - | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() MCP14A1202-E/MSVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | - | - | Active | - | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | compliant | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | Non-Inverting | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | - | - | - | 3mm | 3mm | - | ||
![]() MCP14A1201-E/MSVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | - | - | Active | - | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | compliant | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | Inverting | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | - | - | - | 3mm | 3mm | - |