- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Output Current-Max | Max Input Voltage | Output Characteristics | Halogen Free | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Input Current | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4424VPA Microchip Technology | 90 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4424 | 8 | - | - | - | 3A | - | - | - | - | - | - | - | 2.5mA | 730mW | - | 2.5mA | 75 ns | - | Non-Inverting | 75 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | - | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | 9.46mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2EDL05I06PJXUMA1 Infineon Technologies | 2255 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Half-Bridge | 1.1V 1.7V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | EiceDriver™ | e3 | - | Active | 3 (168 Hours) | 14 | - | EAR99 | Tin (Sn) | - | - | 850mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | - | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 500mA | - | 15V | - | - | - | - | - | - | - | 500mA | 600μA | 600 ns | - | Non-Inverting | - | - | - | - | Halogen Free | - | - | - | - | - | 48ns 24ns | - | Independent | - | - | - | - | - | N-Channel, P-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR44272LTRPBF Infineon Technologies | In Stock |
| Datasheet | 17 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | Low-Side | 0.6V 2.7V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | µHVIC™ | - | - | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 5V~18V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM5113QDPRRQ1 Texas Instruments | 3926 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 10-WDFN Exposed Pad | YES | 10 | - | - | Half-Bridge | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.8mm | - | LM5113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | 5A | - | - | - | - | - | - | - | - | 7ns 3.5ns | - | Independent | 2 | - | 0.045 µs | - | 5A | N-Channel MOSFET | 1.2A 5A | YES | 0.045 µs | - | 100V | 800μm | - | 4mm | 4mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() MIC4422ZM-TR Microchip Technology | 10099 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4422 | - | 1 | - | - | 9A | - | - | - | 18V | 4.5V | - | - | - | 1.04W | - | - | 60 ns | - | Non-Inverting | 60 ns | - | - | - | - | 75ns | 75 ns | - | - | - | 20ns 24ns | - | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2109PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS2109PBF | - | 2 | - | 20V | 600mA | - | 15V | - | - | - | - | - | 1.6mA | 1W | 290mA | 1.6mA | 950 ns | - | Non-Inverting | 750 ns | - | - | - | - | 220ns | 80 ns | - | - | - | 100ns 35ns | - | Synchronous | - | - | 0.95 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT1158ISW#PBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | SOIC | - | 16 | - | - | - | - | 550 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 500mA | 12V | - | - | 30V | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250ns | 250 ns | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.337mm | - | 10.49mm | 7.595mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MIC4425ZWM Microchip Technology | 25 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | Low-Side | 0.8V 2.4V | 100 ns | - | 0°C~150°C TJ | Tube | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4425 | - | 2 | - | - | 3A | - | - | - | 18V | 4.5V | - | - | 2mA | - | 3A | - | 75 ns | - | Inverting, Non-Inverting | 100 ns | - | - | - | - | 28ns | 32 ns | - | - | - | 28ns 32ns | - | Independent | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3611JRMZ-REEL ON Semiconductor | 1328 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Half-Bridge | 0.8V 2V | - | - | -10°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Tin (Sn) | - | - | - | 4.6V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | ADP3611 | 10 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | 1mA | - | - | 1mA | 60 ns | - | Inverting, Non-Inverting | 60 ns | - | - | - | Halogen Free | - | - | - | - | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - | YES | - | - | - | 1.1mm | - | 3.1mm | 3.1mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN75477DR Texas Instruments | 449 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 0.8V 2V | 125 ns | - | 0°C~70°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 725mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | SN75477 | 8 | - | - | 100V | - | 5.5V | 5V | - | - | - | - | - | 75mA | 725mW | 300mA | 75mA | 350 ns | - | Non-Inverting | 350 ns | - | 5.5V | OPEN-COLLECTOR | - | - | - | - | INVERTED | STANDARD | 50ns 90ns | NAND GATE BASED PERIPHERAL DRIVER | Independent | 2 | - | 0.35 µs | - | 3A | - | 500mA 500mA | - | 0.35 µs | TRANSIENT | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27537DBVT Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Low-Side | 1.2V 2.2V | 26 ns | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10V~32V | DUAL | GULL WING | 260 | 1 | 18V | - | - | UCC27537 | - | 1 | - | - | 5A | 18V | - | - | - | - | - | - | 5A | - | 5A | - | 20 ns | - | Non-Inverting | 26 ns | - | - | TOTEM-POLE | - | 15ns | 8 ns | - | TRUE | - | 15ns 7ns | HALF BRIDGE BASED IGBT/MOSFET DRIVER | Single | - | - | 0.026 µs | - | 5A | IGBT, N-Channel MOSFET | 2.5A 5A | YES | 0.026 µs | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427AEMF Microchip Technology | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4427A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | 2mA | 35 ns | - | Non-Inverting | 35 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.045 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27528QDRQ1 Texas Instruments | 6400 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | Low-Side | - | - | Automotive grade | -40°C~140°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | UCC27528 | - | 2 | - | - | 5A | - | - | - | - | - | 125μA | - | - | - | 5A | 225μA | - | - | Non-Inverting | - | - | - | - | - | 7ns | 6 ns | - | TRUE | - | 7ns 6ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | - | 5A | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E11-E/P Microchip Technology | 183 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 1.12W | 4.5V~18V | - | - | - | 1 | 12V | - | - | MCP14E11 | 8 | 2 | - | 18V | 3A | - | - | - | - | - | - | Dual | 1.8mA | 1.12W | 3A | 1.8mA | 65 ns | - | Inverting, Non-Inverting | 65 ns | - | - | - | - | 30ns | 30 ns | - | - | - | 25ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | 10μA | 0.04 μs | 1μA | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-1YM Microchip Technology | 593 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Half-Bridge | 0.8V 2.2V | - | Automotive grade | -40°C~125°C TJ | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 5.5V~16V | - | - | - | - | - | - | - | MIC4605 | - | - | - | - | 1A | - | - | 2 | 16V | 5.5V | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 20ns 20ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 1A 1A | - | - | - | 108V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LM27222M Texas Instruments | 9 | - | - | - | NRND (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | 720mW | 4V~6.85V | DUAL | GULL WING | 235 | 1 | 5V | - | - | LM27222 | 8 | 2 | - | 30V | 4.5A | - | 5V | - | - | - | - | - | 825μA | 720mW | 4.5A | 825μA | 8 ns | 540μA | Non-Inverting | 8 ns | - | 30V | TOTEM-POLE | - | 17ns | 14 ns | - | - | - | 17ns 12ns | - | Synchronous | - | - | - | - | 3.2A | N-Channel MOSFET | 3A 4.5A | YES | - | - | 33V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() UCC27518AQDBVRQ1 Texas Instruments | 30000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Low-Side | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | - | 12V | - | - | UCC27518 | - | 1 | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | 8ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | - | 4A | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428AVPA Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4428A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | 730mW | - | 2mA | 35 ns | - | Inverting, Non-Inverting | 35 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | - | - | 9.46mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC37322DRG4 Texas Instruments | 478 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 1.1V 2.7V | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 650mW | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | - | - | UCC37322 | 8 | 1 | - | - | 9A | - | - | - | - | - | - | - | 1mA | 650mW | 9A | 1mA | 70 ns | - | Non-Inverting | 70 ns | - | - | TOTEM-POLE | - | 70ns | 30 ns | - | TRUE | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.07 µs | - | 9A | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC2707DW Texas Instruments | 333 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 473.692182mg | Low-Side | 0.8V 2.2V | 180 ns | - | -25°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 5V~40V | DUAL | GULL WING | 260 | 2 | 20V | - | - | UC2707 | 16 | - | - | 2.5V | 1.5A | 20V | - | - | - | - | - | - | 15mA | - | 1.5A | 15mA | - | - | Inverting, Non-Inverting | - | - | 40V | TOTEM-POLE | - | 60ns | 65 ns | 20V | TRUE AND INVERTED | STANDARD | 40ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 µs | 12mA | 1.5A | N-Channel MOSFET | 1.5A 1.5A | NO | 0.065 µs | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |