- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Base Product Number | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Logic voltage-VIL, VIH | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Unit Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Configuration | Interface | Memory Size | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Configuration | RAM Size | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Data Bus Width | Max Input Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Ratio - Input:Output | Core Architecture | Input Characteristics | Voltage - Load | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Driver Number of Bits | Fault Protection | Channel Type | Number of Programmable I/O | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC37325P Texas Instruments | 1910 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 440.409842mg | - | - | Low-Side | - | - | 1V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 780mW | 4.5V~15V | DUAL | - | - | 2 | 14V | - | - | - | UCC37325 | 8 | 2 | - | 300mV | - | 4.5A | 12V | 4.5/15V | - | - | - | - | - | 600μA | - | - | 780mW | 4A | - | 600μA | 35 ns | Inverting, Non-Inverting | 35 ns | - | - | - | - | TOTEM-POLE | 40ns | 40 ns | TRUE AND INVERTED | - | - | STANDARD | - | 20ns 15ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Independent | - | - | 0.04 µs | 4A | - | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6743D STMicroelectronics | 1 | - | Datasheet | - | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0016023 C | - | Half-Bridge | - | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TJ | Tube | - | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.15W | 5V~12V | DUAL | GULL WING | 260 | 1 | 12V | - | - | NOT SPECIFIED | L6743 | 8 | - | Not Qualified | 10V | - | 2A | - | - | - | - | - | - | - | 5mA | - | - | 1.15W | - | - | - | 75 ns | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Synchronous | - | 2 | 0.075 μs | - | - | - | N-Channel MOSFET | 2A - | YES | 0.045 μs | - | 41V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27528D Texas Instruments | 8942 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | - | 12V | - | - | - | UCC27528 | - | 2 | - | - | - | 5A | - | - | - | - | - | - | - | 5A | - | - | - | 5A | - | - | - | Non-Inverting | - | - | - | - | - | - | 7ns | 6 ns | - | - | - | - | - | 7ns 6ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Independent | - | - | - | 5A | - | - | IGBT, N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27222PWPR Texas Instruments | 7965 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | 14 | - | 58.003124mg | - | - | Half-Bridge | - | - | 0.7V 2.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~115°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3W | 3.7V~20V | DUAL | GULL WING | 260 | 1 | 12V | - | 500kHz | - | UCC27222 | 14 | 2 | - | - | - | 3.3A | - | - | - | - | - | - | - | 100mA | - | - | 3W | 3A | - | 100mA | - | Non-Inverting | - | - | - | - | - | - | 25ns | 35 ns | - | - | - | - | - | 17ns 17ns | - | - | - | - | Synchronous | - | - | - | 3.3A | - | - | N-Channel MOSFET | 4A 4A | YES | 0.11 μs | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4429VMF713 Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | - | 40 | TC4429 | 8 | - | - | - | - | 6A | - | - | - | - | - | - | - | 3mA | - | - | - | - | - | 1.5mA | 75 ns | Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | - | 1 | - | 6A | - | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424EMF713 Microchip Technology | 5 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | QUAD | - | 260 | 2 | - | - | - | 40 | TC4424 | 8 | - | - | - | - | 3A | - | - | - | - | - | - | - | 2.5mA | - | - | - | - | - | 2.5mA | 75 ns | Non-Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | - | - | - | 23ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Independent | - | 2 | 0.1 μs | 3A | - | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4429VOA Microchip Technology | 100 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC4429 | 8 | 1 | - | - | - | 6A | - | - | - | - | - | - | - | 3mA | - | - | 470mW | - | - | 1.5mA | 75 ns | Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | - | - | - | 6A | - | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC37321DGN Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8 | - | 24.408939mg | - | - | Low-Side | - | - | 1.1V 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 3W | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | 0.65mm | - | - | UCC37321 | 8 | 1 | - | - | - | 9A | - | - | - | - | - | - | - | 650μA | - | - | 3W | 9A | - | 650μA | 70 ns | Inverting | 70 ns | - | - | - | - | TOTEM-POLE | 70ns | 30 ns | TRUE AND INVERTED | - | - | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | - | - | 0.07 µs | 9A | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5100MX Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | Half-Bridge | - | - | 3V 8V | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 9V~14V | DUAL | GULL WING | 235 | 1 | 12V | - | - | - | LM5100 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | 1.8A | - | - | 45 ns | Non-Inverting | 10 ns | - | - | - | - | - | 600ns | 600 ns | - | - | - | - | - | 600ns 600ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | Independent | - | 2 | 0.045 µs | 1.8A | - | - | N-Channel MOSFET | 1.6A 1.6A | - | 0.045 µs | UNDER VOLTAGE | 118V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC429EOA Microchip Technology | 2100 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 7V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC429 | 8 | - | Not Qualified | - | - | 6A | - | - | - | - | - | - | - | 12mA | - | - | 470mW | - | - | 5mA | 75 ns | Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | - | - | - | 23ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | - | 1 | - | 6A | - | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2817DBVR Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 13.012431mg | - | - | Low-Side | - | - | 1V 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | 4V~14V | DUAL | GULL WING | 260 | 1 | 10V | - | - | - | TPS2817 | 5 | 1 | - | - | - | 2A | - | - | - | - | - | - | - | 1A | - | - | 437mW | 2A | - | - | 50 ns | Non-Inverting | 50 ns | - | - | - | - | TOTEM-POLE | 35ns | 35 ns | TRUE | - | - | - | - | 14ns 14ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | - | - | - | 2A | - | 10V | N-Channel MOSFET | 2A 2A | YES | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27516DRST Texas Instruments | 48680 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | - | - | - | Low-Side | - | - | 1V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 12V | 0.95mm | - | - | UCC27516 | 6 | 1 | - | - | - | 4A | 12V | - | - | - | - | - | - | 4A | - | - | - | 4A | - | - | 30 ns | Inverting, Non-Inverting | 30 ns | - | - | - | - | - | 22ns | 11 ns | TRUE AND INVERTED | - | - | - | - | 8ns 7ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | - | - | 0.03 µs | 4A | - | - | IGBT, N-Channel MOSFET | 4A 4A | NO | 0.03 µs | - | - | - | - | - | 800μm | - | 3mm | 3mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADP3625ARDZ-RL Analog Devices Inc. | 1784 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 30 | ADP3625 | 8 | - | Not Qualified | - | - | 4A | - | - | - | - | - | 1.2mA | - | 1.2mA | - | - | - | 4A | - | 3mA | 35 ns | Inverting, Non-Inverting | - | - | 4.5V | - | 18V | - | 14ns | 25 ns | - | - | - | - | - | 10ns 10ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Independent | - | 2 | - | 4A | - | - | N-Channel MOSFET | 4A 4A | NO | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC4425COE Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4425 | 16 | 2 | - | - | - | 3A | - | 4.5/18V | - | - | - | - | - | 2.5mA | - | - | 470mW | - | - | 2.5mA | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | - | - | - | 23ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Independent | - | - | 0.1 μs | 3A | - | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | - | - | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRF1301 Microchip Technology | 2516 |
| - | - | Production (Last Updated: 2 months ago) | Screw | Surface Mount | 18-SMD Module | 18 | - | - | - | DRF1301 | - | 1 | 5 ns | - | + 175 C | - | Microchip Technology | - 40 C | SMD/SMT | Bulk | Active | Details | 15 V | 10 V | - | 2 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | N-Channel | 15 A | - | - | Inverting, Non-Inverting | On/Off | - | - | 15A | - | Low Side | - | - | 8 A | - | - | - | Inverting, Non-Inverting | - | General Purpose | - | - | - | - | 5 ns | - | - | 1:1 | - | - | 10V ~ 15V | - | - | - | - | - | - | - | 2 Driver | - | - | 1Ohm | - | - | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() TC4426EUA713 Microchip Technology | 12 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | 340mW | - | - | 4.5mA | 50 ns | Inverting | 50 ns | - | - | - | - | - | 30ns | 30 ns | - | - | - | - | - | 19ns 19ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Independent | - | 2 | 0.04 μs | 1.5A | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27201ADPRR Texas Instruments | 15000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | 10 | - | - | - | - | Half-Bridge | - | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HTTP://WWW.TI.COM/LIT/ML/MPSS046A/MPSS046A.PDF | 1.3W | 8V~17V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | - | UCC27201 | 10 | 2 | - | - | - | 3A | 12V | - | - | - | - | - | - | - | - | - | 1.3W | 3A | - | 5.5mA | 50 ns | Non-Inverting | 7 ns | - | - | - | - | - | 8ns | 7 ns | TRUE | - | - | - | - | 8ns 7ns | - | - | 2 | - | Independent | - | - | 0.007 µs | 3A | - | - | N-Channel MOSFET | 3A 3A | - | 0.007 µs | UNDER VOLTAGE | 120V | - | - | - | 800μm | - | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVMF Microchip Technology | 3397 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | 40 | TC4427A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | - | - | - | 2mA | 35 ns | Non-Inverting | 35 ns | - | - | - | - | - | 35ns | 35 ns | - | - | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Independent | - | 2 | 0.05 μs | 1.5A | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | - | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L9856 STMicroelectronics | 58 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | High-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 4.4V~6.5V | DUAL | GULL WING | - | 1 | 5V | - | 200kHz | - | L9856 | 8 | - | - | - | - | 500mA | 5V | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | Inverting | - | - | - | - | - | - | 400ns | 400 ns | - | - | - | - | - | 100ns 100ns | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | Single | - | 1 | - | 0.5A | - | - | N-Channel MOSFET | 500mA 500mA | - | - | UNDER VOLTAGE | 150V | SOURCE | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TC4421EPA Microchip Technology | 32 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | Low-Side | - | - | 0.8V 2.4V | - | EPROM | - | - | - | - | - | - | - | - | - | - | Industrial grade | Yes | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | - | - | - | TC4421 | 8 | - | - | - | - | 9A | - | - | - | - | 768B | - | - | 1.5mA | - | 25B | 730mW | 375mA | - | 1.5mA | 60 ns | Inverting | 60 ns | - | - | 8b | - | - | 75ns | 75 ns | - | - | PIC | - | - | 60ns 60ns | 4MHz | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | 5 | 1 | - | 9A | - | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | - | - | - | - | - | 4.32mm | 9.46mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |