- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC1412EOA Microchip Technology | 9 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1412 | 8 | - | - | - | 2A | - | - | - | - | - | - | - | - | 1mA | 470mW | - | - | 45 ns | - | Inverting | 45 ns | - | 26ns | 26 ns | - | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.05 μs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27536DBVR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Low-Side | 1.2V 2.2V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 10V~32V | DUAL | GULL WING | 260 | 1 | 18V | - | - | UCC27536 | - | - | 1 | - | 2.5A | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Inverting | - | TOTEM-POLE | 15ns | 8 ns | INVERTED | - | 15ns 10ns | HALF BRIDGE BASED IGBT/MOSFET DRIVER | Single | - | 0.026 µs | 5A | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | YES | 0.026 µs | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5109AMAX Texas Instruments | 7000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.2V | 2 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8V~14V | DUAL | GULL WING | 235 | 1 | 12V | - | - | LM5109 | 8 | - | - | - | 1A | - | - | - | - | - | - | - | - | 1.8mA | - | 1A | - | 32 ns | 200μA | Non-Inverting | 2 ns | - | 15ns | 15 ns | - | - | 15ns 15ns | - | Independent | 2 | 0.056 µs | 1A | - | N-Channel MOSFET | 1A 1A | YES | 0.056 µs | - | 108V | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC27523DSDT Texas Instruments | 13 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | Low-Side | 1V 2.3V | - | - | -40°C~140°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | 12V | 0.65mm | - | UCC27523 | 8 | - | 2 | - | 5A | 12V | - | - | - | - | - | - | - | 5A | - | 5A | - | 23 ns | - | Inverting | 23 ns | - | 18ns | 10 ns | INVERTED | - | 7ns 6ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 5A | - | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | - | 800μm | - | 3mm | 3mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4103YM Microchip Technology | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Half-Bridge | 3V 8V | 45 ns | - | -40°C~125°C TJ | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 9V~16V | - | - | - | - | - | - | - | MIC4103 | - | - | 1 | - | 3A | - | - | - | - | 16V | 9V | - | Single | 3mA | - | 3A | - | 24 ns | - | Non-Inverting | 45 ns | - | 10ns | 6 ns | - | - | 10ns 6ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2A 3A | - | - | - | 118V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1413NEPA Microchip Technology | 2 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2V | - | Industrial grade | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | - | 2.54mm | - | TC1413N | 8 | - | - | - | 3A | - | - | - | - | - | - | - | - | 1mA | 730mW | - | 1mA | 45 ns | - | Non-Inverting | 50 ps | - | 28ns | 28 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.05 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | 4.06mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6741TR STMicroelectronics | 813 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 1V 2.3V | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.15W | 5V~12V | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | L6741 | 8 | - | - | - | 3A | - | - | - | - | - | - | - | - | 5mA | 1.15W | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | YES | - | - | 41V | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21844MTRPBF Infineon Technologies | 3548 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 14 Leads | - | 16 | - | - | Half-Bridge | 0.8V 2.5V | 40 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.08W | 10V~20V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 15V | 0.5mm | NOT SPECIFIED | IRS21844MPBF | - | S-XQCC-N14 | - | Not Qualified | 2.3A | - | - | 15V | - | - | - | - | - | - | 2.08W | 1.9A | - | 900 ns | - | Non-Inverting | 90 ns | - | 60ns | 35 ns | - | - | 40ns 20ns | - | Synchronous | 2 | 0.9 μs | 2.3A | - | N-Channel MOSFET | 1.9A 2.3A | - | 0.4 μs | TRANSIENT | 600V | - | 1.05mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4426YMM Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4426 | - | - | 2 | - | 1.5A | - | - | - | - | 18V | 4.5V | - | - | 1.5mA | - | 1.5A | - | 50 ns | - | Inverting | 50 ns | - | 30ns | 20 ns | - | - | 20ns 29ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | 920μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1158IN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | Half-Bridge | 0.8V 2V | 550 ns | - | -40°C~150°C TJ | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 5V~30V | DUAL | - | - | 1 | 12V | - | - | LT1158 | 16 | - | - | - | 500mA | 12V | - | - | - | - | - | - | - | - | - | - | 18mA | - | - | Inverting, Non-Inverting | - | TOTEM-POLE | 250ns | 250 ns | TRUE | STANDARD | 130ns 120ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 500mA 500mA | YES | 0.55 µs | - | 56V | 3.3mm | - | 19.56mm | 6.48mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421VPA Microchip Technology | 10000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4421 | 8 | - | - | - | 9A | - | - | - | - | - | - | - | - | 1.5mA | 730mW | - | 1.5mA | 60 ns | - | Inverting | 60 ns | - | 75ns | 75 ns | - | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 9A | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4126YML-TR Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | MIC4126 | - | - | 2 | - | 1.5A | - | - | - | - | 20V | 4.5V | - | - | - | - | - | - | 60 ns | - | Inverting | - | - | 30ns | 25 ns | - | - | 20ns 18ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428EUA Microchip Technology | 1464 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | TC4428 | 8 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | 4.5mA | 340mW | - | 4.5mA | 50 ns | - | Inverting, Non-Inverting | 50 ns | - | 30ns | 30 ns | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | 950μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5101ASDX-1/NOPB Texas Instruments | 216 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | Half-Bridge | 2.3V - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 9V~14V | DUAL | - | 260 | 1 | 12V | - | - | LM5101 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | Non-Inverting | - | - | 10ns | 10 ns | TRUE | - | 430ns 260ns | - | Independent | - | 0.056 µs | 3A | - | N-Channel MOSFET | 3A 3A | YES | 0.056 µs | - | 118V | 800μm | - | 4mm | 4mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5102SD/NOPB Texas Instruments | 202 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | 10 | - | - | Half-Bridge | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 9V~14V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | LM5102 | 10 | - | 2 | - | 1.8A | - | - | - | - | - | - | - | - | 3mA | - | 1.8A | 3mA | 56 ns | 400μA | Non-Inverting | 750 ns | - | 600ns | 600 ns | TRUE | - | 600ns 600ns | - | Independent | - | 0.056 µs | 1.8A | - | N-Channel MOSFET | 1.6A 1.6A | - | 0.056 µs | UNDER VOLTAGE | 118V | 800μm | - | 4mm | 4mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2819MDBVREP Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 13.012431mg | Low-Side | 1V 4V | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | 4V~14V | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS2819 | 5 | - | 1 | - | 2A | - | - | - | - | - | - | - | - | 650μA | 437mW | 2A | 20mA | 50 ns | - | Non-Inverting | 50 ns | TOTEM-POLE | 35ns | 35 ns | TRUE | - | 14ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 2A | 10V | N-Channel MOSFET | 2A 2A | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | - | ||
![]() FAN3268TMX-F085 ON Semiconductor | 9160 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | Half-Bridge | 0.8V 2V | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | FAN3268 | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 1.2mA | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 12ns 9ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRS21853SPBF Infineon Technologies | 30 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | High-Side | 0.6V 3.5V | 170 ns | - | -55°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 2 (1 Year) | 16 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1.25W | 10V~20V | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | IRS21853SPBF | - | - | - | - | 2A | - | - | 15V | - | - | - | - | - | 75μA | 1.25W | 2A | - | 170 ns | - | Non-Inverting | 170 ns | - | 50ns | 50 ns | - | - | 15ns 15ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | 2A | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | UNDER VOLTAGE | 600V | 1.4986mm | - | 9.9568mm | 3.9878mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TC1410EUA713 Microchip Technology | 13000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | TC1410 | 8 | - | 2 | - | 500mA | - | - | - | - | - | - | - | - | 1mA | 340mW | - | 1mA | 40 ns | - | Inverting | 40 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.045 μs | 0.5A | - | N-Channel, P-Channel MOSFET | 500mA 500mA | YES | 0.045 μs | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD16952EFV-ME2 ROHM Semiconductor | 2000 | - | - | 9 Weeks | - | - | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | YES | - | - | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Not For New Designs | 3 (168 Hours) | 24 | - | - | - | - | - | ALSO REQUIRE POWER SUPPLY 5.5V TO 40V | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | - | - | - | - | - | - | 5.5V | - | 3V | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | 1mm | 7.8mm | 5.6mm | - | - | - | ROHS3 Compliant | - |