- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Turn-off Time | Turn-on Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Supply Current-Max | Input Type | Turn On Delay Time | Voltage - Output | Output Characteristics | Seated Height-Max | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2828DBVRG4 Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Low-Side | - | 1V 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | - | 4V~14V | DUAL | GULL WING | 260 | 1 | 10V | - | - | - | - | TPS2828 | 5 | - | 1 | - | 2A | - | - | - | - | - | - | 100nA | 437mW | 2A | - | - | 50 ns | - | - | Inverting | 50 ns | - | TOTEM-POLE | - | 35ns | 35 ns | INVERTED | - | 14ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 2A | 10V | N-Channel MOSFET | 2A 2A | YES | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC46L02DBG4 Texas Instruments | 7600 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 208.397344mg | - | Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | e4 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | TPIC46L02 | 28 | - | - | Not Qualified | - | 5V | 5V | - | - | - | - | 4.2mA | - | 2.5mA | - | - | - | - | - | Non-Inverting | - | - | - | - | 30ns | 20 ns | - | - | 3.5μs 3μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 6 | - | - | 0.0012A | 12V | N-Channel MOSFET | 1.2mA 1.2mA | NO | - | - | - | - | 2mm | - | 10.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCD7201PWPG4 Texas Instruments | 49 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | - | Low-Side | - | 1.16V 2.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TJ | Tube | - | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.67W | - | 4.25V~15V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 2MHz | - | UCD7201 | 14 | - | - | - | 4A | - | - | - | - | - | - | 20mA | 2.67W | 4A | 20mA | - | 40 ns | - | - | Non-Inverting | 40 ns | - | - | - | 20ns | 15 ns | - | STANDARD | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.035 µs | 4A | - | N-Channel MOSFET | 4A 4A | NO | 0.035 µs | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E7T-E/SN Microchip Technology | 12 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 699mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 40 | MCP14E7 | 8 | R-PDSO-G8 | - | Not Qualified | 2A | - | 4.5/18V | - | - | - | - | 1.8mA | - | 2A | 1.8mA | - | - | - | - | Non-Inverting | - | - | - | - | 12ns | 15 ns | - | - | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.035 μs | 2A | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.04 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HIP4081AIBZT Intersil (Renesas Electronics America) | 2688 | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOIC | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1993 | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | - | 30 | - | - | - | 4 | Not Qualified | 2.6A | - | - | INDUSTRIAL | 95V | 9.5V | - | - | - | - | 15.5mA | 2.6A | - | - | - | - | - | 950mV | - | - | 35ns | 35 ns | - | - | - | FULL BRIDGE BASED MOSFET DRIVER | - | - | - | 0.09 μs | 2.6A | - | - | - | YES | 0.07 μs | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TPS2811PWR Texas Instruments | 1109 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | - | Low-Side | - | 1V 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 520mW | - | 4V~14V | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | - | - | - | TPS2811 | 8 | - | 2 | - | 2A | - | 10V | - | - | - | - | 200nA | 520mW | 2A | - | - | 50 ns | - | - | Inverting | 50 ns | - | TOTEM-POLE | - | 35ns | 35 ns | INVERTED | GATED SCHMITT TRIGGER | 14ns 15ns | NAND GATE BASED MOSFET DRIVER | Synchronous | - | - | 0.05 µs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 µs | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425VOE713 Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | 40 | TC4425 | 16 | - | - | - | 3A | - | 4.5/18V | - | - | - | - | 2.5mA | 470mW | - | 2.5mA | - | 75 ns | - | - | Inverting, Non-Inverting | 75 ns | - | - | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVUA Microchip Technology | 9300 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 340mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | - | 40 | TC4427A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | 2mA | 340mW | - | 2mA | - | 35 ns | - | - | Non-Inverting | 35 ns | - | - | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() LTC7004MPMSE#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | - | - | - | High-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3.5V~15V | - | - | - | - | - | - | - | - | - | LTC7004 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 90ns 40ns | - | Single | 1 | - | - | - | - | N-Channel MOSFET | - | - | - | - | 60V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM5110-2M Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 235 | 2 | 12V | - | - | - | - | LM5110 | 8 | - | 2 | - | 5A | - | - | - | - | - | - | 2mA | - | 5A | 2mA | - | 40 ns | 1mA | - | Inverting | 40 ns | - | - | - | 25ns | 25 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | 0.04 µs | 5A | - | N-Channel MOSFET | 3A 5A | - | 0.04 µs | UNDER VOLTAGE | - | - | - | 1.753mm | - | 3.9mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM5111-4MY/NOPB Texas Instruments | 40 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | Low-Side | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | - | LM5111 | - | - | 2 | - | 5A | - | - | - | - | - | - | 2mA | - | 5A | 2mA | - | 40 ns | - | - | Inverting, Non-Inverting | 40 ns | - | - | - | 25ns | 25 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.04 µs | - | - | N-Channel MOSFET | 3A 5A | NO | 0.04 µs | - | - | UVLO | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS28226DR Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 ns | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.25W | - | 6.8V~8.8V | DUAL | GULL WING | 260 | 1 | 7.2V | - | - | 2MHz | - | TPS28226 | 8 | - | 2 | - | 4A | 7.2V | - | - | - | - | Single | - | 1.25W | 6A | - | - | - | - | - | Non-Inverting | - | - | - | - | 10ns | 10 ns | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | - | - | - | 6A | - | N-Channel MOSFET | - | YES | - | - | 33V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN5009MX ON Semiconductor | 113033 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 715mW | - | 10V~13.5V | - | - | - | - | - | - | - | 500kHz | - | FAN5009 | - | - | - | - | - | 12V | - | - | - | - | - | 8mA | 715mW | - | - | - | 65 ns | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | 40ns 20ns | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - | - | - | - | 15V | - | 1.5mm | - | 5mm | 4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() IR22141SSTRPBF Infineon Technologies | 15103 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 24-SSOP | - | - | Half-Bridge | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440 ns | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 60Ohm | - | 125°C | -40°C | - | 1.5W | - | 11.5V~20V | - | - | - | - | - | - | - | - | - | IR22141SSPBF | - | - | 2 | - | 3A | - | - | - | 20V | 11.5V | - | 2.5mA | 1.5W | 1A | 2.5mA | - | 660 ns | - | - | Non-Inverting | 440 ns | - | - | - | 24ns | 7 ns | - | - | 24ns 7ns | - | Independent | 2 | 330μA | - | - | - | IGBT | 2A 3A | - | - | - | 1200V | - | 1.8542mm | - | 8.4836mm | 5.588mm | - | No | - | RoHS Compliant | - | ||
![]() MIC4425BWM Micrel | 3232 | - | - | - | - | - | - | - | YES | - | - | - | 16 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC4425BWM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 30 | 5.61 | 18 V | 4.5 V | - | 0.1 µs | 0.1 µs | - | - | - | e0 | No | - | - | - | - | - | - | TIN LEAD | - | - | - | - | BCDMOS | - | DUAL | GULL WING | 240 | 2 | - | 1.27 mm | unknown | - | - | - | 16 | R-PDSO-G16 | - | COMMERCIAL | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.616 mm | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 3 A | - | - | - | NO | - | - | - | - | - | - | 10.338 mm | 7.5945 mm | - | - | - | - | - | ||
![]() TC4428AVMF Microchip Technology | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | - | 40 | TC4428A | 8 | - | - | - | 1.5A | - | - | - | - | - | - | 4.5mA | - | - | 2mA | - | 35 ns | - | - | Inverting, Non-Inverting | 35 ns | - | - | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2726MX Texas Instruments | 4540 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 0.25V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 720mW | - | 4V~7V | DUAL | GULL WING | 235 | 1 | 5V | - | - | - | - | LM2726 | 8 | - | - | - | 3.2A | - | 5V | - | - | - | - | 250μA | 720mW | 3.2A | 250μA | - | - | - | - | Non-Inverting | - | - | - | - | 17ns | 14 ns | - | - | 17ns 12ns | - | Synchronous | 2 | - | - | 3A | - | N-Channel MOSFET | 3A 3.2A | YES | - | - | 42V | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR21084STR Infineon Technologies | 4875 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Half-Bridge | - | 0.8V 2.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | IR21084S | - | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 150ns 50ns | - | Independent | 2 | - | 0.3 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TPIC44H01DAR Texas Instruments | 20598 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) | - | 32 | - | 172.109955mg | - | High-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 32 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | - | TPIC44H01 | 32 | - | - | - | - | - | 512V | - | - | - | - | - | - | - | - | - | - | - | 6mA | Non-Inverting | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 5 µs | 0.004A | 12V | N-Channel MOSFET | - | YES | 5 µs | - | - | - | 1.2mm | - | 11mm | 6.2mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC37323DRG4 Texas Instruments | 23 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 8 | - | 72.603129mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14W | - | - | - | - | - | - | - | - | Tape & Reel | - | e4 | - | - | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 2 | 14V | - | - | - | - | - | 8 | - | 2 | - | 4.5A | - | - | COMMERCIAL | 15V | 4.5V | - | 450μA | 1.14W | - | 450μA | 4A | 35 ns | - | - | - | 35 ns | - | TOTEM-POLE | - | 40ns | 40 ns | INVERTED | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 0.04 µs | 4A | - | - | - | NO | 0.05 µs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free |