- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Power Fail Detection | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Voltage - Supply | Frequency | Base Part Number | Number of Channels | Operating Supply Current | Current - Output (Max) | Output Current | Power - Max | Current - Supply | FET Type | Ratio - Input:Output | Internal Switch(s) | Standards | Programmable Features | Feature Pins | Product | Features | Auxiliary Sense | Delay Time - OFF | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5955AUEE Analog Devices | 23 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX5955 | Adjustable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Yes | Active | 13.2 V | 1 V | 0°C ~ 85°C | - | VariableSpeed/BiLevel™ | - | - | Hot Swap Controller, Monitor | General Purpose | 1V ~ 13.2V | - | - | 2 | 1.2 mA | - | - | - | 1.2 mA | - | - | No | - | Circuit Breaker, Current Limit, Fault Timeout | - | Controllers & Switches | Auto Retry, OVP, UVLO | - | - | - | ||
![]() MAX5982CETE Analog Devices | 188 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (5x5) | MAX5982 | 1.7 A to 2.1 A | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Box | Yes | Active | 60 V | 30 V | -40°C ~ 85°C | - | - | - | - | Controller (PD) | - | 36.6V ~ 60V | - | - | 1 | 250 uA | - | - | 70 W | 250µA | - | - | Yes | 802.3at (PoE+), 802.3af (PoE) | - | - | PoE / LAN Solutions | - | Yes | - | 60V | ||
![]() DS4560S-AR T Analog Devices | 178 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | DS4560 | 2.5 A | - | + 135 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | No | Active | 13.2 V | 9 V | -40°C ~ 135°C | - | - | - | - | Hot Swap Controller | General Purpose | 9V ~ 13.2V | - | - | 1 | 1.1 mA | 4A | - | - | 1.1 mA | - | - | Yes | - | Circuit Breaker, Current Limit, Slew Rate | - | Controllers & Switches | Auto Retry, OVP, Thermal Limit, UVLO | - | - | - | ||
![]() MAX5965BEAX Analog Devices | 5 |
| Datasheet | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | 36-SSOP | MAX5965 | 1.8 mA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Bulk | Yes | Active | 3.6 V | 2.4 V | -40°C ~ 85°C | - | - | - | - | Controller (PSE) | - | 32V ~ 60V | - | - | 4 | 200 uA | - | - | 45 W | 4.8mA | - | - | No | 802.3at (PoE+), 802.3af (PoE) | - | - | PoE / LAN Solutions | - | No | - | - | ||
![]() MAX5901AAETT T Analog Devices | 35 |
| Datasheet | Surface Mount | 6-WDFN Exposed Pad | 6-TDFN (3x3) | MAX5901 | Adjustable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Yes | Active | - 9 V | - 100 V | -40°C ~ 85°C | - | Simple Swapper™ | - | - | Hot Swap Controller | -48V | -100V ~ -9V | - | - | 1 | 500 uA | - | - | - | 500 µA | - | - | No | - | UVLO | - | Controllers & Switches | Auto Retry, Fault Timeout, Thermal Limit | - | - | - | ||
![]() MAX5921AESA Analog Devices | 23 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5921 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Yes | Active | 80 V | 20 V | -40°C ~ 85°C | - | - | - | - | Hot Swap Controller | -48V | -80V ~ -20V | - | - | 1 | 700 uA | - | - | - | 700 µA | - | - | No | - | Circuit Breaker, Current Limit, OVP, UVLO | - | Controllers & Switches | Auto Retry, Fault Timeout, Thermal Limit | - | - | - | ||
![]() MAX5906UEE Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX5906 | Adjustable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Yes | Active | 13.2 V | 1 V | 0°C ~ 85°C | - | VariableSpeed/BiLevel™ | - | - | Hot Swap Controller, Sequencer | PCI Express® | 1V ~ 13.2V | - | - | 2 | 2.9 mA | - | - | - | 1.2 mA | - | - | No | - | Circuit Breaker, Current Limit, Fault Timeout | - | Controllers & Switches | Auto Retry, UVLO | - | - | - | ||
![]() MAX5911ESA Analog Devices | 5 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5911 | 280 mA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | No | Active | - 65 V | - 16 V | -40°C ~ 85°C | - | Simple Swapper™ | - | - | Hot Swap Controller | -48V | -65V ~ -16V | - | - | 1 | 1.5 mA | 280mA | - | - | 1.5 mA | - | - | Yes | - | UVLO | - | Controllers & Switches | Thermal Limit | - | - | - | ||
![]() MAX5922CEUI Analog Devices | 14 |
| Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | MAX5922 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Yes | Active | 60 V | 32 V | -40°C ~ 85°C | - | - | - | - | Controller (PSE) | - | 32V ~ 60V | - | - | 1 | 1 mA | - | - | 15.4 W | 1mA | - | - | Yes | 802.3af (PoE) | - | - | PoE / LAN Solutions | - | No | - | - | ||
![]() MAX5903NNETT T Analog Devices | 23 |
| Datasheet | Surface Mount | 6-WDFN Exposed Pad | 6-TDFN (3x3) | MAX5903 | Adjustable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Yes | Active | 72 V | 9 V | -40°C ~ 85°C | - | Simple Swapper™ | - | - | Hot Swap Controller | General Purpose | 9V ~ 72V | - | - | 1 | 1 mA | - | - | - | 1 mA | - | - | No | - | UVLO | - | Controllers & Switches | Thermal Limit | - | - | - | ||
![]() MAX15093GWL T Analog Devices | 13 |
| Datasheet | Surface Mount | 40-WFBGA, WLBGA | 40-WLP (2.57x4.03) | MAX15093 | Adjustable | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Yes | Active | 18 V | 2.7 V | -40°C ~ 105°C | - | - | - | - | Hot Swap Controller | General Purpose | 2.7V ~ 18V | - | - | 1 | 5.7 mA | 15A | - | - | 5.7 mA | - | - | Yes | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | Controllers & Switches | Auto Retry, Fault Timeout, Latched Fault | - | - | - | ||
![]() MAX5956AEEE T Analog Devices | 45 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX5956 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | VariableSpeed/BiLevel™ | - | - | Hot Swap Controller, Monitor | General Purpose | 1V ~ 13.2V | - | - | 2 | - | - | - | - | 1.2 mA | - | - | No | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Auto Retry | - | - | - | ||
![]() MAX5925CEUB T Analog Devices | 16 |
| Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX5925 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | Hot Swap Controller | General Purpose | 1V ~ 13.2V | - | - | 1 | - | - | - | - | 1.5 mA | - | - | No | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | - | Auto Retry, Fault Timeout, UVLO | - | - | - | ||
![]() MAX16141ADF/V T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5982AETE T Analog Devices | 1695 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (5x5) | MAX5982 | - | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | Controller (PD) | - | 36.6V ~ 60V | - | - | 1 | - | - | - | 70 W | 250µA | - | - | Yes | 802.3at (PoE+), 802.3af (PoE) | - | - | - | - | Yes | - | - | ||
![]() MAX5943AEEE T Analog Devices | 16 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX5943 | Adjustable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | 37 V | 7.5 V | -40°C ~ 85°C | - | - | - | - | N+1 ORing Controller | FireWire® | 7.5V ~ 37V | - | - | 1 Channel | 1.3 mA | - | - | - | 1.3 mA | N-Channel | N:1 | No | - | - | - | Controllers & Switches | - | - | 100 ns | - | ||
![]() MAX4507EAP T Analog Devices | 16 |
| Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | MAX4507 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | 36 V | 9 V | - | - | - | - | - | Overvoltage Protection | Control Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES1010SI ALTERA | 20 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Enpirion® | Active | -- | Hot Swap Controller | General Purpose | 10.2 V ~ 13.8 V | - | ES1010 | 1 | - | -- | - | - | 3mA | - | - | No | - | Current Limit, Fault Timeout, Slew Rate, UVLO | CLTIM, ISEN+, ISET, POK | - | Latched Fault | - | - | - | ||
![]() MAX5920CESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5920 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | Hot Swap Controller | -48V | -80V ~ -20V | - | - | 1 | - | - | - | - | 700 µA | - | - | No | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | ||
![]() MAX5949BESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5949 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | Hot Swap Controller | -48V | -80V ~ -20V | - | - | 1 | - | - | - | - | 700 µA | - | - | No | - | Auto Retry, Circuit Breaker, Latched Fault, OVP, UVLO | - | - | Fault Timeout | - | - | - |