- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Power Fail Detection | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Applications | Voltage - Supply | Number of Channels | Operating Supply Current | Current - Output (Max) | Power - Max | Current - Supply | Internal Switch(s) | Standards | Programmable Features | Product | Features | Auxiliary Sense |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5933EESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5933 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Swap Controller | General Purpose | 33V ~ 80V | 1 | - | - | - | 1.4 mA | No | - | Current Limit, Fault Timeout, OVP, UVLO | - | Auto Retry, Thermal Limit | - | ||
![]() LTC4252BIMS8-1#PBF Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | LTC4252 | - | - | Analog Devices Inc. | - | SMD/SMT | Tube | - | Active | - | - | -40°C ~ 85°C | - | Hot Swap Controller | -48V | -48V | 1 | 800 uA | - | - | 800 µA | No | - | Current Limit, Fault Timeout, OVP, UVLO | - | Latched Fault | - | ||
![]() MAX5939LESA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5939 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Swap Controller | -48V | -80V ~ -20V | 1 | - | - | - | 700 µA | No | - | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | ||
![]() MIC2585-2JYTS TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5967DUTG T Maxim | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD5031T-7062 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP1013CB HARRIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | Harris Corporation | - | - | Tube | - | Obsolete | - | - | 0°C ~ 70°C | - | Hot Swap Controller | General Purpose | 10.5V ~ 16V | 2 | - | - | - | 8 mA | No | - | Circuit Breaker | - | Fault Timeout, Latched Fault, UVLO | - | ||
![]() LM5066UPMH/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5936LCESA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5936 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | Load Probe™ | Hot Swap Controller | -48V | -80V ~ -10V | 1 | - | - | - | 950 µA | No | - | Slew Rate, UVLO | - | Fault Timeout, Latched Fault | - | ||
![]() MAX5924CEUB T Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX5924 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Swap Controller | General Purpose | 1V ~ 13.2V | 1 | - | - | - | 1.5 mA | No | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | Auto Retry, Fault Timeout, UVLO | - | ||
![]() MAX5946LETX T Analog Devices | 7 |
| Datasheet | Surface Mount | 36-WFQFN Exposed Pad | 36-TQFN (6x6) | MAX5946 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | Tape & Reel (TR) | - | Active | 12 V | 3.3 V | -40°C ~ 85°C | - | Hot Swap Controller | PCI Express® | 3V ~ 3.6V, 10.8V ~ 13.2V | 6 | 500 uA | - | - | - | Both | - | Current Limit, Fault Timeout | Controllers & Switches | Latched Fault, SMBus, Thermal Shutdown, UVLO | - | ||
![]() STPM802-TR STMicroelectronics | 47 |
| - | - | - | - | - | - | - | STMicroelectronics | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPTM21-1AFTG237CES Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5936LBESA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5936 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | Load Probe™ | Hot Swap Controller | -48V | -80V ~ -10V | 1 | - | - | - | 950 µA | No | - | Slew Rate, UVLO | - | Fault Timeout, Latched Fault | - | ||
![]() MAX5969BETB T Analog Devices | 5000 |
| Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX5969 | 800 mA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Yes | Active | 60 V | 30 V | -40°C ~ 85°C | - | Controller (PD) | - | 40V ~ 60V | 1 | 270 uA | - | 25.5 W | 270µA | Yes | 802.3at (PoE+), 802.3af (PoE) | - | PoE / LAN Solutions | - | Yes | ||
![]() MAX5929AEEG Analog Devices | 41 |
| Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | MAX5929 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | VariableSpeed/BiLevel™ | Hot Swap Controller, Sequencer | General Purpose | 1V ~ 15V | 4 | - | - | - | 2.5 mA | No | - | Circuit Breaker, Current Limit, UVLO | - | Fault Timeout, Latched Fault | - | ||
![]() MAX5933CESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5933 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Swap Controller | General Purpose | 33V ~ 80V | 1 | - | - | - | 1.4 mA | No | - | Current Limit, Fault Timeout, OVP, UVLO | - | Latched Fault, Thermal Limit | - | ||
![]() MAX5901ABETT T Analog Devices | In Stock | - | Datasheet | Surface Mount | 6-WDFN Exposed Pad | 6-TDFN (3x3) | MAX5901 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | Simple Swapper™ | Hot Swap Controller | -48V | -100V ~ -9V | 1 | - | - | - | 500 µA | No | - | UVLO | - | Auto Retry, Fault Timeout, Thermal Limit | - | ||
![]() MAX5939MESA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5939 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Swap Controller | -48V | -80V ~ -20V | 1 | - | - | - | 700 µA | No | - | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | ||
![]() MAX5901LAETT T Analog Devices | 24 |
| Datasheet | Surface Mount | 6-WDFN Exposed Pad | 6-TDFN (3x3) | MAX5901 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | Simple Swapper™ | Hot Swap Controller | -48V | -100V ~ -9V | 1 | - | - | - | 500 µA | No | - | UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - |