- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Max Supply Current | Current - Output | Adjustable Threshold | Current - Supply | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL61852ACRZ Renesas Electronics America Inc. | 15 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | - | - | Commercial grade | 0°C~70°C | Tube | 2004 | - | e3 | - | Active | 2 (1 Year) | - | EAR99 | Hot Swap Controller | - | MATTE TIN | - | - | USB | - | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6185 | 8 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 50μA | - | - | - | - | - | - | Yes | - | - | - | - | - | EN1, EN2, /FLT1, /FLT2 | Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5900ACEUT T Maxim Integrated | 45 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e2 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | - | Tin/Silver (Sn/Ag) | - | - | -48V | - | -100V~-9V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX5900 | 6 | R-PDSO-G6 | - | - | - | - | -48V | - | - | 1 | - | - | - | - | - | YES | 500μA | - | - | - | -48V | - | - | No | - | - | - | UVLO | - | DRAIN, (ON, /OFF), /PGOOD | Auto Retry, Fault Timeout, Thermal Limit | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5900ACETT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -100V~-9V | DUAL | - | 260 | 1 | - | 0.95mm | - | MAX5900 | 6 | S-PDSO-N6 | - | - | - | - | -48V | - | - | 1 | - | - | - | - | - | YES | 500μA | - | - | - | -48V | - | - | No | - | - | - | UVLO | - | DRAIN, (ON, /OFF), /PGOOD | Auto Retry, Fault Timeout, Thermal Limit | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() ISL6140IBZ-T Renesas Electronics America Inc. | 40 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) - annealed | - | - | -48V, VoIP | - | 10V~80V | DUAL | GULL WING | - | 1 | 48V | - | - | ISL6140 | 8 | R-PDSO-G8 | - | - | - | 72V | - | - | 36V | 1 | - | - | - | - | - | YES | 900μA | - | - | - | - | - | - | No | - | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ISL6140CBZ Renesas Electronics America Inc. | 40 |
| Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V, VoIP | - | 10V~80V | DUAL | GULL WING | - | 1 | 48V | - | - | ISL6140 | 8 | R-PDSO-G8 | - | - | - | 72V | - | - | 36V | 1 | - | - | - | - | - | YES | 900μA | - | - | - | - | - | - | No | - | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5933EESA Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 33V~80V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5933 | 8 | R-PDSO-G8 | - | - | - | 80V | - | - | 33V | 1 | - | - | - | - | - | YES | 1.4mA | - | - | - | - | - | - | No | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | FB, ON, (PWRGD, /PWRGD), TIMER | Auto Retry, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ISL6141CBZA Renesas Electronics America Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Commercial grade | 0°C~70°C | Tube | 2001 | IntelliTrip™ | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | - | MATTE TIN | - | - | -48V, VoIP | - | 20V~80V | - | - | - | - | - | - | - | ISL6141 | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.4mA | - | - | - | - | - | - | No | - | - | - | Current Limit, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | Auto Retry, Fault Timeout | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5924AEUB Maxim Integrated | 1203 | - | Datasheet | 7 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX5924 | 10 | - | - | - | - | - | - | - | 2.25V | 1 | - | - | - | - | - | YES | 1.5mA | - | - | 2.5mA | - | - | - | No | - | - | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | CB, EN, /PGOOD, SC_DET, SLEW | Fault Timeout, Latched Fault, UVLO | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5934AEEE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 9V~80V | DUAL | GULL WING | 260 | 1 | 24V | 0.635mm | - | MAX5934 | 16 | - | - | - | - | 80V | - | - | 9V | 1 | - | - | - | - | - | YES | 1.4mA | - | - | - | - | - | - | No | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO | - | FB1, FB2, (/LATCH, RETRY), ON, POL_SOL, PWRGD1, PWRGD2, PWRGD3, TIMER | Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5925DEUB Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX5925 | 10 | - | - | - | - | - | - | - | 2.25V | 1 | - | - | - | - | - | YES | 1.5mA | - | - | 2.5mA | - | - | - | No | - | - | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | CB, EN, PGOOD, SC_DET, SLEW | Auto Retry, Fault Timeout, UVLO | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5926EEE Maxim Integrated | 630 | - | Datasheet | 7 Weeks | - | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) Exposed Pad | YES | - | - | -40°C~85°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5926 | 16 | - | - | - | - | - | - | - | 2.25V | 1 | - | - | - | - | - | YES | 1.5mA | - | - | 2.5mA | - | - | - | No | - | - | - | Auto Retry, Circuit Breaker, Latched Fault, Slew Rate | - | CB, EN1, /EN2, LATCH, /PGOOD, SC_DET, SLEW, TC | Fault Timeout, UVLO | - | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LTC4222CG#PBF Linear Technology/Analog Devices | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | 36-SSOP (0.209, 5.30mm Width) | YES | - | - | 0°C~70°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 36 | EAR99 | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | - | - | General Purpose | - | 2.9V~29V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 30 | LTC4222 | 36 | R-PDSO-G36 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | YES | 3mA | - | - | 4mA | - | - | - | No | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 | I2C | - | - | 5.3mm | - | ROHS3 Compliant | - | ||
![]() MAX5938AEEE Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2005 | Load Probe™ | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | MAX5938 | 16 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | YES | 950μA | - | - | - | - | - | - | No | - | - | - | Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO | - | CB_ADJ, LP, OFF, ON, OV, PGOOD, POL_SEL, STEP_MON | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ISL61861AIBZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) - annealed | - | - | USB | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ISL6186 | 8 | R-PDSO-G8 | - | - | - | 5.5V | - | - | - | 2 | - | - | - | - | - | NO | 57μA | - | - | - | - | - | - | Yes | - | - | - | - | - | EN1, /FLT | Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5955BUEE Maxim Integrated | 1435 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 0°C~85°C | Tube | 2011 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | - | - | General Purpose | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5955 | 16 | R-PDSO-G16 | - | - | - | - | - | - | 1V | 2 | - | - | - | - | - | YES | 1.2mA | - | - | - | - | - | - | No | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM | Latched Fault, OVP, UVLO | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() HIP1011ECAZA Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | - | Commercial grade | 0°C~70°C | Tube | 2000 | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | Matte Tin (Sn) | - | - | CompactPCI™ | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | HIP1011E | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 5.3mA | - | - | - | - | - | - | Both | - | - | - | Circuit Breaker, Fault Timeout, Slew Rate | - | FLTN, OCSET, PWRON | Latched Fault | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5901LCEUT T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e2 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | - | Tin/Silver (Sn/Ag) | - | - | -48V | - | -100V~-9V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX5901 | 6 | - | - | - | - | - | -48V | - | - | 1 | - | - | - | - | - | YES | 500μA | - | - | - | -48V | - | - | No | - | - | - | UVLO | - | DRAIN, (ON, /OFF), PGOOD | Fault Timeout, Latched Fault, Thermal Limit | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() TLE4226G Infineon Technologies | 975 | - | Datasheet | - | - | - | SOIC | YES | 24 | - | - | Digi-Reel® | - | - | - | - | - | 3 (168 Hours) | 24 | EAR99 | - | - | - | 125°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 24 | - | 6 | - | 70mA | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 50mA | 50mA | 50mA | - | - | Not Halogen Free | 50mA | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 6 | - | 0.5A | 3.5 µs | TRANSIENT; OVER CURRENT; THERMAL | - | SINK | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() BTS141NKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 3 | - | - | - | - | - | - | - | - | - | 3 | EAR99 | - | - | - | - | - | - | - | - | SINGLE | - | - | - | 12V | 2.54mm | - | - | - | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTS50070-1TMA Infineon Technologies | In Stock | - | Datasheet | - | - | - | TO-220-7 | YES | 7 | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 7 | EAR99 | - | 7mOhm | Tin (Sn) | 150°C | -40°C | - | - | - | SINGLE | GULL WING | - | - | 12V | - | - | - | 3 | - | - | - | 90A | - | - | - | - | 1 | 30V | 5.5V | 1.4mA | - | - | - | - | Halogen Free | 12A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 12A | - | - | - | SINK | - | - | - | - | - | No | RoHS Compliant | - |